- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Manufacturer Package Identifier | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW18ANR10G00D Murata Electronics | 80000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | 1.8GHz | Non-Magnetic | Q MEASURED AT 150 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 680mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 220mA | 100MHz | - | Not | 1608 | 0603 | 100nH | 100MHz | 680mOhm Max | 140mA | 220mA | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | 34 | - | 2% | 220mA | - | 680mOhm | - | - | 800μm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQM18FN2R2M00D Murata Electronics | 40000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | 80MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 520mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 900μm | - | 120mA | - | - | Not | 1608 | 0603 | 2.2μH | 1MHz | 520mOhm Max | - | 120mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 120mA | - | - | - | - | 900μm | 0.035 0.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF12577NIT-150M-D TDK Corporation | 500000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2010 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | 15μH | 100kHz | 28.8mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.85A | - | 5049 | 20% | - | 5.1A | 24mOhm | - | - | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQM18PN2R2MFRL Murata Electronics | 240000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | 70MHz | Ferrite | DCR IS MEASURED AT 25% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 950μm | - | 750mA | - | - | Not | 1608 | 0603 | 2.2μH | 1MHz | 375mOhm Max | - | 750mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 750mA | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1265A-330M Bourns Inc. | 650000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 5MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 8A | - | - | Not | - | - | 33μH | 100kHz | 58mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 11A | 20 | 5349 | 20% | 8A | 8A | - | - | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF7045T-4R7M2R0-PF TDK Corporation | 15000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 30mOhm | - | 85°C | -20°C | Wirewound | - | 2.1A | - | Shielded | - | 7.2mm | - | 2.1A | - | - | Not | 7045 | - | 4.7μH | 100kHz | 36mOhm Max | - | 2.1A | - | - | - | - | - | 2A | - | - | 20% | 2.1A | 2.1A | - | - | - | 4.5mm | 0.189 4.80mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP15MN15NG02D Murata Electronics | 450000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 3.3GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 1.8Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 90mA | - | - | Not | 1005 | 0402 | 15nH | 500MHz | 1.8Ohm Max | - | 90mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | 13 | - | 2% | 90mA | - | - | - | - | 350μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-1R8J-PF TDK Corporation | 675000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 80MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2000 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 900mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 350mA | - | - | Not | 3225 | 1210 | 1.8μH | 7.96MHz | 900mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | 5% | 350mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31MN100K03L Murata Electronics | 6000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | Q MEASURED AT 5 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 100mA | - | - | Not | 3216 | 1206 | 10μH | 1MHz | 3.25Ohm Max | 100mA | 100mA | RF INDUCTOR | DUAL ENDED | 35 @ 5MHz | 35 | - | - | 35 | - | 10% | 100mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP15MN6N2B02D Murata Electronics | 53993 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 900mOhm | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 130mA | - | - | Not | 1005 | 0402 | 6.2nH | 500MHz | 900mOhm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | 13 | - | - | 130mA | - | - | - | - | 350μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM6530T-1R0M120 TDK Corporation | 175 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SPM | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.8mm | - | 13A | - | - | Not | - | - | 1μH | 100kHz | 7.81mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 14.1A | - | 6530 | 20% | 13A | 13A | - | - | - | 3mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P5M4R7YFM Panasonic Electronic Components | 25000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | J BEND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | Metal Composite | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2007 | PCC-M0754M | 0.295Lx0.276W 7.50mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 20.4mOhm | - | - | - | - | 8504.50.80.00 | 8A | TR, EMBOSSED, 13 INCH | NO | 1 | 7.9mm | Rectangular | 2.8A | - | - | Not | - | - | 4.7μH | 100kHz | 23mOhm Max | 26A | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 13.1A | - | - | 20% | - | 6.3A | 20mOhm | 100kHz | - | 5.4mm | 0.213 5.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CM453232-680KL Bourns Inc. | 639 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 6Ohm | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 130mA | - | CM453232 | Not | 4532 | 1812 | 68μH | 2.52MHz | 6Ohm Max | 100mA | 130mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | 50 | - | 10% | 130mA | - | 6Ohm | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-3R3M-PF TDK Corporation | 50000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | - | 50.008559mg | - | - | - | 54MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 160mOhm | - | 105°C | -40°C | - | - | 690mA | - | Unshielded | - | 2.7mm | - | 690mA | - | - | Not | 3225 | 1210 | 3.3μH | 7.96MHz | 208mOhm Max | - | 690mA | - | - | 10 @ 7.96MHz | - | - | - | 10 | - | - | 690mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012ET-4R7M TDK Corporation | 600000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 156mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 950mA | - | - | Not | 3012 | - | 4.7μH | 1MHz | 156mOhm Max | - | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-12M | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN56NH00D Murata Electronics | 800 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 2.8GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 200mA | - | - | Not | 1005 | 0402 | 56nH | 100MHz | 1.17Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 20 @ 200MHz | 25 | - | - | 25 | - | - | 200mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0604-221KL Bourns Inc. | 312 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 1.57Ohm | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.57Ohm | - | - | - | - | 8504.50.40.00 | - | TR | Unshielded | 1 | - | Chip | 350mA | - | - | Not | - | - | 220μH | 1kHz | 1.57Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 440mA | 20 | - | 10% | 350mA | 350mA | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-680M Bourns Inc. | 983 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 2.4A | 6.5MHz | - | Not | - | - | 68μH | 100kHz | 120mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | 2.3A | 20 | 4949 | 20% | 2.4A | 2.4A | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012M100WTD25 TDK Corporation | 65710 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | 5.499807mg | - | 0805 (2012 metric) | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 350mA | - | Shielded | - | - | - | 350mA | - | - | - | 2012 | 0805 | 10μH | 2MHz | 470mOhm | - | 350mA | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LQG18HN27NJ00D Murata Electronics | 32000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 2GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 500mA | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 300mA | - | - | Not | 1608 | 0603 | 27nH | 100MHz | 550mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | 5% | 300mA | - | - | - | - | 800μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |