- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLFV32T-101K-EF TDK Corporation | 2000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2011 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | 55mA | - | 3225 | 1210 | - | 100μH | 796kHz | 2.64Ohm Max | 55mA | POWER INDUCTOR | DUAL ENDED | - | 25 | - | - | - | - | - | - | 10% | - | - | 10MHz | - | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1270-R32M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 95MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2012 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR | YES | 1 | 13.7mm | - | 46A | Not | - | - | - | 320nH | 100kHz | 0.9mOhm Max | 46A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 65A | - | 5454 | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-270M Bourns Inc. | 59 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 12.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 3.6A | Not | - | - | - | 27μH | 1kHz | 45mOhm Max | 3.6A | - | - | 26 @ 2.52MHz | - | - | - | 3.3A | - | - | - | 20% | - | 3.6A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHLP1616ABERR22M11 Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 214MHz | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-1616AB-11 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 9.5mOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.31mm | Rectangular | 9.5A | Not | 4040 | 1616 | - | 220nH | 100kHz | 10.5mOhm Max | 9.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 9.5A | - | 1.2mm | 0.047 1.20mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQM18FN4R7M00D Murata Electronics | 3 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, Paper, 7 Inch | YES | 1 | 900μm | - | 80mA | Not | 1608 | 0603 | - | 4.7μH | 1MHz | 780mOhm Max | 80mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 80mA | - | - | 800μm | 0.035 0.90mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4020T-150MR68 TDK Corporation | 2822 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 275mOhm | - | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | 4.1mm | - | 680mA | Not | - | - | - | 15μH | 100kHz | 303mOhm Max | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 680mA | 1A | - | 2mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2016-1R0Y Bourns Inc. | 54 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 250MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | TR | YES | 1 | 3mm | - | 2.2A | Not | - | - | - | 1μH | 100kHz | 60mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | 8 | - | - | 1.6A | 8 | 1111 | - | - | 2.2A | - | - | 1.65mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() NRS4012T1R0NDGG Taiyo Yuden | 378000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2011 | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | Shielded | 1 | 4.2mm | Chip | 2.2A | - | - | - | 2.8mm | 1μH | 100kHz | 50.4mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 2.8A | - | 1616 | - | 30% | - | 2.2A | - | 1.2mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2525CZER100M5A Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | COMPOSITE | 14MHz | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-2525CZ-5A | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.72mm | RECTANGULAR PACKAGE | 4A | Not | - | - | - | 10μH | 100kHz | 76.9mOhm Max | 2.9A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | 3mm | 0.118 3.00mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SRU2011-4R7Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | 3mm | - | 730mA | Not | - | - | - | 4.7μH | 100kHz | 365mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | 6 @ 7.96MHz | 6 | - | - | 580mA | 6 | 1111 | - | - | 730mA | - | - | 1.1mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() NRH2410T2R2MN Taiyo Yuden | 38635 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 77MHz | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2013 | NR, H Type | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | Shielded | 1 | 2.5mm | Chip | 970mA | - | - | - | 1.45mm | 2.2μH | 100kHz | 180mOhm Max | 1.29A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1010 | - | 20% | - | 970mA | - | 1mm | 0.039 1.00mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU5018-6R8Y Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 1.45A | Not | - | - | - | 6.8μH | 100kHz | 50mOhm | 1.45A | POWER INDUCTOR | DUAL ENDED | 7.5 @ 7.96MHz | - | - | - | 1.2A | 7.5 | - | - | - | 1.45A | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP4012TA-2R2M Bourns Inc. | 4013 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | - | 58MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 2.8A | Not | - | - | - | 2.2μH | 100kHz | 80mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | - | 3.5A | 10 | 1816 | - | 20% | 2.8A | 2.8A | - | 1mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF3012AT-3R3MR87 TDK Corporation | 2950 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | - | 8504.50.80.00 | TR | Shielded | 1 | 2.8mm | - | 870mA | Not | - | - | - | 3.3μH | 100kHz | 130mOhm Max | 870mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1110 | - | 20% | 1.2A | 1.2A | - | 1.2mm | 0.047 1.20mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SRR0745A-331M Bourns Inc. | 4401 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 340mA | - | - | - | - | 330μH | 1kHz | 1.5Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 400mA | - | 2929 | 0.34A | 20% | - | 340mA | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR6603-2R2M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | TR | NO | 1 | 4.45mm | - | 2.4A | Not | - | - | - | 2.2μH | 100kHz | 70mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | 18 | - | - | 2.3A | 18 | - | - | - | 2.4A | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-R56M Bourns Inc. | 16 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2012 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 36A | Not | - | - | - | 560nH | 100kHz | 1.5mOhm Max | 36A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 55A | - | 5553 | - | 20% | 36A | 36A | - | 5.9mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DFE252012F-4R7M=P2 Murata Electronics | 3000 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | - | DFE252012F | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | - | - | 1.5A | - | 2520 | 1008 | - | 4.7μH | 1MHz | 190mOhm Max | - | - | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 2.4A | - | - | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5028A-4R7Y Bourns Inc. | 934 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 5.4mm | - | 2.2A | Not | - | - | - | 4.7μH | 100kHz | 45mOhm Max | 2.2A | - | - | 9 @ 7.96MHz | - | - | - | 1.85A | - | - | - | 30% | - | 2.2A | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-560J-EF TDK Corporation | 210 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8Ohm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Chip | 55mA | - | 3225 | 1210 | - | 56μH | 2.52MHz | 8Ohm Max | 55mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | - | 30 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - |