- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CI100505-33NJ Bourns Inc. | 30000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | Unshielded | 1 | 550μm | Rectangular | 200mA | - | Not | 1005 | 0402 | - | - | - | - | 33nH | 100MHz | 800mOhm Max | 300mA | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | - | 5% | 200mA | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0703-680KL Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 380mA | - | - | - | - | - | - | - | - | 68μH | 100kHz | 900mOhm Max | - | 380mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | 560mA | 18 | - | - | - | - | - | - | - | - | - | 2.7mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SRR4018-470Y Bourns Inc. | 249 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 620mA | - | Not | 4848 | 1919 | - | - | - | - | 47μH | 100kHz | 600mOhm Max | - | 620mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | - | 450mA | 8 | - | - | - | 620mA | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR1280-151Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.85A | - | Shielded | - | 12.8mm | - | 1.85A | SRR1280 | Not | - | - | - | - | - | - | 150μH | 100kHz | 270mOhm Max | - | 1.85A | - | - | 24 @ 796kHz | - | - | 1.9A | - | - | - | - | 1.85A | - | - | - | - | - | 8mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | ||
![]() 74438336100 Würth Elektronik | 2327 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD | - | - | 2 | 3020 | - | - | 18MHz | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -40°C | - | - | 1.2A | - | Shielded | - | - | - | 1.2A | - | - | 3030 | 1212 | - | - | - | - | 10μH | 100kHz | 322mOhm Max | - | 1.2A | - | - | - | - | - | 2.35A | - | - | - | 20% | - | 1.2A | 322mOhm | 85°C | - | - | 2mm | 0.079 2.00mm | 2.9972mm | 2.9972mm | - | Unknown | ROHS3 Compliant | - | ||
![]() AISC-0805-R047J-T Abracon LLC | 36 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | 1.6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | 1.73mm | - | 500mA | - | - | 2012 | 0805 | - | - | - | - | 47nH | 200MHz | 310mOhm Max | - | 500mA | - | - | 50 @ 500MHz | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | - | ||
![]() 2100HT-120-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 9.6A | - | Not | - | - | 8.38mm | - | 8.382mm | - | 12μH | 1kHz | 13mOhm Max | - | 9.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 9.6A | - | - | - | - | 21.844mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 2100HT-561-V-RC Bourns Inc. | 23 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 1.9A | - | Not | - | - | 8.89mm | - | - | - | 560μH | 1kHz | 320mOhm Max | - | 1.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 1.9A | - | - | - | - | 21.844mm | 21.844mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR0906-221KL Bourns Inc. | 83 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | 8 | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | NO | 1 | 13mm | - | 600mA | - | Not | - | - | - | - | - | - | 220μH | 1kHz | 850mOhm Max | 3.5A | 600mA | POWER INDUCTOR | DUAL IN-LINE | 20 @ 796kHz | - | 20 | 800mA | 20 | 4137 | - | 10% | 600mA | 600mA | - | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DR1030-330-R Eaton - Electronics Division | 29 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 5.000005g | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1030 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.6A | - | Shielded | - | 10.3mm | - | 1.6A | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 136.3mOhm Max | - | 1.81A | - | - | - | - | - | 1.81A | - | - | - | - | 1.6A | - | - | - | - | - | 3mm | 0.118 3.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDR1005-390ML Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | - | - | - | SDR1005 | - | - | - | - | - | - | - | 39μH | 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.6A | - | - | 1.8A | - | - | 0.197 5.00mm | 12.7mm | 10.0076mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DFE322512F-4R7M=P2 Murata Electronics | In Stock | - | Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | DFE322512F | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | - | - | - | - | 1.6A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | 1MHz | 157mOhm Max | - | - | - | DUAL ENDED | - | - | - | 2.3A | - | - | 1.6A | 20% | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VLF504012MT-3R3M TDK Corporation | 2000 |
| Datasheet | - | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.47A | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 74mOhm Max | - | 2.13A | - | - | - | - | - | - | - | - | - | 20% | - | 2.47A | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SRR1005-121K Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 7.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 600mA | - | Not | - | - | - | - | - | - | 120μH | 1kHz | 460mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | 800mA | 30 | 5039 | - | 10% | 600mA | 600mA | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR1005-560Y Bourns Inc. | 12600 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | 1.299996g | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 900mA | - | Not | - | - | - | - | - | - | 56μH | 1kHz | 210mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | 1.1A | 35 | 5039 | - | 15% | 900mA | 900mA | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR1208-2R5ML Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 37MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Cut Tape (CT) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 7.5A | - | Not | - | - | - | - | - | - | 2.5μH | 1kHz | 11mOhm Max | - | 7.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 10A | 20 | 5050 | - | 20% | 7.5A | - | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LQP18MN8N2C02D Murata Electronics | 622 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3.6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thick Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | Chip | 150mA | - | Not | 1608 | 0603 | - | - | - | - | 8.2nH | 500MHz | 800mOhm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 17 @ 500MHz | - | 17 | - | 17 | - | - | - | 150mA | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-390-V-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 15mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 6.6A | - | Not | - | - | 8.89mm | 12.7mm | - | - | 39μH | 1kHz | 15mOhm Max | - | 6.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 6.6A | - | - | - | - | 21.844mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VLS201612ET-1R5N TDK Corporation | 516 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.7mm | - | 1.2A | - | Not | 2016 | - | - | - | - | - | 1.5μH | 1MHz | 159mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 0806 | - | 30% | - | 1.25A | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RL110-101K-RC Bourns Inc. | 1158 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 5.7MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | RL110 | 0.394Dia 10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.7A | - | Not | - | - | 5mm | - | - | 700 μm | 100μH | 1kHz | 160mOhm Max | - | 1.7A | RF INDUCTOR | - | 25 @ 796kHz | Pin | - | - | 25 | - | - | 10% | 1.7A | 1.7A | - | - | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | - |