- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Style | Current - Saturation (Isat) | DC Resistance | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Max Current Rating | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Product Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Number of Lines | Self Resonant Frequency | Core Type | Output Impedance | Product | Features | Case Code | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L0806C101MDWIT KEMET | In Stock | - | - | 79 Weeks | - | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | 0806 | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | KEMET | 0806 | 2016 | - | 110mA | 8 Ω | - | 2000 | - | - | 8MHz | KEMET ELECTRONICS CORP | 796 kHz | KEMET | L0806C101MDWIT | L-DWI | Ferrite | 110 mA | 8 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | - | 105 °C | -25 °C | Tape & Reel (TR) | 0806 | 1.6 mm | 2 mm | SMT | 1.6 mm | Active | - | - | Last Time Buy | 5.44 | Details | Yes | - | 8 MHz | DCR MEASURED AT 30% TOLERANCE | - | 0.000758 oz | -40°C ~ 105°C | MouseReel | - | L-DWI | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | e3 | - | - | - | - | Standard | EAR99 | Wirewound | - | Matte Tin (Sn) | 105 °C | -25 °C | Ceramic | High Current | - | 8504.50.80.00 | Inductors, Chokes & Coils | 110 mA | TR | - | Unshielded | 1 | - | Wirewound Chip | compliant | - | - | SMD/SMT | - | - | - | - | - | - | - | 100 μH | - | 796 kHz | 8Ohm | - | - | 75 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | 0806 | NO | - | 0.11 A | - | 100 µH | - | - | - | 8 MHz | Wirewound | - | Power Inductors | - | - | Power Inductors - SMD | - | - | 1.6 mm | 0.071" (1.80mm) | 2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() BLM18PG121SN1J Murata Electronics | In Stock | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 0603 | - | 0.05(ohm) | 0.05 Ω | - | 100 MHz | 100 MHz | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | BLM18PG121SN1J | - | - | - | - | - | - | - | - | -55C to 125C | 125 °C | -55 °C | - | EIA STD PACKAGE SIZE 0603, 2 PIN | - | - | - | - | Active | 0.95(mm) | Not Required(mm) | - | 5.19 | - | Yes | BLM18_N1J Series EMI Suppression Filter 120u03a9u00b125% at 100MHz 2A @85u2103 | - | - | 25% | - | - | Tape and Reel | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | MONOLITHIC TYPE | 8504.50.80.00 | Other Filters | - | TAPE | - | - | 1 | - | Chip Bead | compliant | - | - | - | - | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | 100(MHz) | - | 120(ohm) | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | 2 A | - | - | - | 2000(mA) | - | - | - | - | 120 OHM Ω | - | - | 0603 | - | 1.75(mm) | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.95(mm) | - | - | - | - | - | ||
![]() SRR0908-5R6ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | - | - | - | TR | - | YES | 1 | 13mm | - | - | 3.8A | Not | - | - | - | - | - | - | - | - | 5.6μH | - | 1kHz | 27mOhm Max | - | 320mA | 3.8A | POWER INDUCTOR | DUAL IN-LINE | 18 @ 7.96MHz | - | 18 | - | 5.5A | 18 | - | - | 3741 | - | - | - | 20% | - | 3.8A | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 0.307 7.80mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP6540-100M Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2006 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.7mm | Rectangular | - | 4A | Not | - | - | - | - | - | - | - | - | 10μH | - | 100kHz | 78.5mOhm Max | - | - | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 4A | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1806-681KL Bourns Inc. | 664 |
| Datasheet | 18 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 2.5MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | Copper/Tin (Cu/Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 14.3mm | - | - | 700mA | Not | - | - | - | - | - | - | - | - | 680μH | - | 100kHz | 1.2Ohm Max | - | - | 700mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 1.2A | 12 | - | - | - | - | - | - | 10% | - | 700mA | 700mA | - | - | - | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2009T-R47M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | 2A | - | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 470nH | - | 1MHz | 38mOhm | - | - | - | POWER INDUCTOR | DUAL ENDED | 25 @ 1MHz | - | - | - | - | - | - | - | - | - | - | 2A | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-391K Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | 9mm | Rectangular | - | 650mA | Not | - | - | - | - | - | - | - | - | 390μH | - | 1MHz | 1.3Ohm Max | - | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 700mA | - | - | - | 4035 | - | - | - | 10% | - | - | 650mA | - | - | - | - | - | - | - | - | - | - | 5.4mm | 0.228 5.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW31HNR10J03L Murata Electronics | 2475 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | 19.986414mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 900MHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 436 MHZ | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQW31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300mOhm | Tin/Copper (Sn/Cu) | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | NO | 1 | 1.8mm | - | - | 230mA | Not | - | - | 3216 | 1206 | - | - | - | - | 100nH | - | 100MHz | 300mOhm Max | - | - | 230mA | RF INDUCTOR | DUAL ENDED | 60 @ 436MHz | - | 60 | - | - | 60 | - | - | - | - | - | - | 5% | - | 230mA | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210-821M Bourns Inc. | 196000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 850kHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | - | 850mA | Not | - | - | - | - | - | - | - | - | 820μH | - | 100kHz | 1.32Ohm Max | - | - | 850mA | POWER INDUCTOR | DUAL ENDED | 6 @ 796kHz | - | - | - | 750mA | 6 | - | - | 4747 | - | - | - | - | - | 850mA | - | - | - | - | - | - | - | - | - | - | - | 10mm | 0.394 10.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQM18PN1R0NF0L Murata Electronics | 4000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | YES | 1 | 950μm | - | - | 600mA | Not | - | - | 1608 | 0603 | - | - | - | - | 1μH | - | 1MHz | 350mOhm Max | - | - | 600mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AIAP-03-101K Abracon LLC | 382 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | - | 2.79A | - | - | Unshielded | - | - | - | - | 2.79A | - | - | - | - | - | - | - | - | - | 100μH | - | 1kHz | 90mOhm Max | - | - | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SRR6028-681Y Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | - | - | - | 220mA | - | - | - | - | - | - | - | - | - | 680μH | - | 100kHz | 3.1Ohm Max | - | 470mA | 220mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | - | - | 200mA | 13 | - | - | 2727 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4028-6R8Y Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 77MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 5mm | - | - | 1.3A | Not | - | - | 4848 | 1919 | - | - | - | - | 6.8μH | - | 100kHz | 90mOhm Max | - | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 9.624 @ 7.96MHz | - | - | - | 1.15A | 9.624 | - | - | - | - | - | - | - | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLP2520V3R3MT0S1 TDK Corporation | 350 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | Shielded | - | - | Rectangular | - | 900mA | - | - | - | 2520 | 1008 | - | - | - | - | 3.3μH | - | 2MHz | 260mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH3NPN680MG0L Murata Electronics | 271800 | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | WRAPAROUND | 2 | - | - | 33.991078mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | YES | 1 | 3.2mm | - | - | 235mA | Not | - | - | 3030 | 1212 | - | - | - | - | 68μH | - | 1MHz | 5.04Ohm Max | - | - | 235mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 150mA | - | - | - | - | - | - | - | 20% | - | 235mA | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SRP7028A-R68M Bourns Inc. | 300 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 67MHz | - | - | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.6mm | - | - | 15.5A | Not | - | - | - | - | - | - | - | - | 680nH | - | 100kHz | 5.5mOhm Max | - | - | 15.5A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 25A | 15 | - | - | 2926 | - | - | - | 20% | - | 15.5A | 15.5A | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI100505-47NJ Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | TR, 7 Inch | - | NO | 1 | 550μm | Rectangular | - | 100mA | Not | - | - | 1005 | 0402 | - | - | - | - | 47nH | - | 100MHz | 1Ohm Max | - | 300mA | 100mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-823K-RC Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 212Ohm | Matte Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | - | Vertical | NO | 1 | - | Cylindrical | - | 20mA | Not | - | - | - | - | 5mm | - | 5mm | 620 μm | 82mH | - | 79.6kHz | 212Ohm Max | - | - | 20mA | RF INDUCTOR | - | 20 @ 79.6kHz | Radial | 20 | - | - | 20 | - | - | - | - | - | - | 10% | - | 20mA | - | - | - | - | - | - | - | - | - | - | 8.5mm | 11mm | 0.433 11.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DFSG-30-0002 Schurter Inc. | 13 |
| Datasheet | 20 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | - | WIRE | - | - | - | 56.699046g | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DFSG | 1.181Lx1.181W 30.00mmx30.00mm | - | e3 | - | Active | Vendor Undefined | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | 30mm | - | - | 6A | Not | - | 440V | - | - | 20mm | - | - | 800 μm | - | 6A | - | 60mOhm | - | - | 6A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | 6A | - | 1 | 30MHz | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1038A-330Y Bourns Inc. | 196000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Shielded | - | 10.3mm | - | - | 1.8A | Not | - | - | - | - | - | - | - | - | 33μH | - | 100kHz | 112mOhm Max | - | - | 1.8A | - | - | 22 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | 1.8A | - | - | - | - | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |