- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1245A-3R3M Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 22MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | - | 15A | - | Not | - | - | - | 3.3μH | 100kHz | 9.2mOhm Max | - | 15A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 32A | 20 | 5350 | - | 20% | 15A | 15A | - | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE0604A-2R2M Bourns Inc. | 21000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 4.35A | - | - | - | - | - | 2.2μH | 1MHz | 31mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4.2A | - | - | - | 20% | - | 4.35A | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-270M Bourns Inc. | 746000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2011 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | - | 2A | - | Not | - | - | - | 27μH | 100kHz | 290mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 2A | 100kHz | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR3818A-470M Bourns Inc. | 792 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 560mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 1.03Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 300mA | - | - | 0.56A | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1806-221KL Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 420MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | - | 1.1A | - | Not | - | - | - | 220μH | 100kHz | 420mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 2.2A | 20 | - | - | 10% | 1.1A | 1.1A | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-R33J Bourns Inc. | 38 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 800MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | - | 200mA | - | Not | 2012 | 0805 | - | 330nH | 100MHz | 1.65Ohm | 600mA | 200mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | - | 45 | - | - | 5% | 200mA | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NR3010T1R0N Taiyo Yuden | 1763 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 126MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.4A | TR | Shielded | 1 | 3.1mm | Chip | - | 1.3A | - | - | - | - | - | 1μH | 100kHz | 78mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-2R2Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 8.2A | - | Not | - | - | - | 2.2μH | 1kHz | 10.5mOhm Max | - | 8.2A | - | - | 22 @ 7.96MHz | - | - | - | 8.5A | - | - | - | 30% | - | 8.2A | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045TA-680M Bourns Inc. | 2 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | 68μH | 1MHz | 305mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 1.6A | - | - | - | 20% | - | 1.1A | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() BRL2012T470M Taiyo Yuden | 6000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | BR, L Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1.45mm | Chip | - | 160mA | - | Not | 2012 | 0805 | - | 47μH | 2.52MHz | 4.55Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 125mA | - | - | - | 20% | 160mA | - | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() HCM0703-1R0-R Eaton - Electronics Division | 3000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 453.59237mg | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HCM0703 | 0.280Lx0.260W 7.10mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 11A | - | Shielded | - | 7mm | - | - | 11A | - | Not | - | - | - | 1μH | 100kHz | 10mOhm Max | - | 22A | - | - | - | - | - | - | 22A | - | - | - | 20% | 11A | 11A | 5MHz | - | 3mm | 0.118 3.00mm | 7.4mm | 6.604mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SRN5020-4R7M Bourns Inc. | 75000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.2mm | - | - | 2A | - | Not | - | - | - | 4.7μH | 100kHz | 72mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | - | - | - | - | - | - | 20% | 2A | 2A | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-180J-EFD TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | - | Rectangular | - | 120mA | - | - | 3225 | 1210 | - | 18μH | 2.52MHz | 3.3Ohm Max | - | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | 1310 | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CV201210-6R8K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 29MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | - | 15mA | - | Not | 2012 | 0805 | - | 6.8μH | 4MHz | 1Ohm Max | 5mA | 15mA | RF INDUCTOR | DUAL ENDED | 45 @ 4MHz | - | 45 | - | - | 45 | - | - | - | 15mA | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2307-H-RC Bourns Inc. | 233 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 11.7A | - | Not | - | - | 28.96mm | 33μH | 1kHz | 13mOhm Max | - | 11.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 11.7A | - | - | 32.512mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF504010MT-R68N TDK Corporation | 2000 | - | Datasheet | - | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 3.71A | - | - | - | - | - | 680nH | 1MHz | 30mOhm Max | - | 3.4A | - | - | - | - | - | - | - | - | - | - | 30% | - | 3.71A | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() VLS201610CX-100M-1 TDK Corporation | 80 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 710mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | 10μH | - | 732mOhm Max | - | - | - | - | - | - | - | - | 550mA | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7032-101M Bourns Inc. | 90 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 540MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | - | 450mA | 12MHz | Not | - | - | - | 100μH | 100kHz | 540mOhm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | 28 | - | 500mA | 28 | - | - | 20% | 450mA | 450mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1238A-1R5M Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | - | 19A | - | Not | - | - | - | 1.5μH | 100kHz | 5.5mOhm Max | - | 19A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 35A | - | 5350 | - | 20% | 19A | 19A | - | - | 3.3mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-4R7M-EFD TDK Corporation | 2000000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | - | RECTANGULAR PACKAGE | 43MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 285mA | - | - | - | - | - | 4.7μH | 7.96MHz | 1.04Ohm Max | - | - | - | DUAL ENDED | 20 @ 7.96MHz | - | - | - | - | - | - | 0.285A | 20% | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |