- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Case Size (Inches) | Content | Current - Saturation (Isat) | DC Resistance | Dim | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Max. temperature | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1238A-1R5M Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 30MHz | - | - | - | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | YES | 1 | 12.8mm | Rectangular | - | 19A | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 5.5mOhm Max | - | - | 19A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 35A | - | - | 5350 | - | - | 20% | - | 19A | 19A | - | - | - | - | - | - | - | - | - | - | 3.3mm | 0.138 3.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-4R7M-EFD TDK Corporation | 2000000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 43MHz | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 285mA | - | - | - | - | - | - | - | 4.7μH | 7.96MHz | 1.04Ohm Max | - | - | - | - | DUAL ENDED | 20 @ 7.96MHz | - | - | - | - | - | - | - | - | 0.285A | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELJ-RE39NJFA Panasonic Electronic Components | 60000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 800mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | Unshielded | 1 | 800μm | Chip | - | 300mA | Not | - | 1608 | 0603 | - | - | - | 39nH | 100MHz | 800mOhm Max | - | 400mA | 300mA | RF INDUCTOR | DUAL ENDED | 11 @ 100MHz | 11 | - | - | - | 11 | - | - | - | - | 5% | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLG0603S2N7CT000 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 6.5GHz | - | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | Unshielded | 1 | - | - | - | 300mA | - | - | - | - | - | - | - | 2.7nH | 100MHz | 250mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P12NJT000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2GHz | - | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 240mA | - | - | 0603 | 0201 | - | - | - | 12nH | 500MHz | 1.4Ohm Max | - | - | 240mA | - | - | 16 @ 500MHz | - | - | - | - | 16 | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74479775222 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PMI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 700mA | - | - | Shielded | - | - | - | - | 700mA | - | - | - | - | - | - | - | 2.2μH | - | 230mOhm | - | - | - | - | - | 10 @ 1MHz | - | - | - | 500mA | 10 | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISM-1008-4R7J-T Abracon LLC | In Stock | - | - | 12 Weeks | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | ABRACON | 1008 | 2520 | - | - | - | - | 1.6 Ω | - | 2000 | 43MHz | ABRACON LLC | 7.96 MHz | - | ABRACON | AISM-1008-4R7J-T | - | - | - | 125 mA | 1.6 Ohms | + 105 C | Abracon LLC | - | - 40 C | PCB Mount | - | - | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Active | - | 25 | - | 5.46 | Details | Yes | 55 MHz | - | - | - | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 175 mA | - | - | Unshielded | 1 | - | - | compliant | - | - | SMD/SMT | - | - | - | - | - | 4.7 μH | 7.96 MHz | 2.3Ohm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | - | NO | 0.125 A | - | 4.7 µH | - | - | 55 MHz | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | - | ||
![]() L1007C220MDWIT KEMET | In Stock | - | - | - | - | - | - | Surface Mount | 1007 (2518 Metric) | - | - | - | 1007 | - | - | - | Ferrite | KEMET | 1007 | 2518 | - | - | - | 320mA | - | - | 2000 | 19MHz | - | 2.52 MHz | - | KEMET | - | - | Ferrite | - | 460 mA | 770 mOhms | + 105 C | KEMET | - | - 40 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | - | - | 0.002294 oz | -40°C ~ 105°C | MouseReel | - | L-DWI | 0.098" L x 0.071" W (2.50mm x 1.80mm) | ±20% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | - | - | - | Commercial | - | Inductors, Chokes & Coils | 460 mA | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 22 μH | 2.52 MHz | 770mOhm | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | 19 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 1.8 mm | 0.079" (2.00mm) | 2.5 mm | 1.8 mm | - | - | - | - | - | - | ||
![]() NML04D5N6TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | - | - | - | - | - | 10000pc(s) | - | 0.27 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NML04D5N6TRF | - | - | +125°C | - | - | - | - | -55°C | - | - | 300mA | - | 85 °C | -40 °C | - | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | - | - | - | 0.99 | - | Yes | 5700 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | - | - | - | - | 5.358% | e3 | Yes | - | - | - | - | EAR99 | NML04D5N6TRF | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | - | 1 | - | Multilayer Chip | compliant | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0402 | NO | 0.3 A | 0.3 | 0.0056 µH | - | - | - | - | - | - | - | - | 1.1 mm | 0.6 | - | - | 0.5mm | - | 1mm | 0.5mm | - | - | - | - | - | - | ||
![]() NPI75C330MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | - | 1000pc(s) | - | 0.13(ohm) | (L x W x H) 7.8 x 7 x 5 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NPI75C330MTRF | - | - | +85°C | - | - | - | - | -40°C | - | - | 1.2A | -40C to 125C | 105 °C | -40 °C | - | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | 7.3(mm) | Not Required(mm) | - | - | - | No | 1.89 | - | Yes | - | - | 20% | 20% | - | - | Tape and Reel | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | NPI75C330MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | Wirewound | Unshielded | 1 | - | Unshielded | compliant | - | Not Required | - | - | - | Not Required | - | - | 33 uH | 0.001(MHz) | - | Not Required(ohm) | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 3128 | NO | 1.2 A | 20 | 33 µH | 1200(mA) | 1.2 A | - | - | - | - | unshielded | - | 8.1 | 7.3 mm | 8.1(mm) | - | 5mm | - | 7.8mm | 7mm | 5.5(mm) | - | - | - | - | - | ||
![]() L1007C101MDWIT KEMET | In Stock | - | - | 79 Weeks | - | - | - | Surface Mount | 1007 (2518 Metric) | YES | WRAPAROUND | - | 1007 | - | RECTANGULAR PACKAGE | 2 | Ferrite | KEMET | 1007 | 2518 | - | - | - | 160mA | 3.7 Ω | - | 2000 | 9MHz | KEMET ELECTRONICS CORP | 796 kHz | - | KEMET | L1007C101MDWIT | L-DWI | Ferrite | - | 170 mA | 3.7 Ohms | + 105 C | KEMET | - | - 40 C | PCB Mount | - | - | 105 °C | -25 °C | - | 1007 | 1.8 mm | 2.5 mm | SMT | 1.8 mm | Active | - | - | Last Time Buy | - | - | - | 5.03 | Compliant | Yes | 9 MHz | DCR IS MEASURED AT 30% TOLERANCE | - | - | 0.002294 oz | -40°C ~ 105°C | MouseReel | - | L-DWI | 0.098" L x 0.071" W (2.50mm x 1.80mm) | ±20% | e3 | - | - | - | - | SMD/SMT | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) | 105 °C | -25 °C | Ceramic | Commercial | 8504.50.80.00 | Inductors, Chokes & Coils | 170 mA | TR | - | Unshielded | 1 | - | Wirewound Chip | compliant | - | - | SMD/SMT | - | - | - | - | - | 100 μH | 796 kHz | 3.7Ohm | - | - | 170 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | 1007 | NO | 0.17 A | - | 100 µH | - | - | 9 MHz | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 1.8 mm | 0.079" (2.00mm) | 2.5 mm | 1.8 mm | - | - | - | - | - | - | ||
![]() NS12555T6R0NN Taiyo Yuden | 46 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 26.4MHz | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed | - | Shielded | 1 | 12.8mm | Chip | - | 5.6A | - | - | - | - | - | - | - | 6μH | 100kHz | 16.8mOhm Max | - | - | 5.01A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | 4949 | - | - | 30% | - | - | 5.6A | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.230 5.85mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV25T-R47M-EFRD TDK Corporation | 1610 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 220MHz | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 1.34A | - | - | - | - | - | - | - | 470nH | 25.2MHz | 96mOhm Max | - | - | - | - | DUAL ENDED | 5 @ 25.2MHz | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P47NHT000 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 110mA | - | - | - | - | - | - | - | 47nH | 300MHz | 2.9Ohm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | - | - | - | - | - | 0.11A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P10NHT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 250mA | - | - | - | - | - | - | - | 10nH | 500MHz | 950mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | - | 0.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NIN-HCR15JTRF NIC Components | In Stock | - | - | 20 Weeks | - | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 1008 | - | 6000pc(s) | - | 0.62(ohm) | (L x W) 2.5 mm x 2 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NIN-HCR15JTRF | - | - | +105°C | - | - | - | - | -40°C | - | - | 580mA | -40C to 125C | 125 °C | -40 °C | - | CHIP, 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 2.79(mm) | Not Required(mm) | - | 50 | - | No | 5.44 | - | Yes | 850 MHz | Q | 5% | 5% | - | - | Tape and Reel | - | - | - | 5% | e3 | Yes | - | - | - | - | EAR99 | NIN-HCR15JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | Wirewound | - | 1 | - | Chip | compliant | - | Not Required | - | - | - | Not Required | - | - | 0.15(uH) | 25(MHz) | - | Not Required(ohm) | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1008 | NO | 0.58 A | - | 0.15 µH | 580(mA) | - | 800(MHz) | - | - | - | - | - | - | - | 2.92(mm) | - | - | - | 2.5mm | 2mm | 2.29(mm) | - | - | - | - | - | ||
![]() AISM-1008-3R3J-T Abracon LLC | 28 |
| - | - | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 | - | - | - | - | ABRACON | 1008 | 2520 | - | - | - | - | - | - | 2000 | 55MHz | - | 7.96 MHz | - | ABRACON | - | - | - | - | 135 mA | 1.3 Ohms | + 105 C | Abracon LLC | - | - 40 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | 25 | - | - | Details | - | - | - | - | - | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | - | - | - | - | Standard | - | Molded | - | - | - | - | - | - | - | Inductors, Chokes & Coils | 185 mA | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 μH | 7.96 MHz | 1.9Ohm Max | - | - | - | - | - | 30 @ 7.96MHz | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | 65 MHz | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | - | ||
![]() 6100-271K-RC Bourns Inc. | 40 |
| - | - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | Radial | - | - | - | Ferrite | Bourns | - | - | - | - | - | - | - | - | 160 | 3.2MHz | - | 100 kHz | - | Bourns | - | - | Ferrite | - | 1.18 A | 520 mOhms | + 105 C | Bourns Inc. | - | - 40 C | PCB Mount | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | 3.2 | - | - | Details | - | - | - | - | - | 0.128256 oz | -40°C ~ 125°C | Tray | - | 6100 | 0.433" Dia (11.00mm) | ±10% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | - | - | - | RF | - | Inductors, Chokes & Coils | 1.18 A | - | - | Unshielded | - | - | - | - | - | - | Radial | - | - | - | 6 mm | 0.8 mm | 270 μH | 100 kHz | 520mOhm Max | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | 3.2 MHz | - | RF Inductors | - | - | RF Inductors - Leaded | - | - | - | 11 mm | - | 0.413" (10.50mm) | 10.5 mm | - | - | - | - | - | - | - | ||
![]() LQW2BHN27NJ01L Murata Electronics | 15000 | - | - | - | - | - | - | - | 0805 (2015 metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 0805 | 2015 | - | - | - | - | 0.17 Ω | - | 2000 | - | MURATA MANUFACTURING CO LTD | - | - | - | LQW2BHN27NJ01L | - | - | - | 540 mA | 170 mOhms | + 85 C | - | - | - 25 C | PCB Mount | - | - | 85 °C | -25 °C | - | - | 0.85 mm | 2 mm | SMT | 1.5 mm | Obsolete | - | - | - | - | 40 | - | 5.79 | Details | - | 2300 MHz | Q MEASURED AT 250 MHZ | - | - | 0.000353 oz | - | MouseReel | - | LQW | - | 5 % | - | - | - | - | - | Standard | EAR99 | Wirewound | - | - | - | - | - | Non-Magnetic | 8504.50.80.00 | - | - | - | - | Unshielded | 1 | - | - | unknown | - | - | SMD/SMT | - | - | - | - | - | 27 nH | 100 MHz | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | 0.54 A | - | 0.027 µH | - | - | 2.3 GHz | - | RF Inductors | - | - | - | - | - | - | - | 1.7 mm | - | 2 mm | 1.5 mm | - | - | - | - | - | - | ||
![]() NIN-HCR56JTRF NIC Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 1008 | 1008 | 6000pc(s) | - | 1.33(ohm) | (L x W) 2.5 mm x 2 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NIN-HCR56JTRF | - | - | +105°C | - | - | - | - | -40°C | - | - | 400mA | -40C to 125C | 125 °C | -40 °C | - | CHIP, 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 2.79(mm) | Not Required(mm) | - | 45 | - | No | 5.44 | - | Yes | 415 MHz | Q | 5% | 5% | - | - | Tape and Reel | - | - | - | 5% | e3 | Yes | - | - | - | - | EAR99 | NIN-HCR56JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | Wirewound | - | 1 | - | Chip | compliant | - | Not Required | - | - | - | Not Required | - | - | 0.56(uH) | 25(MHz) | - | Not Required(ohm) | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1008 | NO | 0.4 A | - | 0.56 µH | 400(mA) | - | 415(MHz) | - | - | - | - | - | - | - | 2.92(mm) | - | - | - | 2.5mm | 2mm | 2.29(mm) | - | - | - | - | - |