- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW18ANR20J00D Murata Electronics | 100 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | 1.25GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 120mA | - | - | Not | 1608 | 0603 | - | - | - | - | 200nH | 100MHz | 2.4Ohm Max | 700mA | 120mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | - | 25 | - | - | - | 25 | - | - | - | 120mA | - | - | 800μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQM18PN3R3MFRL Murata Electronics | 20000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 3.997283mg | RECTANGULAR PACKAGE | 60MHz | Ferrite | DCR IS MEASURED AT 25% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 950μm | - | - | 700mA | - | - | Not | 1608 | 0603 | - | - | - | - | 3.3μH | 1MHz | 438mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02TN15NH02D Murata Electronics | In Stock |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | - | 140mA | - | - | - | 0402 | 1005 | - | - | - | - | 15nH | 500MHz | 3.2Ohm Max | - | 140mA | RF INDUCTOR | DUAL ENDED | 7 @ 500MHz | - | 7 | - | - | - | 7 | 0201 | - | - | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-150ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 1206 | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 2.8A | 16MHz | - | Not | - | - | - | - | - | - | 15μH | 1kHz | 42mOhm Max | 650mA | 2.8A | POWER INDUCTOR | DUAL ENDED | 19 @ 2.52MHz | - | 19 | - | - | 5.1A | 19 | 5050 | - | 20% | 2.8A | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LBM2016TR56J Taiyo Yuden | 16000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | - | 410mA | - | - | Not | 2016 | 0806 | - | - | - | - | 560nH | 25.2MHz | 290mOhm | - | 410mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | Halogen Free | - | 30 | - | - | 5% | 410mA | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 2100LL-470-V-RC Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 24mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 5.2A | - | - | Not | - | - | 8.38mm | 12.7mm | 8.382mm | 863.6 μm | 47μH | 1kHz | 24mOhm Max | - | 5.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 5.2A | - | 21.8mm | 21.8mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS5020T3R3NMGJ Taiyo Yuden | 353 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | 46MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.1mm | Chip | - | 2.4A | - | - | - | - | - | 3.3mm | - | - | - | 3.3μH | 100kHz | 57.6mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1919 | - | 30% | - | 2.4A | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() BRC2016T100K Taiyo Yuden | 191 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | BR, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Chip | - | 520mA | - | - | - | 2016 | 0806 | - | - | - | - | 10μH | 100kHz | 520mOhm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 450mA | - | - | - | 10% | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQW03AW8N2J00D Murata Electronics | 2600 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 8.5GHz | - | Q MEASURED AT 900 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW03 | 0.021Lx0.016W 0.53mmx0.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 290mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2nH | 100MHz | 260mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 40 @ 900MHz | - | 40 | - | - | - | - | - | 0.29A | - | - | - | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-150K-PFD TDK Corporation | 50 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | 26MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 370mA | - | - | - | - | - | - | - | - | - | 15μH | 2.52MHz | 728mOhm Max | - | - | - | - | 15 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELJ-NA2R7JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | 2 | - | - | - | RECTANGULAR PACKAGE | 70MHz | Non-Magnetic | Q MEASURED AT 7.96 MHZ | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Chip | - | 105mA | - | - | Not | 3225 | 1210 | 2mm | - | - | - | 2.7μH | 1MHz | 3.6Ohm Max | 360mA | 105mA | RF INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 13 | - | - | - | 13 | - | - | 5% | 105mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() IHSM3825ER220L Vishay Dale | 46 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHSM-3825 | 0.440Lx0.250W 11.18mmx6.35mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Chip | - | 1.05A | - | - | - | - | - | - | - | - | - | 22μH | 1kHz | 336mOhm Max | - | 1.05A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 960mA | - | - | - | - | - | - | - | 5.72mm | 0.225 5.72mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLF12545T-100M5R1-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | RLF | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12.4mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 13mm | Chip | - | 5.1A | - | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 14.88mOhm Max | - | 5.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 6A | - | 5049 | - | 20% | 5.1A | 5.1A | - | 4.5mm | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M150WTD25 TDK Corporation | 1770 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | 5.499807mg | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | 250mA | - | Shielded | - | - | - | - | 250mA | - | - | - | 2012 | 0805 | - | - | - | - | 15μH | 2MHz | 950mOhm | - | 250mA | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM453232-330JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 160mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 33μH | 2.52MHz | 4Ohm Max | - | 160mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | - | - | 160mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS3015T4R7MNGHV Taiyo Yuden | 10000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | 40.001177mg | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 3mm | - | - | 1.04A | - | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 144mOhm Max | - | 1.04A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.02A | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLF2012DR12JT000 TDK Corporation | 4500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 360MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | 120nH | 25MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | 0.3A | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-561K Bourns Inc. | 11600 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 850mA | - | - | Not | - | - | - | - | - | - | 560μH | 100kHz | 880mOhm Max | - | 850mA | - | - | 10 @ 796kHz | - | - | - | - | 1.3A | - | - | - | 10% | - | 850mA | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1206-2R5ML Bourns Inc. | 88000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 6.2A | - | - | Not | - | - | - | - | - | - | 2.5μH | 1kHz | 16mOhm Max | - | 6.2A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | - | 19 | - | - | 10A | 19 | 5050 | - | 20% | 6.2A | 6.2A | - | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDPH28D11FNP-2R2MC Sumida America Components Inc. | 1000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 33.991078mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2012 | CDPH | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 3mm | - | - | 1.72A | - | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 96mOhm Max | - | 1.72A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.31A | - | 1212 | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | - |