- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP5050CEER8R2M01 Vishay Dale | In Stock | - | Datasheet | 36 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-5050CE-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 24.8mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.9mm | Rectangular | 8.5A | - | Not | - | - | - | - | - | 8.2μH | 100kHz | 28mOhm Max | 16A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 8.5A | 5MHz | - | 3.5mm | 0.138 3.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3010-2R2M Bourns Inc. | 1637 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | - | 85MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 1.9A | - | Not | - | - | - | - | - | 2.2μH | 100kHz | 96mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 1.3A | - | - | - | 20% | 1.9A | 1.9A | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DFE201210U-R47M=P2 Murata Electronics | 3000 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201210U | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 3A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 470nH | 1MHz | 42mOhm Max | - | - | DUAL ENDED | - | - | - | - | 4.4A | - | - | 3A | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-561KL Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 850mA | - | - | - | - | - | - | - | 560μH | 100kHz | 880mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | 1.3A | 10 | 2851 | - | 10% | - | 850mA | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FP1007R3-R27-R Eaton - Electronics Division | 961000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 1.299996g | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8mm | Flatpack | 61A | - | - | - | - | - | - | - | 270nH | 100kHz | 0.29mOhm | 61A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 40A | - | 4131 | - | - | - | - | - | - | 7.2898mm | 0.295 7.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SLF10165T-6R8N4R33PF TDK Corporation | 300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.4mm | Rectangular | 4.3A | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 18.2mOhm Max | 4.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4.6A | - | 4040 | - | 30% | - | - | - | - | 7mm | 0.268 6.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS4012ET-4R7M-CA TDK Corporation | 1289 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 66.989923mg | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 118mOhm | - | 105°C | -40°C | Wirewound | - | 1.9A | - | Shielded | - | - | - | 1.9A | - | - | - | - | - | - | - | 4.7μH | 1MHz | 118mOhm Max | 1.2A | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 3.9878mm | 4mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP4040DZER5R6M01 Vishay Dale | 1654 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 2.000002g | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IHLP-4040DZ-01 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 17.6mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 8.5A | - | Not | - | - | - | - | - | 5.6μH | 100kHz | 19.3mOhm Max | 16A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 8.5A | 5MHz | - | 4mm | 0.157 4.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP5050EZER7R8M01 Vishay Dale | 123 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-5050EZ-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 17.2mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.9mm | - | 10A | - | Not | - | - | - | - | - | 7.8μH | 100kHz | 20.5mOhm Max | 18A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 10A | 5MHz | - | 5mm | 0.197 5.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() FP0705R3-R10-R Eaton - Electronics Division | 5 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 32A | - | Unshielded | - | 7mm | - | 32A | - | Not | - | - | - | - | - | 105nH | 100kHz | 0.46mOhm | 32A | - | - | - | - | - | - | 44A | - | - | - | - | 32A | - | 2MHz | - | 4.95mm | 0.195 4.95mm | 7mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() SRP4020-1R2M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | - | - | Wirewound | 8504.50.40.00 | - | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | 5A | SPR4020 | Not | - | - | - | - | - | 1.2μH | 100kHz | 22mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1616 | - | 20% | 5A | 5A | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2BHNR33K03L Murata Electronics | 31 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 500MHz | Non-Magnetic | Q MEASURED AT 25.2 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 180mA | - | Not | 2015 | 0805 | - | - | - | 330nH | 10MHz | 2.2Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 15 @ 25.2MHz | - | 15 | - | - | 15 | 0806 | - | - | 180mA | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLZ2012N101LTD25 TDK Corporation | 1354 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Rectangular | 140mA | - | - | - | - | - | - | - | 100μH | 2MHz | 3.5Ohm | - | - | DUAL ENDED | - | - | - | - | 30mA | - | - | 0.14A | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB1314-682KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 650kHz | Ferrite | Q MEASURED AT: 252 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 120mA | RLB1314 | Not | - | - | 7mm | 15mm | 0.8 mm | 6.8mH | 1kHz | 9.4Ohm Max | 120mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | - | 60 | - | - | - | 120mA | - | - | - | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM5022-680M-RC Bourns Inc. | 150 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 2.52MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 2.3A | - | Not | - | - | - | - | - | 68μH | 100kHz | 130mOhm | 2.3A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | - | 3.8A | - | - | - | 20% | 2.1A | 2.1A | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() BRL2012T6R8M Taiyo Yuden | 26666 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | BR, L Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 350mA | - | Not | 2012 | 0805 | - | - | - | 6.8μH | 7.96MHz | 975mOhm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 290mA | - | - | - | 20% | 350mA | - | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2302-V-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 19.1A | - | Not | - | - | 14.22mm | - | - | 12μH | 1kHz | 5mOhm Max | 19.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 19.1A | 19.1A | - | 32.512mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW04AN12NJ00D Murata Electronics | 7 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | 2 | - | 311.844754μg | RECTANGULAR PACKAGE | Ferrite | 6GHz | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 280mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 450μm | - | 310mA | - | Not | 0804 | 3015 | - | - | - | 12nH | 100MHz | 280mOhm Max | 310mA | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | - | - | 15 | 0301 | - | - | 310mA | - | - | - | 400μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MAKK2016HR68M Taiyo Yuden | 3000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | MCOIL™, MA, H Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 2.7A | - | - | 2016 | 0806 | - | - | - | 680nH | 2MHz | 50mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW04AN1N1C00D Murata Electronics | 40 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | - | - | 311.844754μg | RECTANGULAR PACKAGE | Ferrite | 20GHz | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 450μm | - | 990mA | - | Not | 0804 | 3015 | - | - | - | 1.1nH | 100MHz | 30mOhm Max | 990mA | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | - | - | 15 | 0301 | - | - | 990mA | - | - | - | 400μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - |