- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5248-RC Bourns Inc. | 2239 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 4.5MHz | Ferrite | -55°C~105°C | Bulk | 2002 | 5200 | 0.560Diax1.250L 14.22mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 54mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 5A | - | Not | - | - | 31.75mm | 68μH | 1kHz | 54mOhm Max | - | 5A | - | - | - | - | - | - | - | - | - | 20% | 5A | - | - | 14.22mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF403212MT-1R5N TDK Corporation | 1000 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.98A | - | - | - | - | - | 1.5μH | 1MHz | 50mOhm Max | - | 2.41A | - | - | - | - | - | 2.41A | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | RoHS Compliant | - | - | ||
![]() CE201210-27NJ Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | 27nH | 100MHz | 550mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | - | - | - | 23 | - | - | - | 300mA | - | - | - | 203.2μm | 0.041 1.03mm | No | - | ROHS3 Compliant | - | - | ||
![]() LQW2BASR18J00L Murata Electronics | 10000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | ONE SURFACE | - | - | 14.004664mg | RECTANGULAR PACKAGE | 920MHz | Air | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.73mm | Chip | 400mA | - | - | 2015 | 0806 | - | 180nH | 100MHz | 640mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | - | - | 50 | - | - | 5% | - | - | - | - | 1.42mm | 0.060 1.52mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS6010T1R5MMGF Taiyo Yuden | 601 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 2304 (6010 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 77MHz | Ferrite | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 1.9A | - | - | 6010 | 2304 | - | 1.5μH | 100kHz | 108mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | 1mm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7050TA-3R3M Bourns Inc. | 34900 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 26MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 8A | - | - | - | - | - | 3.3μH | 100kHz | 20.9mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | - | 12A | - | 2626 | 8A | 20% | - | 8A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R68J-EF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 850mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | 300mA | - | Not | 2520 | 1008 | - | 680nH | 25.2MHz | 850mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | 30 | - | - | 5% | 300mA | - | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-1R0JL Bourns Inc. | 39487 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 450mA | CM453232 | Not | 4532 | 1812 | - | 1μH | 7.96MHz | 500mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | 50 | - | - | - | 450mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-151K Bourns Inc. | 4200 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 1.55A | - | Not | - | - | - | 150μH | 1kHz | 260mOhm Max | - | 1.55A | - | - | 20 @ 796kHz | - | - | - | - | - | - | 10% | - | 1.55A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-2R7J-EF TDK Corporation | 3970 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 195mA | - | - | 2520 | 1008 | - | 2.7μH | 7.96MHz | 1.7Ohm Max | - | 195mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | 5% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-1R5M Bourns Inc. | 470 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 30MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 27A | - | - | - | - | - | 1.5μH | 100kHz | 3.3mOhm Max | - | 27A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 48A | 20 | 5350 | - | 20% | - | 27A | - | - | 4.8mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-R33KL Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 190MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 330mA | - | Not | 3225 | 1210 | - | 330nH | 25.2MHz | 350mOhm Max | 230mA | 330mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 30 | - | - | 30 | - | - | - | 330mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() 74435583300 Würth Elektronik | 49 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | 2212 | - | - | 6.8MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | - | WE-HCI | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 11.5A | - | Shielded | - | - | - | - | - | - | - | - | - | 33μH | - | 13.2mOhm | - | - | - | - | - | - | - | 15A | - | - | - | 20% | - | - | - | - | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-8R2ML Bourns Inc. | 52660 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 24MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 3A | - | Not | - | - | - | 8.2μH | 1kHz | 48mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 31 @ 7.96MHz | - | - | 5.4A | 31 | - | - | 20% | 3A | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-470KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 1.1A | - | Not | - | - | - | 47μH | 1kHz | 230mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL IN-LINE | 25 @ 2.52MHz | 25 | - | 1.5A | 25 | 4137 | - | 10% | 1.1A | - | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP2012S3R3MT0S1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 1997 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR | YES | - | - | - | 900mA | - | - | 2012 | 0805 | - | 3.3μH | 2MHz | 247mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.9A | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3015ET-6R8M TDK Corporation | 950 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | - | 920mA | - | Not | - | - | - | 6.8μH | 1MHz | 216mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-15M | - | 20% | - | 1.05A | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0805A-471K Bourns Inc. | 76000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3.6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | - | - | - | 550mA | - | - | - | - | - | 470μH | 1kHz | 1.7Ohm Max | - | - | - | - | - | - | - | 400mA | - | - | - | 10% | - | 550mA | - | - | - | 0.217 5.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLFV32T-471K-EF TDK Corporation | 3678 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | - | 30mA | - | Not | 3225 | 1210 | - | 470μH | 796kHz | 17.4Ohm Max | - | 30mA | POWER INDUCTOR | DUAL ENDED | - | 25 | - | - | - | - | - | 10% | 30mA | - | 4MHz | - | - | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 8230-08-RC Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 410MHz | Phenolic | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 200mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 780mA | - | Not | - | - | 66.5mm | 330nH | 25MHz | 200mOhm Max | - | 780mA | DC-DC CONVERTER | - | 30 @ 25MHz | 30 | - | - | 30 | - | - | 10% | 780mA | - | - | 3.05mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |