- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Case Size (Inches) | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Inductance | ELV | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM3020T-1R5M-LR TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Shielded | - | - | - | - | 3.4A | - | - | - | - | - | - | 1.5μH | - | 100kHz | 55mOhm Max | - | - | - | - | - | - | - | 4.4A | - | - | - | - | - | 20% | - | - | 3.4A | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW252016-4R7J Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 43MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 2.2mm | Chip | - | 175mA | Not | - | - | 2520 | 1008 | - | 4.7μH | - | 7.9MHz | 4Ohm Max | 175mA | RF INDUCTOR | DUAL ENDED | 18 @ 7.9MHz | - | 18 | - | - | 25 | - | - | - | - | 5% | - | 175mA | - | - | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12565T-2R0N6R2-H TDK Corporation | 44 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | - | Shielded | 1 | - | Rectangular | - | 6.2A | - | - | - | - | - | - | 2μH | - | 1kHz | 9.6mOhm Max | 10A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10A | - | - | 5050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S27NHT000 TDK Corporation | 389060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | Unshielded | 1 | - | - | - | 300mA | - | - | - | - | - | - | 27nH | - | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1623988-1 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 2 days ago) | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | 10 % | - | - | - | - | - | Standard | - | Wirewound | - | - | 100 °C | -55 °C | - | - | - | - | - | - | Shielded | - | - | - | - | 244 mA | Not | - | Axial | - | - | - | 39 uH | Compliant | 2.5 MHz | 2.6 Ω | 244 mA | - | - | - | Axial | - | - | - | 60 | - | - | - | - | - | - | 244 mA | - | 14.5 MHz | - | Power Inductors | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | No | - | - | - | - | ||
![]() 0402DC-7N1XGRW Coilcraft | In Stock | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0.063 Ω | - | 9.4GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-7N1XGRW | Ceramic | - | - | - | Coilcraft | - | PCB Mount | - | 125 °C | -40 °C | Strip | CHIP | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | - | - | Active | - | - | - | - | 5.16 | - | Yes | 9400 MHz | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | 1.65 A | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 7.1 nH | - | 0.25 MHz | 63mOhm Max | - | RF INDUCTOR | DUAL ENDED | 69 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | 0402 | NO | 1.65 A | - | 0.0071 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() LPS6235-105MRC Coilcraft | 500 | - | - | - | - | - | Surface Mount | 2424 (6060 metric) | YES | WRAPAROUND | - | 2424 | RECTANGULAR PACKAGE | 2 | Ferrite | Coilcraft | 2424 | 6060 | - | - | 140mA | 3.4 Ω | 350 | 2.2MHz | COILCRAFT INC | 100 kHz | Coilcraft | LPS6235-105MRC | Ferrite | 300 mA | 3.4 Ohms | + 85 C | Coilcraft | - 40 C | PCB Mount | - | 85 °C | -40 °C | Strip | 2424 | 3.5 mm | 6 mm | SMT | 6 mm | Active | - | - | Active | - | - | AEC-Q200 | - | 1.37 | Details | Yes | 2.2 MHz | - | - | 0.016932 oz | -40°C ~ 125°C | MouseReel | - | LPS6235 | 0.244 L x 0.244 W (6.20mm x 6.20mm) | 20 % | e3 | Yes | - | - | - | Standard | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8504.50.80.00 | Inductors, Chokes & Coils | 240 mA | TR, Embossed Plastic, 7 Inch | - | Shielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 1mH | - | 100 kHz | 3.4Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 2424 | YES | 0.3 A | ± 20% | 1000 µH | - | 240mA | 2.2 MHz | Drum | Power Inductors | 180 mA | - | Power Inductors - SMD | 6mm | 6mm | - | - | 3.5 mm | 0.138 (3.50mm) | 6 mm | 6 mm | 3.5mm | - | - | - | - | - | AEC-Q200 | ||
![]() 0402DC-9N7XGRW Coilcraft | 1000 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0.073 Ω | - | 7.75GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-9N7XGRW | Ceramic | - | - | - | Coilcraft | - | PCB Mount | - | 125 °C | -40 °C | Strip | CHIP | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | - | - | Active | - | - | - | - | 5.22 | - | Yes | 7750 MHz | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | - | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1.4 A | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 9.7 nH | - | 0.25 MHz | 73mOhm Max | - | RF INDUCTOR | DUAL ENDED | 75 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | 0402 | NO | 1.4 A | - | 0.0097 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 0402DC-6N9XGRW Coilcraft | 309 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0.063 Ω | - | 9.9GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-6N9XGRW | Ceramic | - | - | - | Coilcraft | - | PCB Mount | - | 125 °C | -40 °C | Strip | 0402 | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | - | - | Active | - | - | - | - | 5.16 | - | Yes | 9900 MHz | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | 1.65 A | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 6.9 nH | - | 0.25 MHz | 63mOhm Max | - | RF INDUCTOR | DUAL ENDED | 69 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | 0402 | NO | 1.65 A | - | 0.0069 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 0402DC-4N9XGRW Coilcraft | 491 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0.048 Ω | - | 12.3GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-4N9XGRW | Ceramic | - | - | - | Coilcraft | - | - | - | 125 °C | -40 °C | Strip | CHIP | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | - | - | Active | - | - | - | - | 5.16 | - | Yes | 12300 MHz | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | 1.85 A | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | - | - | - | - | 4.9 nH | - | 0.25 MHz | 48mOhm Max | - | RF INDUCTOR | DUAL ENDED | 67 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0402 | NO | 1.85 A | - | 0.0049 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() L08053R9CEWTR\500 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | - | 0603, 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCW1005Z0G15NTB Walsin Technology Corporation | 10 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | - | - | 0.17 Ω | 4000 | 3.28GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0G15NTB | Ceramic | - | 170 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | - | - | Active | - | 24 | - | - | 5.45 | Details | Yes | 3280 MHz | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 560 mA | TR, EMBOSSED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | - | SMD/SMT | - | - | - | 15 nH | - | - | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0402 | - | 0.56 A | - | 0.015 µH | - | - | 3.28 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | - | - | - | - | - | - | ||
![]() WLCW1005Z0J18NTB Walsin Technology Corporation | 15 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | - | - | 0.23 Ω | 4000 | 3.1GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J18NTB | Ceramic | - | 230 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | - | - | Active | - | 25 | - | - | 5.45 | Details | Yes | 3100 MHz | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 420 mA | TR, EMBOSSED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | - | SMD/SMT | - | - | - | 18 nH | - | - | 230mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0402 | - | 0.42 A | - | 0.018 µH | - | - | 3.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | - | - | - | - | - | - | ||
![]() CDRR127NP-680MC Sumida Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | 2.1 A | 77.8 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.134041 oz | - | MouseReel | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Power | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 68 uH | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | 7.5 mm | - | 12.5 mm | 12.5 mm | - | - | - | - | - | - | - | ||
![]() 0402DC-9N4XGRW Coilcraft | 1000 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0.073 Ω | - | 8.12GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-9N4XGRW | Ceramic | - | - | - | Coilcraft | - | PCB Mount | - | 125 °C | -40 °C | Strip | CHIP | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | - | - | Active | - | - | - | - | 5.22 | - | Yes | 8120 MHz | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | - | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1.4 A | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 9.4 nH | - | 0.25 MHz | 73mOhm Max | - | RF INDUCTOR | DUAL ENDED | 72 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | 0402 | NO | 1.4 A | - | 0.0094 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 0402DC-5N4XGRW Coilcraft | In Stock | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0.057 Ω | - | 11.6GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-5N4XGRW | Ceramic | - | - | - | Coilcraft | - | PCB Mount | - | 125 °C | -40 °C | Strip | CHIP | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | - | - | Active | - | - | - | - | 5.16 | - | Yes | 11600 MHz | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | 1.8 A | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 5.4 nH | - | 0.25 MHz | 57mOhm Max | - | RF INDUCTOR | DUAL ENDED | 68 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | 0402 | NO | 1.8 A | - | 0.0054 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 0402DC-9N6XGRW Coilcraft | 1000 | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0.073 Ω | - | 7.88GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-9N6XGRW | Ceramic | - | - | - | Coilcraft | - | PCB Mount | - | 125 °C | -40 °C | Strip | CHIP | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | - | - | Active | - | - | - | - | 5.22 | - | Yes | 7880 MHz | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | - | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1.4 A | TR, PUNCHED PAPER, 7 INCH | - | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 9.6 nH | - | 0.25 MHz | 73mOhm Max | - | RF INDUCTOR | DUAL ENDED | 74 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | 0402 | NO | 1.4 A | - | 0.0096 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Ceramic | - | - | - | 0402 | 0402 | - | 1.3(ohm) | - | - | TDK CORP | - | TDK Corporation of America | MLK1005S56NJT | - | - | - | - | - | - | - | -55C to 125C | - | - | - | 1005 | - | - | - | - | Obsolete | 0.6(mm) | Not Required(mm) | - | 6 | - | - | No | 7.69 | - | Yes | - | - | 5% | - | - | Tape and Reel | - | - | - | - | - | Yes | - | - | - | - | EAR99 | RF Chip | - | - | - | - | - | 8504.50.80.00 | - | - | - | Multi-Layer | Unshielded | - | - | - | compliant | - | Not Required | - | - | - | - | Not Required | 0.056(uH) | - | 100(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200(mA) | - | 1500(MHz) | - | - | - | - | - | - | - | 1.1(mm) | - | - | - | - | - | - | 0.6(mm) | - | - | - | - | - | ||
![]() 0402DC-5N3XGRW Coilcraft | 705 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | 11.9GHz | - | 250 MHz | - | - | Ceramic | - | - | - | Coilcraft | - | PCB Mount | - | - | - | Strip | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | 1.8 A | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 5.3 nH | - | - | 57mOhm Max | - | - | - | 67 @ 900MHz | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() WLCW2012Z0JR27PB Walsin Technology Corporation | In Stock | - | - | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | - | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0805 | 2012 | - | - | - | 1.15 Ω | - | 650MHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin Technology Corporation | WLCW2012Z0JR27PB | Ceramic | - | 1.15 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | 125 °C | -40 °C | - | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | - | - | Active | - | 48 | - | - | 5.45 | - | Yes | 650 MHz | Q FACTOR IS MEASURED AT: 250MHZ | - | - | -40°C ~ 125°C | - | - | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 300 mA | TR, Embossed, 7 Inch | - | Shielded | 1 | - | Rectangular | compliant | - | - | - | SMD/SMT | - | - | - | 270 nH | - | 250 MHz | 1.15Ohm Max | - | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | - | 48 | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | 0805 | NO | 0.3 A | - | 0.27 µH | - | - | - | Wirewound | RF Inductors | - | - | - | - | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | - | - | - | - | - | - |