- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP2020BZER100M01 Vishay Dale | 5255 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 20MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-2020BZ-01 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 184mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 5.43mm | - | 2.3A | - | - | Not | - | - | 10μH | 100kHz | 199mOhm Max | - | 2.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 4A | - | - | 20% | - | 2.3A | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-330M1R6-H TDK Corporation | 6700 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1997 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | 1.7A | - | - | - | - | - | 33μH | 1kHz | 97.8mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | 1.6A | - | 0404 | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() VLCF4020T-2R2N1R7 TDK Corporation | 500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 54mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 4.1mm | - | 1.72A | - | - | Not | - | - | 2.2μH | 100kHz | 59mOhm Max | - | 1.72A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 30% | 1.72A | 1.72A | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLS5045EX-3R3N TDK Corporation | 28500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.2A | - | - | - | - | - | 3.3μH | 100kHz | 35.1mOhm Max | - | - | - | - | - | - | 5.2A | - | - | 30% | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-820JL Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.40.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 120mA | - | CM453232 | Not | 4532 | 1812 | 82μH | 2.52MHz | 7Ohm Max | - | 120mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | - | - | 120mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH44PN4R7MP0L Murata Electronics | 392 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 99.988768mg | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH44 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 80mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 4.2mm | - | 1.7A | - | - | Not | 4040 | 1515 | 4.7μH | 1MHz | 96mOhm Max | - | 1.7A | RF INDUCTOR | DUAL ENDED | - | - | - | - | 1616 | 20% | 1.7A | - | 80mOhm | 900μm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020TA-2R2M Bourns Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | 2 | 2-SMD | - | 149.997327mg | - | - | 45MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 4A | - | Shielded | - | 4.06mm | - | 4A | - | SRP4020TA | Not | - | - | 2.2μH | 100kHz | 61mOhm Max | - | 4A | - | - | 10 @ 100kHz | - | 6A | 10 | - | 20% | 4A | 4A | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.064mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040-3R3Y Bourns Inc. | 18000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 5.6A | - | - | Not | - | - | 3.3μH | 100kHz | 21mOhm Max | - | 5.6A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 5.5A | - | - | 30% | 5.6A | 5.6A | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW15AN82NG00D Murata Electronics | 500000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | 2 | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 2.3GHz | Non-Magnetic | Q MEASURED AT 150 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 130mA | - | - | Not | 1005 | 0402 | 82nH | 100MHz | 2.24Ohm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | 20 | - | 20 | - | 2% | 130mA | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQM21NN4R7K10L Murata Electronics | 98500 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 47MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 1Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.45mm | - | 30mA | - | - | Not | 2012 | 0805 | 4.7μH | 10MHz | 1Ohm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | 45 | - | 10% | 30mA | - | - | 850μm | 0.041 1.05mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN20NG00D Murata Electronics | 500000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 370mA | - | - | Not | 1005 | 0402 | 20nH | 100MHz | 270mOhm Max | 850mA | 370mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 25 | - | 2% | 370mA | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-4R7Y Bourns Inc. | 1600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 15.5MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 8.2A | 30MHz | - | Not | - | - | 4.7μH | 100kHz | 15.5mOhm Max | - | 8.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | 22 | 8.8A | 22 | 4949 | 30% | 8.2A | 8.2A | - | 7.5mm | 0.315 8.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW15AN9N5G00D Murata Electronics | 100000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 540mA | - | - | Not | 1005 | 0402 | 9.5nH | 100MHz | 140mOhm Max | - | 540mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 25 | - | 2% | 540mA | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-331J-PF TDK Corporation | 10000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 34Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 40mA | - | - | Not | 3225 | 1210 | 330μH | 796kHz | 34Ohm Max | - | 40mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | 5% | 40mA | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040-330M Bourns Inc. | 718 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 1.7A | - | - | Not | - | - | 33μH | 100kHz | 145mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 1.9A | - | - | 20% | 1.7A | 1.7A | - | 4mm | 0.157 4.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF7045NIT-220M-D TDK Corporation | 2060 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.7A | - | YES | 1 | - | - | 2.2A | - | - | - | - | - | 22μH | 100kHz | 82.8mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 20% | - | 2.2A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1265A-100M Bourns Inc. | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 10MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | - | 10A | - | - | - | - | - | 10μH | 100kHz | 16.5mOhm Max | - | 10A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | 15.5A | 20 | 5349 | 20% | - | 10A | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-27NJ Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 2.6GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | - | Not | 2012 | 0805 | 27nH | 250MHz | 120mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | - | 60 | - | 5% | 600mA | - | - | 1.3mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31CN1R0M03L Murata Electronics | 10000 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 280mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1.8mm | - | 510mA | 100MHz | - | Not | 3216 | 1206 | 1μH | 1MHz | 364mOhm Max | 850mA | 510mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 20% | 510mA | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045-3R3Y Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 3.2A | - | - | Not | - | - | 3.3μH | 100kHz | 30.2mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 5A | - | - | 30% | 3.2A | 3.2A | - | 4.5mm | 0.177 4.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |