- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402DC-9N6XGRW Coilcraft | 1000 | - | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0.073 Ω | 7.88GHz | COILCRAFT INC | 250 MHz | Coilcraft Inc | 0402DC-9N6XGRW | Ceramic | Coilcraft | PCB Mount | 125 °C | -40 °C | Strip | CHIP | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | Active | 5.22 | Yes | 7880 MHz | - | -40°C ~ 125°C | - | - | 0402DC | 0.044 L x 0.026 W (1.11mm x 0.66mm) | ±2% | e3 | - | - | - | - | - | - | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1.4 A | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | - | 9.6 nH | 0.25 MHz | 73mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 74 @ 900MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | RF Inductors - Leaded | 0402 | NO | 1.4 A | - | 0.0096 µH | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | AEC-Q200 | ||
![]() SDR1006-820KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 6MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 250MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | - | 1A | Not | - | - | - | - | - | - | 82μH | 1kHz | 250mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | 1.9A | 15 | - | - | - | - | 10% | - | 1A | 1A | - | - | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-181KL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 8.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | - | 185mA | Not | - | - | - | - | - | - | 180μH | 1kHz | 5Ohm Max | - | 185mA | POWER INDUCTOR | DUAL ENDED | 45 @ 796kHz | - | 45 | - | - | 210mA | 45 | - | 1211 | - | - | 10% | - | 185mA | 185mA | - | - | - | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0604A-101K Bourns Inc. | 3260 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 800mA | - | - | - | - | - | - | - | 100μH | 1kHz | 700mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 620mA | - | - | - | - | 0.8A | 10% | - | - | 800mA | - | - | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1806-102KL Bourns Inc. | 6000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.8Ohm | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | - | 500mA | Not | - | - | - | - | - | - | 1mH | 100kHz | 1.8Ohm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 10 @ 252kHz | - | 10 | - | - | 1A | 10 | - | - | - | - | 10% | - | 500mA | 500mA | - | - | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH5D28RNP-470NC Sumida America Components Inc. | 2000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 400.011771mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH5D28R | 0.236Lx0.232W 6.00mmx5.90mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | - | - | 600mA | - | - | - | - | - | - | - | 47μH | 100kHz | 229.5mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2424 | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2107-H-RC Bourns Inc. | 25555 |
| Datasheet | 14 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 29mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 5A | Not | - | - | - | - | 19.05mm | 863.6 μm | 33μH | 1kHz | 29mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | - | - | - | 15% | - | 5A | 5A | - | - | 21.8mm | 11.43mm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005SR30JT000 TDK Corporation | 9257 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 900MHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 70mA | - | - | - | 1005 | 0402 | - | - | 300nH | 100MHz | 7.5Ohm Max | - | - | - | - | 6 @ 100MHz | - | 6 | - | - | - | - | - | - | - | 0.07A | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-RE4N7JFA Panasonic Electronic Components | 6000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | 4.8GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Multilayer | 170mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | - | 450mA | Not | - | - | 1608 | 0603 | - | - | 4.7nH | 100MHz | 170mOhm Max | 500mA | 450mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | 9 | - | - | - | - | 5% | - | 450mA | - | - | - | - | 787.4μm | 0.031 0.80mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SDR1307-5R6ML Bourns Inc. | 795 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 28MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | - | 6.5A | - | - | - | - | - | - | - | 5.6μH | 100kHz | 15mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | - | - | 11A | 24 | - | 2851 | - | - | 20% | - | - | 6.5A | - | - | 13mm | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LB2016T1R0M Taiyo Yuden | 2484 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | - | 455mA | Not | - | - | 2016 | 0806 | - | - | 1μH | 7.96MHz | 90mOhm | - | 490mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | - | - | - | - | 20% | - | 490mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-FAR47KF2 Panasonic Electronic Components | 44600 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | - | - | - | - | Ferrite | - | - | 160MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 290mA | - | - | - | 3225 | 1210 | 2mm | - | 470nH | 25.2MHz | 440mOhm Max | 260mA | 290mA | - | - | 25 @ 25.2MHz | - | - | - | - | - | 25 | - | - | - | - | 10% | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() SRP1238A-1R2M Bourns Inc. | 198 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 35MHz | - | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | - | 21A | - | - | - | - | - | - | - | 1.2μH | 100kHz | 4mOhm Max | - | 21A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 37A | 20 | - | 5350 | - | - | 20% | - | - | 21A | 4mOhm | - | - | 3.5mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ASPI-8040S-1R0N-T Abracon LLC | 200000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 89MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Chip | - | 6.3A | - | - | - | - | - | - | - | 1μH | 100kHz | 8mOhm | - | 6.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 9.85A | - | - | 3232 | - | - | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | RoHS Compliant | - | - | ||
![]() LBM2016T5R6J Taiyo Yuden | 445 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 36MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | - | 255mA | Not | - | - | 2016 | 0806 | - | - | 5.6μH | 7.96MHz | 880mOhm | - | 255mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | Halogen Free | - | 25 | - | - | - | - | 5% | - | 255mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0302-1R5ML Bourns Inc. | 36000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 95MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | - | 1.9A | Not | - | - | - | - | - | - | 1.5μH | 1kHz | 70mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | 23 | - | - | 2.3A | 23 | - | - | - | - | 20% | - | 1.9A | 1.9A | - | - | - | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP15MN2N0B02D Murata Electronics | In Stock |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | - | 220mA | Not | - | - | 1005 | 0402 | - | - | 2nH | 500MHz | 300mOhm Max | 130mA | 220mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | 13 | - | - | - | - | - | - | 220mA | - | - | - | - | 350μm | 0.018 0.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NR5040T330M Taiyo Yuden | 67080 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2013 | NR | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.1mm | Chip | - | 1.2A | - | - | - | - | - | - | - | 33μH | 100kHz | 234mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.3A | - | - | 1919 | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() ASPI-104S-121M-T Abracon LLC | 15 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10.4mm | - | - | 1.08A | - | - | - | - | - | - | - | 120μH | 100kHz | 350mOhm Max | - | 1.08A | - | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | 3.8mm | 0.157 4.00mm | No | - | RoHS Compliant | - | - | ||
![]() VLCF5020T-2R7N2R2-3 TDK Corporation | 391 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | - | 2.28A | Not | - | - | - | - | - | - | 2.7μH | 100kHz | 54mOhm Max | - | 2.28A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 2020 | - | - | 30% | - | 2.28A | 2.98A | - | - | - | 2mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |