- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBC2016T470K Taiyo Yuden | 25 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 11MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 110mA | - | 2016 | 0806 | - | - | - | 47μH | 2.52MHz | 4.3Ohm | - | 110mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1007 | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TFM201610GHM-R47MTAA TDK Corporation | 20 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TFM-GHM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thin Film | - | - | Thin Film | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.9A | - | 2016 | 0806 | - | - | - | 470nH | 1MHz | 41mOhm Max | - | - | - | - | - | - | - | - | 4.7A | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQH31MN101K03L Murata Electronics | 436 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | 29.001562mg | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12Ohm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 45mA | Not | 3216 | 1206 | - | - | - | 100μH | 1MHz | 15.6Ohm Max | 85mA | 45mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | - | - | 40 | - | - | 10% | 45mA | - | - | - | 1.8mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-151K Bourns Inc. | 966 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 620mA | Not | - | - | - | - | - | 150μH | 100kHz | 580mOhm Max | - | 620mA | POWER INDUCTOR | DUAL ENDED | 17 @ 796kHz | - | - | - | 580mA | 17 | - | - | 10% | 620mA | 620mA | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV25T-150K-PF TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | 25.004279mg | RECTANGULAR PACKAGE | - | 21MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.2Ohm | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Chip | 175mA | Not | 2520 | 1008 | - | - | - | 15μH | 2.52MHz | 2.86Ohm Max | - | 175mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | 10% | 175mA | - | - | - | 1.8034mm | 0.075 1.90mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6000-101K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 3.7MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.4A | Not | - | - | 5mm | 10mm | 700 μm | 100μH | 796kHz | 280mOhm Max | - | 1.4A | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | 10% | 1.4A | - | - | 9mm | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TN13NJ02D Murata Electronics | 206 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 250mA | Not | - | - | - | - | - | 13nH | 500MHz | 800mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | - | 12 | - | - | - | - | 0.25A | - | 250mA | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-2R4Y Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 63.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 7.8A | Not | - | - | - | - | - | 2.4μH | 1kHz | 11.5mOhm Max | - | 7.8A | - | - | 18 @ 7.96MHz | - | - | - | 8A | - | - | - | 30% | - | 7.8A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW15CNR39J10D Murata Electronics | 440 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 450MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 370mA | - | - | - | - | - | - | 390nH | 100MHz | 620mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0.37A | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-680M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 1.2A | - | - | - | - | - | - | 68μH | 100kHz | 445mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 2A | - | 2626 | - | 20% | - | 1.2A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-100K-EFR TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 600mA | - | 3225 | 1210 | - | - | - | 10μH | 2.52MHz | 504mOhm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | - | - | - | 10% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18ANR22G80D Murata Electronics | In Stock |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 1.33GHz | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.08Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 280mA | - | - | - | - | - | - | 220nH | 100MHz | 2.08Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | - | 25 | - | - | - | - | 0.28A | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-6R1Y Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 29.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 6.6A | Not | - | - | - | - | - | 6.1μH | 100kHz | 17mOhm Max | - | 6.6A | POWER INDUCTOR | DUAL ENDED | 21 @ 7.96MHz | - | - | - | 6.8A | 21 | 4949 | - | - | 6.6A | - | - | - | 5.9944mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4012T-2R2M-LR TDK Corporation | 19499 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.1A | - | - | - | - | - | - | 2.2μH | 100kHz | 85.4mOhm Max | - | - | - | - | - | - | - | - | 4.8A | - | - | - | 20% | - | 3.1A | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0603-1R5ML Bourns Inc. | 845 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 95MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 2.2A | Not | - | - | - | - | - | 1.5μH | 1kHz | 32mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 3.5A | 20 | - | - | 20% | 2.2A | 2.2A | - | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-330K-EFD TDK Corporation | 1837 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2010 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 240mA | - | - | - | - | - | - | 33μH | 2.52MHz | 1.43Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | - | 1310 | 0.24A | 10% | - | - | - | - | - | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP03HQ5N1H02D Murata Electronics | 300000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 5.1nH | - | 250mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0603-471KL Bourns Inc. | 145 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 150mA | Not | - | - | - | - | - | 470μH | 1kHz | 4.55Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | 29 @ 796kHz | - | - | - | 260mA | 29 | - | - | 10% | 150mA | 150mA | - | 5.8mm | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2016-6R0Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 250mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 2.8mm | - | 900mA | - | - | - | - | - | - | 6μH | 100kHz | 250mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | 9 | - | 630mA | 9 | 1111 | - | 30% | - | 900mA | - | - | 1.65mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP2525CZER1R0M5A Vishay Dale | 1542 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | COMPOSITE | 53.2MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | IHLP-2525CZ-5A | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | RECTANGULAR PACKAGE | 12A | Not | - | - | - | - | - | 1μH | 100kHz | 8.45mOhm Max | - | 13A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 12A | 8.45mOhm | - | 3mm | 0.118 3.00mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |