- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG1005S0N6BT000 TDK Corporation | 300000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2010 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 1A | - | - | 1005 | 0402 | - | - | 0.6nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM2110-101K-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 5.4A | - | Not | - | - | 22.9mm | - | 100μH | 1kHz | 32mOhm Max | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 5.4A | 5.4A | - | - | 15.75mm | 0.620 15.75mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQM21NNR10K10D Murata Electronics | 8000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 340MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 260mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 1.45mm | - | 250mA | - | Not | 2012 | 0805 | - | - | 100nH | 25MHz | 260mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | 20 | - | 10% | 250mA | - | - | - | 850μm | 0.057 1.45mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV32T-181J-PF TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 17Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 60mA | - | Not | 3225 | 1210 | - | - | 180μH | 796kHz | 17Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | 5% | 60mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQM2MPN4R7NG0L Murata Electronics | 48000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -55°C~125°C | Cut Tape (CT) | - | LQM2 | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | Shielded | 1 | 1.6mm | - | 1.1A | - | Not | 2016 | 0806 | - | - | 4.7μH | 1MHz | 175mOhm Max | 1.1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | 1.1A | - | - | - | 900μm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLCV32T-100K-PF TDK Corporation | 97550 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | - | - | - | - | 30MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | - | 450mA | - | Unshielded | - | 2.7mm | - | 450mA | - | Not | 3225 | 1210 | - | - | 10μH | 2.52MHz | 468mOhm Max | 450mA | - | - | 15 @ 2.52MHz | - | - | - | - | 15 | - | 20% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLK1005S1N5ST000 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 9.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 600μm | - | 500mA | - | - | 1005 | 0402 | - | - | 1.5nH | 100MHz | 150mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | - | 6 | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LQG15HN33NH02D Murata Electronics | 8009 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | - | 1.5GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 300mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 33nH | - | 670mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LQM21PN2R2NGCD Murata Electronics | 30000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | - | - | - | - | 40MHz | Ferrite | - | -55°C~125°C | Cut Tape (CT) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | Shielded | 1 | 1.4mm | - | 800mA | - | Not | 2012 | 0805 | - | - | 2.2μH | 1MHz | 288mOhm Max | 800mA | - | - | - | - | - | - | - | - | - | 30% | 800mA | - | - | - | 900μm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLF7045T-3R3M2R5-PF TDK Corporation | 17000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 7.2mm | Chip | 2.3A | - | Not | - | - | - | - | 3.3μH | 100kHz | 24mOhm Max | 2.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 2.3A | 2.3A | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDR0604-470KL Bourns Inc. | 5522 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | 370mOhm | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 370MOhm | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 1A | - | Not | - | - | - | - | 47μH | 1kHz | 370mOhm Max | 720mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | - | 22 | - | 10% | 720mA | 720mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQW18AN15NJ00D Murata Electronics | 80000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 600mA | - | Not | 1608 | 0603 | - | - | 15nH | 100MHz | 130mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | - | 40 | - | - | 600mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG15HS2N2S02D Murata Electronics | 50000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 900mA | - | Not | 1005 | 0402 | - | - | 2.2nH | 100MHz | 120mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | 300mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQP03HQ4N7H02D Murata Electronics | 4152 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 4.7nH | - | 250mOhm Max | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | 3% | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LQW18ANR27G00D Murata Electronics | 7000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 960MHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, PAPER, 7 INCH | NO | 1 | 1mm | - | 110mA | - | Not | 1608 | 0603 | - | - | 270nH | 100MHz | 3.4Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | - | 30 | - | - | 30 | - | 2% | 110mA | - | 3.4Ohm | - | 800μm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLF6028T-220MR77-PF TDK Corporation | 2883 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 104mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 1.3A | - | Not | 6028 | - | - | - | 22μH | 100kHz | 124.8mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 770mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDRH104RNP-150NC Sumida America Components Inc. | 5 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2003 | CDRH104R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 3.1A | - | Not | - | - | - | - | 15μH | 100kHz | 50mOhm Max | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 3.6A | - | 4039 | - | 3.1A | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG18HN1N5S00D Murata Electronics | 52100 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 500mA | - | Not | 1608 | 0603 | - | - | 1.5nH | 100MHz | 100mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | 12 | - | - | 500mA | - | - | - | 800μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RLB0914-221KL Bourns Inc. | 677 | - | Datasheet | 18 Weeks | - | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | Steel | - | CYLINDRICAL PACKAGE | - | 2.4MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 600mOhm | Matte Tin (Sn) | - | - | 8504.50.80.00 | 800mA | - | NO | 1 | - | Shrink Tube | 700mA | RLB0914 | Not | - | - | 5mm | 650 μm | 220μH | 796kHz | 600mOhm Max | 700mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 1.5A | 20 | - | 10% | 700mA | 700mA | - | 9.2mm | 12mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NLV25T-220J-PF TDK Corporation | 20000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 2 | - | - | 25.004279mg | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5.5Ohm | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 125mA | - | Not | 2520 | 1008 | - | - | 22μH | 2.52MHz | 5.5Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | - | - | 25 | - | 5% | 125mA | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free |