- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Max Current Rating | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Number of Lines | Self Resonant Frequency | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISC1812SY680K Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | - | Ferrite | 1812 | 4532 | - | 2000 | - | - | - | - | - | 164 mA | 2.6 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 0.000952 oz | - | - | - | ISC | - | 10 % | - | - | - | - | - | Standard | - | Molded | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 68 uH | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 MHz | RF Inductors | - | - | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() MIL1812/23F API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | MIL1812/23F FALSE | - | - | N | - | - | - | - | - | - | MIL1812/R | - | - | - | - | - | - | - | Standard | - | - | - | - | - | RF | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJ-RE15NJFA Panasonic Electronic Components | 243000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 3.997283mg | - | - | - | - | - | - | - | 2.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 410mOhm | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | - | 350mA | - | Not | - | - | 1608 | 0603 | - | - | 15nH | - | 100MHz | 410mOhm Max | 400mA | 350mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | 10 | - | - | - | 5% | - | 350mA | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SRP7030-R33M Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.9MOhm | Copper/Tin (Cu/Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | - | 20A | - | Not | - | - | - | - | - | - | 330nH | - | 100kHz | 3.9mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 30A | - | - | - | - | 20% | - | 20A | 18A | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-R82J-EF TDK Corporation | 340 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 140MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 450mA | - | - | - | - | 3225 | 1210 | - | - | 820nH | - | 25.2MHz | 650mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | 30 | - | - | - | 5% | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CS160808-56NK Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 0603 | 1608 | 0.2 Ω | 4000 | - | BOURNS INC | CS160808-56NK | CS160808 | - | - | 600 mOhms | - | - | PCB Mount | 125 °C | -55 °C | 1608 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | - | Active | 5.44 | - | Yes | 255 MHz | 0.000141 oz | - | MouseReel | - | CS160808 | - | 10 % | e3 | Yes | - | - | - | Standard | EAR99 | - | - | Matte Tin (Sn) | - | RF | 8504.50.80.00 | - | TR | - | 1 | - | Chip | compliant | - | - | - | SMD/SMT | - | - | - | - | - | 56 nH | - | 50 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | 1608 | YES | 0.2 A | - | 0.056 µH | - | - | - | - | RF Inductors | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() SRR4818A-120M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 37MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 1.6A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 12μH | - | - | 170mOhm Max | - | - | - | - | - | - | - | - | - | 950mA | - | - | - | - | 20% | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1245A-6R0M Bourns Inc. | 210 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | - | 11.5A | - | Not | - | - | - | - | - | - | 6μH | - | 100kHz | 16.5mOhm Max | - | 11.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 21.5A | 20 | 5350 | - | - | 20% | - | 11.5A | 11.5A | - | - | - | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HK2125R12J-T Taiyo Yuden | 3000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 500MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | - | - | 300mA | - | - | - | - | 2125 | 0805 | - | - | 120nH | - | 50MHz | 950mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 13 @ 50MHz | - | 13 | - | Halogen Free | - | 13 | - | - | - | 5% | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020-R36M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | - | 9A | - | Not | - | - | - | - | - | - | 360nH | - | 100kHz | 12mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 11A | - | 1616 | - | - | 20% | - | 9A | 9A | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-561KL Bourns Inc. | 42845 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.5Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | - | 300mA | - | Not | - | - | - | - | - | - | 560μH | - | 1kHz | 2.5Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | - | - | 460mA | 30 | - | - | - | 10% | - | 300mA | 300mA | - | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3012TA-3R3M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | - | 100mOhm | - | - | - | - | 15 @ 1MHz | - | - | - | - | 1.2A | - | - | - | - | 20% | - | - | 1.55A | - | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR5018-680Y Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | - | 400mA | - | Not | - | - | 5858 | 2323 | - | - | 68μH | - | 100kHz | 850mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 9.9 @ 2.52MHz | - | - | - | - | 500mA | 9.9 | - | - | - | - | - | 400mA | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6025A-150Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 22MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | - | 1.8A | - | Not | - | - | - | - | - | - | 15μH | - | 100kHz | 86mOhm Max | - | 1.8A | - | - | 12 @ 2.52MHz | - | - | - | - | 920mA | - | - | - | - | 30% | - | - | 1.8A | - | - | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DFSG-25-0002 Schurter Inc. | 33 |
| Datasheet | 20 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | - | WIRE | - | - | 30.000004g | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DFSG | 0.886Lx0.886W 22.50mmx22.50mm | - | e3 | - | Active | Vendor Undefined | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 22.5mm | - | - | 3A | - | Not | - | 440V | - | - | 15mm | 800 μm | - | 3A | - | 100mOhm | - | 3A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 3A | - | 1 | 25MHz | - | - | 19mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP1212BZERR36M11 Vishay Dale | 2945 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | - | 170MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | IHLP-1212BZ-11 | 0.144Lx0.118W 3.65mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.2mm | Rectangular | - | 6.3A | - | Not | - | - | 3630 | 1212 | - | - | 360nH | - | 100kHz | 13.8mOhm Max | - | 6.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 6.5A | - | - | - | - | 20% | - | - | 6.3A | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RLB9012-472KL Bourns Inc. | 950 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 500kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 240mA | - | Not | - | - | - | - | 5mm | - | 4.7mH | - | 1kHz | 13.6Ohm Max | - | 240mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | - | 15 | - | - | - | 10% | - | 240mA | 240mA | - | - | - | - | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM0603-39NJ-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 2.2GHz | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | - | 600mA | - | Not | - | - | 1608 | 0603 | - | - | 39nH | - | 250MHz | 250mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 43 | - | - | - | 43 | - | - | - | 5% | - | 600mA | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7032-680M Bourns Inc. | 5850 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 380MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | - | 600mA | 16MHz | Not | - | - | - | - | - | - | 68μH | - | 100kHz | 380mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | - | 700mA | 22 | - | - | - | 20% | - | 600mA | 600mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028A-470Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 13MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Shielded | - | 5.4mm | - | - | 700mA | - | Not | - | - | - | - | - | - | 47μH | - | 100kHz | 360mOhm Max | - | 700mA | - | - | 13 @ 2.52MHz | - | - | - | - | 620mA | - | - | - | - | 30% | - | - | 700mA | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |