- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM2110-561K-RC Bourns Inc. | 51 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | - | 2.5A | - | - | Not | - | - | - | - | - | 560μH | 1kHz | 146mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 2.5A | - | - | - | - | 14.48mm | 0.570 14.48mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU2016-220Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | - | 430mA | - | - | Not | - | - | - | - | - | 22μH | 100kHz | 990mOhm Max | - | 430mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 370mA | 12 | 1111 | - | - | 430mA | - | - | - | - | 1.65mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-102-RC Bourns Inc. | 420 |
| Datasheet | 16 Weeks | - | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.3Ohm | - | - | - | - | 8504.50.80.00 | 240mA | - | NO | 1 | - | Bobbin Core | - | 200mA | - | - | Not | - | - | - | - | 635 μm | 1mH | 1kHz | 2.5Ohm Max | - | 200mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 360mA | - | - | - | 10% | 200mA | - | - | - | 6.985mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-6045S-100M-T Abracon LLC | 645000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.45A | - | Shielded | - | - | - | - | 2.45A | - | - | - | - | - | - | - | - | 10μH | 100kHz | 48mOhm | - | 2.45A | - | - | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | - | - | RoHS Compliant | - | - | ||
![]() SPM5030T-R75M TDK Corporation | 2168 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SPM5030 | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | 5.3mm | - | - | 11.3A | - | - | - | 5030 | - | - | - | - | 750nH | 100kHz | 9.35mOhm Max | - | 9.7A | - | - | - | - | - | - | 9.7A | - | 2020 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DR127-150-R Eaton - Electronics Division | 350 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 6.350293g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 24.7mOhm | - | 125°C | -40°C | Wirewound | - | 5.03A | - | Shielded | - | 12.5mm | - | - | 5.03A | - | - | Not | - | - | - | - | - | 15μH | 100kHz | 24.7mOhm | - | 9.66A | - | - | - | - | - | - | 9.66A | - | - | - | 20% | - | 5.03A | - | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DR127-3R3-R Eaton - Electronics Division | 29650 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 5.896701g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 10.5A | - | Shielded | - | 12.5mm | - | - | 10.5A | - | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 5.67mOhm | - | 10.5A | - | - | - | - | - | - | 21.5A | - | - | - | 20% | 10.5A | 10.5A | 5.67mOhm | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 22R475C Murata Power Solutions Inc. | 536 | - | Datasheet | 10 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | 950kHz | - | - | -25°C~70°C | Bulk | - | 2200R | 0.256Dia 6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 13.2Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | 81mA | - | - | Not | - | - | 3mm | 35mm | 0.6 mm | 4.7mH | 1kHz | 15Ohm Max | - | 81mA | RF INDUCTOR | - | 150 @ 150kHz | Radial | 150 | - | - | 130 | - | - | 10% | 81mA | 81mA | - | - | - | 10.5mm | 0.413 10.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LB2518T470K Taiyo Yuden | 4000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 12MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | - | 85mA | - | - | - | 2518 | 1007 | 1.5mm | - | - | 47μH | 2.52MHz | 950mOhm | - | 85mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 0806 | - | - | - | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-3R3J-EFD TDK Corporation | 30000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.9Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 185mA | - | - | - | 2520 | 1008 | - | - | - | 3.3μH | 7.96MHz | 1.9Ohm Max | - | 185mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | 5% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQM2HPN2R2MGHL Murata Electronics | 1596 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 1.5A | - | - | - | 2520 | 1008 | - | - | - | 2.2μH | 1MHz | 138mOhm Max | - | 1.5A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH44PN6R8MJ0L Murata Electronics | 171000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 69.994973mg | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH44 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 4.2mm | - | - | 860mA | - | - | Not | 4040 | 1515 | - | - | - | 6.8μH | 100kHz | 172mOhm Max | - | 860mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 720mA | - | 1616 | - | 20% | 860mA | - | - | - | - | 900μm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF12555T-3R3N-D TDK Corporation | 100000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2008 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 5.7A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 13.4mOhm Max | - | 11.4A | - | - | - | - | - | - | - | - | - | - | 30% | - | 5.7A | - | - | - | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS4012T4R7MDGJV Taiyo Yuden | 17 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | 64.013223mg | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4mm | - | - | 1.5A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 114mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.2A | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43MN271J03L Murata Electronics | 66000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.8Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | - | 100mA | 4MHz | - | Not | 4532 | 1812 | - | - | - | 270μH | 1MHz | 6.8Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 40 | - | - | 5% | 100mA | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM0805-R15K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | - | 950MHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | TR | NO | 1 | 1.7mm | Chip | - | 400mA | - | - | - | 2012 | 0805 | - | - | - | 150nH | 100MHz | 670mOhm | - | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | 50 | - | - | 10% | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BASR15G00L Murata Electronics | 686 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 920MHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 400mA | - | - | - | - | - | - | - | - | 150nH | 100MHz | 560mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | - | 0806 | 0.4A | - | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P1N1BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 1A | - | - | - | - | - | - | - | - | 1.1nH | 500MHz | 70mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | 1A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P0N9BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 1A | - | - | - | - | - | - | - | - | 0.9nH | 500MHz | 60mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-560YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 155MOhm | - | 125°C | -40°C | Wirewound | - | 1.45A | - | Shielded | - | 13mm | - | - | 1.45A | 7MHz | SRR1206 | Not | - | - | - | - | - | 56μH | 1kHz | 155mOhm Max | 350mA | 1.45A | - | - | 21 @ 2.52MHz | - | - | - | 2.5A | 21 | - | - | 15% | 1.45A | 1.45A | - | - | - | 6.5mm | 0.256 6.50mm | 12.7mm | 12.7mm | - | Unknown | ROHS3 Compliant | - | - |