- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Transformer Type | Core Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Product | Turns Ratio (NpNs) | Saturation Current | Features | ET Product-Min | Load Resistance | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L0806C100KDWIT KEMET | In Stock | - | - | - | - | - | - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | 0806 | - | - | - | - | Ferrite | KEMET | 0806 | 2016 | 380mA | - | 2000 | 32MHz | - | 2.52 MHz | - | - | KEMET | - | - | Ferrite | 380 mA | 820 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 0.000758 oz | -40°C ~ 105°C | MouseReel | - | L-DWI | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±10% | - | - | - | - | - | Standard | - | Wirewound | - | - | - | - | - | High Current | - | Inductors, Chokes & Coils | - | 350 mA | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 10 μH | 2.52 MHz | 820mOhm | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | 32 MHz | - | Wirewound | - | - | - | Power Inductors | - | - | - | - | - | Power Inductors - SMD | - | 1.6 mm | 0.071" (1.80mm) | 2 mm | 1.6 mm | - | - | - | - | - | ||
![]() L0805R220MPWRT KEMET | 196500 | - | - | 79 Weeks | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 0805 | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | KEMET | 0805 | 2012 | - | 1 Ω | 3000 | 16MHz | KEMET ELECTRONICS CORP | 2.52 MHz | - | - | KEMET | L0805R220MPWRT | - | - | 100 mA | 1 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | - | Tape & Reel (TR) | 0805 | 1.25 mm | 2 mm | SMT | 1.25 mm | Active | Last Time Buy | - | 1.37 | Details | Yes | 16 MHz | DCR MEASURED AT 30% TOLERANCE | 0.000353 oz | -40°C ~ 105°C | MouseReel | - | L-PWR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | e3 | - | - | - | - | Standard | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | - | 100 mA | TR | Unshielded | 1 | - | Wirewound Chip | compliant | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 22 μH | 2.52 MHz | 1Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0805 | NO | - | 0.1 A | - | 22 µH | - | - | 16 MHz | - | Wirewound | - | - | - | Power Inductors | - | - | - | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() RFC0807B-154KE Coilcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | Coilcraft | - | - | - | - | 150 | - | - | - | - | - | Coilcraft | - | - | - | 1.05 A | 470 mOhms | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.081130 oz | - | Tray | - | RFC0807 | - | 10 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 5 mm | 0.6 mm | 150µH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | ± 10% | - | - | 1.05A | 5.3 MHz | - | - | - | - | - | Power Inductors | - | - | - | - | - | Power Inductors - Leaded | 8.8 mm | - | - | 7.5 mm | - | - | - | - | - | - | ||
![]() A7503AY-100M Toko | In Stock | - | - | - | - | - | - | - | - | NO | WIRE | - | - | - | - | - | CYLINDRICAL PACKAGE | 2 | - | - | - | - | - | 0.036 Ω | - | - | TOKO INC | - | - | - | TOKO Inc | A7503AY-100M | 11RHBP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 MHz | - | - | - | RF INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | YES | - | 4.32 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA5632-ALB Coilcraft | In Stock | - | - | - | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COILCRAFT INC | - | 5 V | 3.3 V | Coilcraft Inc | MA5632-ALB | MA5632 | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Active | - | - | 5.57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | ISOLATION | - | Other Transformers | 2 W | - | TAPE & REEL | - | - | - | - | compliant | - | - | - | - | - | - | - | 12.07mm x 8.1mm x 5.97mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | - | 2 | 2 | 17.8 µH | - | 1:2 | - | - | 17.6 V-us | 0.219 Ω | - | - | 5.97 mm | - | 12.07 mm | 8.1 mm | - | - | - | - | - | ||
![]() L1207C6R8MPWST KEMET | In Stock | - | - | 79 Weeks | - | - | - | Surface Mount | 1207 (3218 Metric) | YES | WRAPAROUND | - | - | 1207 | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | KEMET | 1207 | 3218 | - | 0.17 Ω | 2000 | 40MHz | KEMET ELECTRONICS CORP | 7.96 MHz | - | - | KEMET | L1207C6R8MPWST | L-PWS | Ferrite | 380 mA | 170 mOhms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 1207 | 1.8 mm | 3.2 mm | SMT | 1.8 mm | Active | Last Time Buy | - | 5.43 | Details | Yes | 40 MHz | DCR MEASURED AT 30% TOLERANCE | 0.001587 oz | -40°C ~ 105°C | MouseReel | - | L-PWS | 0.126" L x 0.071" W (3.20mm x 1.80mm) | ±20% | e3 | - | - | - | - | Standard | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) | - | - | - | Commercial | 8504.50.80.00 | Inductors, Chokes & Coils | - | 380 mA | TR | Unshielded | 1 | - | Wirewound Chip | compliant | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 6.8 μH | 7.96 MHz | 170mOhm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 1207 | NO | - | 0.38 A | - | 6.8 µH | - | - | 40 MHz | - | Wirewound | - | - | - | Power Inductors | - | - | - | - | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 3.2 mm | 1.8 mm | - | - | - | - | - | ||
![]() L0805C470MDWLT KEMET | In Stock | - | - | 79 Weeks | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 0805 | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | KEMET | 0805 | 2012 | 100mA | 4.2 Ω | 4000 | 11MHz | KEMET ELECTRONICS CORP | 100 kHz | - | - | KEMET | L0805C470MDWLT | L-DWL | - | 100 mA | 4.2 Ohms | + 105 C | KEMET | - 40 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 0805 | 1.25 mm | 2 mm | SMT | 1.25 mm | Active | Last Time Buy | - | 5.44 | Details | Yes | 11 MHz | DCR IS MEASURED AT 30% TOLERANCE | 0.000353 oz | -40°C ~ 105°C | MouseReel | - | L-DWS | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | e3 | - | - | - | - | Standard | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | - | 140 mA | TR | Unshielded | 1 | - | Chip | compliant | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 47 μH | 2.52 MHz | 4.2Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0805 | NO | - | 0.14 A | - | 47 µH | - | - | 11 MHz | - | - | - | - | - | Power Inductors | - | - | - | - | - | Power Inductors - SMD | - | 1.25 mm | 0.057" (1.45mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() SRU5016-330Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 22MHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5016 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | TR | YES | 1 | 5.4mm | - | - | 540mA | - | Not | - | - | - | - | - | - | - | - | 33μH | 100kHz | 300mOhm | - | 540mA | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | 13 | - | 500mA | 13 | - | - | - | - | - | - | - | 540mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-221KL Bourns Inc. | 22600 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 6MHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.5Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | - | 340mA | - | Not | - | - | - | - | - | - | - | - | 220μH | 1kHz | 2.5Ohm Max | 45mA | 250mA | POWER INDUCTOR | DUAL ENDED | 35 @ 796kHz | - | 35 | - | - | 35 | - | - | - | - | - | 10% | - | 250mA | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ASPI-1367-4R7M-T Abracon LLC | 561 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-1367 | 0.551Lx0.508W 14.00mmx12.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | - | 13.5A | - | Shielded | - | 12.9mm | - | - | 13.5A | - | - | - | - | - | - | - | - | - | - | 4.7μH | 200kHz | 11.2mOhm Max | - | 13.5A | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.7mm | 0.264 6.70mm | 13.9954mm | 12.9mm | No | - | RoHS Compliant | - | - | ||
![]() NL453232T-120J-PF TDK Corporation | 20 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | FERRITE | - | - | - | - | - | - | 18MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | not_compliant | 225mA | - | - | - | 4532 | 1812 | - | - | - | - | - | 12μH | 2.52MHz | 2Ohm Max | - | 225mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1008-1R5K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.3Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | TR | NO | 1 | 2.2mm | Chip | - | 280mA | - | - | - | 2520 | 1008 | - | - | - | - | - | 1.5μH | 7.9MHz | 2.3Ohm | - | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0812-183KL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 280kHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | Shrink Tube | - | 27mA | RLB0812 | Not | - | - | - | 3mm | - | 25mm | - | 650 μm | 18mH | 79.6kHz | 76Ohm Max | - | 27mA | POWER INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | - | 60 | - | - | - | - | - | - | - | 27mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-271KL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 2.8MHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | Shrink Tube | - | 220mA | RLB0812 | Not | - | - | - | 3mm | - | 25mm | - | 650 μm | 270μH | 796kHz | 1.4Ohm Max | - | 220mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | - | - | - | - | - | - | - | - | 220mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM0805-R22K-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 860MHz | - | - | - | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | TR | NO | 1 | 1.7mm | Chip | - | 300mA | - | Not | - | 2012 | 0805 | - | - | - | - | - | 220nH | 100MHz | 1.1Ohm | - | 300mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH5BPN1R5NT0L Murata Electronics | 225 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 70MHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | -40°C~125°C | Digi-Reel® | - | LQH5 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | TR, 7 Inch | YES | 1 | 5.2mm | Magnetic Shield | - | 3A | - | Not | - | 5050 | 2020 | - | - | - | - | - | 1.5μH | 100kHz | 28.8mOhm Max | - | 5A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 30% | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL895-102K-RC Bourns Inc. | 100000 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 1.3MHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT: 0.252 MHZ | - | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | Tray | NO | 1 | - | Cylindrical | - | 300mA | - | Not | - | - | - | 5mm | - | - | - | - | 1mH | 1kHz | 1.84Ohm Max | - | 300mA | RF INDUCTOR | - | 40 @ 252kHz | Radial | 40 | - | - | - | - | - | - | - | - | 10% | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 9.5mm | 0.374 9.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP2525CZER4R7MA1 Vishay | 45 | - | - | - | - | Tin | - | - | 2525 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 20% | - | - | - | - | - | - | - | - | 40mOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | Shielded | - | 6.47mm | - | - | - | - | Not | - | - | - | - | - | - | - | - | 4.7 μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mOhm | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 7.24mm | 6.48mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SRU1028A-8R2Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 28MHz | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | - | 3.3A | - | Not | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 37mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | - | 2.7A | - | - | 3939 | - | - | - | 30% | - | - | 3.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-6R8M Bourns Inc. | In Stock |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | - | 5A | - | Not | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 49.5mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.5A | - | - | - | - | - | - | 20% | - | - | 5A | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |