- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1812-101J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 110mA | - | - | 4532 | 1812 | - | - | 100μH | 2.52MHz | 8Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | 40 | - | 5% | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1240-180M Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 55MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 3.2A | 20MHz | Not | - | - | 7mm | - | 18μH | 100kHz | 55mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | - | - | 3A | 14 | 4949 | 20% | 3.2A | 3.2A | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028-3R3Y Bourns Inc. | 55 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 4.3A | - | Not | - | - | - | - | 3.3μH | 100kHz | 15mOhm | 3.3A | 4.6A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | - | - | 14 | 3939 | 30% | 4.6A | 4.6A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6025A-330Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | 1.2A | - | Not | - | - | - | - | 33μH | 100kHz | 180mOhm Max | - | 1.2A | - | - | 12 @ 2.52MHz | - | - | - | - | 640mA | - | - | 30% | - | 1.2A | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-4R7M Bourns Inc. | 9 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2009 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 6A | - | Not | - | - | - | - | 4.7μH | 100kHz | 33.5mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 6.5A | - | - | 20% | - | 6A | 100kHz | - | 4mm | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PM5022-1R0M-RC Bourns Inc. | 105 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 7.96MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 8.6A | - | - | - | - | - | - | 1μH | 100kHz | 4mOhm | - | 10A | POWER INDUCTOR | DUAL ENDED | 21 @ 100MHz | - | - | - | - | 30A | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP2525CZER1R0M07 Vishay Dale | 1508 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-2525CZ-07 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | 125°C | -55°C | - | - | 11A | - | Shielded | - | 6.72mm | - | 11A | - | Not | - | - | - | - | 1μH | 100kHz | 8.84mOhm | - | - | - | - | - | - | - | - | - | 22A | - | - | 20% | - | - | - | - | 3mm | 0.118 3.00mm | 6.858mm | 6.477mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NR4018T151M Taiyo Yuden | 44000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2011 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.2mm | Chip | 220mA | - | - | - | - | - | - | 150μH | 100kHz | 3Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 310mA | - | 1616 | 20% | - | 220mA | - | - | 1.8mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2324-V-RC Bourns Inc. | 191 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 2.4A | - | Not | - | - | 13.46mm | 685.8 μm | 1mH | 1kHz | 300mOhm Max | - | 2.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.4A | 2.4A | - | 32.512mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF504010MT-4R7M TDK Corporation | 44000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.77A | - | - | - | - | - | - | 4.7μH | 1MHz | 120mOhm Max | - | 1.32A | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.77A | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MHQ1005P2N2BT000 TDK Corporation | 70000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1A | - | - | - | - | - | - | 2.2nH | 100MHz | 60mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW201212-56NJ Bourns Inc. | 4443 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 500mA | - | Not | 2012 | 0805 | - | - | 56nH | 200MHz | 250mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | - | 60 | - | - | 500mA | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6025T-470MR48-PF TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 6.2mm | - | 670mA | - | Not | 6025 | - | - | - | 47μH | 100kHz | 288mOhm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2424 | - | 480mA | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0403S-220M-T Abracon LLC | 5 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 700mA | - | Shielded | - | 4.45mm | - | 700mA | - | - | - | - | - | - | 22μH | 100kHz | 110mOhm | - | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | - | - | ||
![]() SRR7032-221M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 300mA | 7.5MHz | Not | - | - | - | - | 220μH | 100kHz | 1.3Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 47 @ 796kHz | - | 47 | - | - | 320mA | 47 | - | 20% | 300mA | 300mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0735A-331M Bourns Inc. | 786 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 330mA | - | Not | - | - | - | - | 330μH | 1kHz | 2Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2929 | 20% | 300mA | 330mA | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6028-330Y Bourns Inc. | 8762 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 1.15A | - | Not | - | - | - | - | 33μH | 100kHz | 155mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | - | - | - | 920mA | 10 | 2727 | - | 1.15A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4026-1R2Y Bourns Inc. | 703 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 2.75A | - | - | - | - | - | - | 1.2μH | 100kHz | 24mOhm Max | - | 2.75A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | - | - | - | 1616 | 30% | - | 2.75A | - | - | 2.5mm | 0.098 2.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-820KL Bourns Inc. | 705 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 400mA | - | Not | - | - | - | - | 82μH | 1kHz | 840mOhm Max | 2.3A | 400mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | 480mA | 15 | - | 10% | 400mA | 400mA | - | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1270-R47M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 85MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13.7mm | - | 41A | - | Not | - | - | - | - | 470nH | 100kHz | 1.2mOhm Max | - | 41A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 65A | - | 5454 | - | 41A | - | - | - | 7mm | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - |