- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Body Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLCF4028T-101MR33-2 TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 330mA | - | Shielded | - | 4.1mm | - | 330mA | - | Not | - | - | - | - | 100μH | 100kHz | 1Ohm Max | - | 330mA | - | - | - | - | - | - | 330mA | - | - | - | 20% | 330mA | 550mA | - | - | 2.8mm | 0.110 2.80mm | 3.9878mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CR75NP-121KC Sumida America Components Inc. | 26000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 7.7MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2010 | CR75 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | 7.3mm | - | 660mA | - | - | - | - | - | - | 120μH | 1kHz | 470mOhm Max | - | 660mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3229 | - | - | - | - | - | - | 5.5mm | 0.217 5.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH43PN100M26L Murata Electronics | 2008 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.2mm | - | 1.17A | - | - | 4532 | 1812 | - | - | 10μH | 1MHz | 176.4mOhm Max | - | 1.17A | RF INDUCTOR | DUAL ENDED | - | - | - | - | 1.05A | - | - | - | 20% | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP02HQ6N8H02E Murata Electronics | 15767 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 5.7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | - | - | 300mA | - | - | 0402 | 1005 | - | - | 6.8nH | 500MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | 0.3A | - | - | - | - | - | - | 0.013 0.32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2012H1R5MT0S1 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.1A | - | - | 2012 | 0805 | - | - | 1.5μH | 2MHz | 156mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR5018-221Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 230mA | - | Not | - | - | - | - | 220μH | 100kHz | 2.5Ohm Max | 1.25A | 230mA | POWER INDUCTOR | DUAL ENDED | 8.7 @ 796kHz | - | - | - | 300mA | 8.7 | 2323 | - | - | 230mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-6R8ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 29MHz | Ferrite | Q MEASURED AT 7.9 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4.1A | - | Not | - | - | 5mm | - | 6.8μH | 1kHz | 35mOhm Max | - | 4.1A | DC-DC CONVERTER | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | - | - | - | 4.1A | - | - | - | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF10040T-100M-D TDK Corporation | 96 |
| Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | Shielded | - | 10mm | - | 3.3A | - | Not | - | - | - | - | 10μH | 100kHz | 31.2mOhm Max | - | 4A | - | - | - | - | - | - | - | - | - | - | 20% | - | 3.3A | 100kHz | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR7045-330M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 115MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 1.15A | 12MHz | Not | - | - | - | - | 33μH | 100kHz | 115mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | - | 900mA | 25 | 2828 | - | 20% | 1.15A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IMC1812ES101K Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Iron Powder | Q MEASURED AT 0.79MHZ | -55°C~125°C | Tape & Reel (TR) | 2007 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Molded Chip | 110mA | - | Not | 4532 | 1812 | - | - | 100μH | 790kHz | 8Ohm Max | 85mA | 110mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | - | - | 40 | - | - | 10% | 110mA | - | - | - | 4mm | 0.134 3.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-082J-EFD TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | - | RECTANGULAR PACKAGE | - | 900MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 300mA | - | - | 2520 | 1008 | - | - | 82nH | 100MHz | 750mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | - | 20 | - | - | 20 | - | - | 5% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1208-682KL Bourns Inc. | 336 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 220mA | 380kHz | Not | - | - | - | - | 6.8mH | 1kHz | 15.2Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 18 @ 252kHz | - | 18 | - | 250mA | 18 | 5050 | - | 10% | 220mA | 220mA | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-102K-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2002 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 1.9A | - | - | - | - | - | - | 1mH | 1kHz | 244mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | - | 1.9A | 1kHz | - | 15.24mm | 0.600 15.24mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-3R9J-PF TDK Corporation | 10500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 40MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | 330mA | - | Not | 4532 | 1812 | - | - | 3.9μH | 7.96MHz | 900mOhm Max | - | 330mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | 50 | - | - | 5% | 330mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3012TA-4R7M Bourns Inc. | 2703 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 130mOhm | - | - | - | - | 18 @ 1MHz | - | - | - | 1.05A | - | - | - | 20% | - | 1.3A | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLC565050T-100K-PF TDK Corporation | 20000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 2220 (5650 Metric) | WRAPAROUND | - | - | 379.997008mg | - | RECTANGULAR PACKAGE | Ferrite | 19MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.220Lx0.197W 5.60mmx5.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.3mm | Chip | 690mA | - | Not | 5650 | 2220 | - | - | 10μH | 2.52MHz | 210mOhm Max | - | 690mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | 10 | - | - | - | 690mA | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HK10051N0S-T Taiyo Yuden | 10000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | 652.039032μg | Ceramic | RECTANGULAR PACKAGE | - | 10GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | NO | 1 | 550μm | - | 300mA | - | Not | 1005 | 0402 | - | - | 1nH | 100MHz | 80mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | Halogen Free | - | 8 | - | - | - | 900mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() AIAP-03-682K Abracon LLC | 42 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 322mA | - | - | - | - | - | - | 6.8mH | 1kHz | 5.69Ohm Max | - | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() DR1040-470-R Eaton - Electronics Division | 180 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 2.267962g | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | DR1040 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.9A | - | Shielded | - | 10.3mm | - | 1.9A | - | Not | - | - | 7.7mm | - | 47μH | 100kHz | 128mOhm Max | - | 1.9A | - | - | - | - | - | - | 2.1A | - | - | - | 30% | 1.9A | 1.9A | 1MHz | - | 4mm | 0.157 4.00mm | 10.5mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5250-RC Bourns Inc. | 47 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 5200 | 0.380Diax1.250L 9.65mmx31.75mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 216mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2A | - | Not | - | - | - | 31.75mm | 100μH | 1kHz | 216mOhm Max | - | 2A | - | - | - | - | - | - | - | - | - | - | 20% | 2A | - | 28.5MHz | 9.65mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |