- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | Content | DC Resistance | DC Resistance-Max | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Max. temperature | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Rated Voltage | Core Type | Output Impedance | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812FS-394KLC Coilcraft | In Stock | - | - | - | - | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | - | 7.6 Ω | - | - | - | - | - | COILCRAFT INC | - | Coilcraft Inc | 1812FS-394KLC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 2320 | 3.81 mm | 5.87 mm | SMT | 4.98 mm | Active | - | 5.16 | - | Yes | - | 2.6 MHz | - | - | - | - | - | - | - | - | 10% | - | Yes | - | - | - | - | EAR99 | - | Silver/Palladium/Platinum - with Glass frit | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | - | 1 | - | RECTANGULAR PACKAGE | compliant | - | - | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2320 | YES | - | 0.31 A | - | 390 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1176 |
| - | - | - | - | - | SURFACE MOUNT | 2520 | - | - | - | - | - | - | Ferrite | - | - | - | - | 0.35 Ω | - | 2.5 x 2 x 1.2mm | - | - | TDK CORP | - | TDK Corporation of America | ACM2520-301-2P-T | ACM | - | - | 400mA | 350mΩ | +85°C | - | -25°C | - | - | 85 °C | -25 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1008, SMD, 4 PIN | - | - | - | - | Obsolete | - | 5.37 | - | Yes | - | - | - | - | - | - | - | - | ACM | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | 2mm | - | compliant | - | - | - | - | - | - | - | L2.5XB2.0XH1.2 (mm)/L0.098XB0.079XH0.047 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | 0.4 A | - | - | - | - | - | - | 20 V | - | 300 OHM Ω | - | - | - | 1.2mm | - | 2.5mm | - | - | - | - | - | - | ||
![]() NCC1206F551HTRF NIC Components | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 3.2 mm x 1.6 mm | - | - | - | - | Yes | - | - | - | - | +125°C | - | - | - | -40°C | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NCC1206F551HTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common mode | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | ||
![]() LCWC0402J22NGTAR Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic | 0402 | 1208 | - | 0.3 Ω | - | - | - | 4000 | - | AVX CORP | - | - | LCWC0402J22NGTAR | - | - | - | 400 mA | 300 mOhms | + 125 C | - | - 40 C | PCB Mount | - | 125 °C | -40 °C | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | 25 | 5.47 | Details | Yes | Fixed Inductors 22nH 5% | 2800 MHz | - | - | 0.000028 oz | - | MouseReel | - | WC | - | 5 % | - | - | - | - | - | Standard | EAR99 | Wirewound | - | - | - | - | RF | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | Wirewound Chip | compliant | - | - | - | SMD/SMT | - | - | - | - | - | - | 22 nH | 250 MHz | - | - | - | - | - | - | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0503 | - | - | 0.4 A | - | 0.022 µH | - | - | 2.8 GHz | - | - | - | RF Inductors | - | - | 0.61 mm | - | 1.27 mm | 0.76 mm | - | - | - | - | - | ||
![]() LQG15HN22NJ00D Murata Electronics | In Stock | - | - | - | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | Air | 0402 | 1005 | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | 300 mA | 580 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 8 | - | Details | - | - | - | - | - | 0.000035 oz | - | MouseReel | - | LQG | - | 5 % | - | - | - | - | - | Standard | - | Multilayer | - | - | - | - | RF | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 22 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 GHz | - | Wirewound | - | RF Inductors | - | - | 0.5 mm | - | - | 0.5 mm | - | - | - | - | - | ||
![]() LQW2UAS2R2J00L Murata Electronics | 2545 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | 39.008944mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 130MHz | - | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 2.65mm | Chip | - | 280mA | - | Not | - | 2520 | 1008 | - | - | - | - | 2.2μH | 7.9MHz | 2.8Ohm Max | - | 280mA | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | - | 28 | - | - | - | 28 | - | 1010 | - | - | - | 5% | - | 280mA | - | - | - | - | - | - | - | - | 1.83mm | 0.080 2.03mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 9250A-185-RC Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | - | 50mA | - | Not | - | - | - | - | - | - | 635 μm | 1.8mH | 250kHz | 29.9Ohm Max | - | 50mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | - | 30mA | 45 | - | - | - | - | - | 10% | - | 50mA | - | - | - | - | - | - | - | 4.11mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040-2R0Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Semi-Shielded | - | - | - | - | - | SRN8040 | - | - | - | - | - | - | - | - | 2μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR5040T3R3N Taiyo Yuden | 17789 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 32MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 3.3A | - | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 35.1mOhm Max | - | 3.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | 1919 | - | - | - | 30% | - | - | 3.3A | - | - | - | - | - | - | - | 4mm | 0.161 4.10mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NRS5030T100MMGJV Taiyo Yuden | 135 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4.9mm | - | - | 1.7A | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 91mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 2.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM0603-18NJ-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | 2.012816mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 3.1GHz | - | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | - | 700mA | - | - | - | 1608 | 0603 | - | - | - | - | 18nH | 250MHz | 170mOhm | - | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 35 | - | - | - | 30 | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 744309025 Würth Elektronik | 235 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | - | - | - | - | Manganese Zinc Ferrite (MnZn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-HCM | 0.551Lx0.512W 14.00mmx13.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 47.5A | - | Shielded | - | - | - | - | 47.5A | - | - | - | - | - | - | - | - | - | 250nH | 100kHz | 0.165mOhm | - | 50A | - | - | - | - | - | - | - | 81A | - | - | - | - | - | - | 20% | - | - | 50A | - | - | - | - | - | - | - | 9mm | 0.374 9.50mm | 13.9954mm | 13mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2322-V-RC Bourns Inc. | 17 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 3.4A | - | Not | - | - | - | 13.72mm | - | 13.716mm | - | 680μH | 1kHz | 150mOhm Max | - | 3.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 15% | - | 3.4A | 3.4A | - | - | - | - | - | - | 32.512mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW15CNR27J10D Murata Electronics | 384 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 830MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 420mA | - | - | - | - | - | - | - | - | - | 270nH | 100MHz | 520mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 0.42A | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-331KL Bourns Inc. | 80 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | 3.2MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | - | 1.1A | - | Not | - | - | - | - | - | - | - | 330μH | 100kHz | 520mOhm Max | 2.7A | 1.1A | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | - | - | 1.6A | 15 | - | 2851 | - | - | - | 10% | - | 1.1A | 1.1A | - | - | - | - | - | - | 13.5mm | 100μm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA6N2HT000 TDK Corporation | 60000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 200mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2nH | - | 1Ohm Max | - | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4020T-R47M-LR TDK Corporation | 5 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 8.7A | - | - | - | - | - | - | - | - | - | 470nH | 100kHz | 11.8mOhm Max | - | - | - | - | - | - | - | - | - | 14.1A | - | - | - | - | - | - | 20% | - | - | 8.7A | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2321-H-RC Bourns Inc. | 58 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | - | 3.6A | - | Not | - | - | - | 29.464mm | - | - | 863.6 μm | 560μH | 1kHz | 140mOhm Max | - | 3.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 15% | - | 3.6A | 3.6A | 1kHz | - | - | - | - | - | 32.512mm | 16.51mm | 0.650 16.51mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DFE18SANR47MG0L Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DFE18SAN | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 2.6A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 470nH | 1MHz | 54mOhm Max | - | - | - | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 3.6A | - | - | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008-R027J-T Abracon LLC | 1600 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 1A | - | - | - | 2520 | 1008 | - | - | - | - | 27nH | 50MHz | 130mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | - | - | 55 | - | 1111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - |