- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Special Features | Tradename | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Core Type | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5900-563-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 40.9Ohm | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 100mA | - | - | Not | - | - | - | - | - | 56mH | 1kHz | 45Ohm Max | - | 100mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 110mA | - | - | - | - | 10% | 100mA | - | - | - | - | - | 11.5062mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AIAP-03-121K Abracon LLC | 40 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | - | Ferrite | - | - | - | 1kHz | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 2.54A | - | Unshielded | - | - | - | 2.54A | - | - | - | - | - | - | - | - | 120μH | 1kHz | 113mOhm Max | - | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | - | - | ||
![]() SDR1307-681KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 1.6MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 800mA | - | - | Not | - | - | - | - | - | 680μH | 100kHz | 1Ohm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | 1.2A | 10 | - | 2851 | - | 10% | 800mA | 800mA | - | - | - | - | - | 7.3mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PG0702.472NLT Pulse Electronics Power | 10 |
| - | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 6% TOLERANCE | - | -40°C~130°C | Tape & Reel (TR) | - | PG0702NL | 0.425Lx0.362W 10.80mmx9.20mm | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 9.2mm | - | 8.4A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 5.3mOhm | - | 8.4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SPM4015T-R47M-CA TDK Corporation | 105267 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-CA | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 5.5A | - | - | - | - | - | - | - | - | 470nH | 100kHz | 24.4mOhm Max | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP5050EZER3R3MA1 Vishay | 33000 |
| - | - | - | - | - | - | 5050 | - | - | - | - | - | - | - | Composite | Vishay / Dale | 250 | - | - | Vishay | - | 7.2 mOhms | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | IHLP | - | MouseReel | - | IHLP5050 | - | 20 % | - | - | - | - | - | Standard | - | Power Choke | - | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 3.3 uH | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Molded | Power Inductors | Power Inductors - SMD | - | 5 mm | - | 13.462 mm | 12.9 mm | - | - | - | - | - | ||
![]() 5218-RC Bourns Inc. | 1290 |
| Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | - | TUBULAR PACKAGE | - | - | - | 107MHz | - | - | Iron | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 5200 | 0.600Diax1.250L 15.24mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Tubular | 20A | - | - | Not | - | - | - | - | 29.5mm | 3.35μH | 7.96MHz | 10mOhm Max | - | 20A | - | - | - | - | - | - | - | - | - | - | - | 20% | 20A | - | - | - | - | - | 15.24mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-2R2-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 200°C | -55°C | - | - | - | - | 20.1A | - | Shielded | - | - | - | 20.1A | - | 2200HT | Not | - | - | - | 22.35mm | - | 2.2μH | 1kHz | 5mOhm Max | - | 20.1A | - | - | - | Radial | - | - | - | - | - | - | - | - | 20.1A | - | - | - | - | - | 24.13mm | - | 0.550 13.97mm | - | 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-221K Bourns Inc. | 14 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | - | - | 470mA | - | - | Not | - | - | - | - | - | 220μH | 100kHz | 780mOhm Max | - | 470mA | POWER INDUCTOR | DUAL ENDED | 27 @ 796kHz | - | 27 | - | - | 27 | - | - | - | - | 470mA | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQP02TQ9N1H02D Murata Electronics | 20269 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 5.9GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | - | - | - | Thick Film | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 170mA | - | - | - | - | 0402 | 1005 | - | - | 9.1nH | 500MHz | 1.7Ohm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 10 @ 500MHz | - | 10 | - | - | 10 | - | - | - | 3% | - | - | - | - | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH2HPZ100MGRL Murata Electronics | 9000 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 30MHz | - | - | Ferrite | - | - | - | - | - | - | DCR MEASURED AT 20%TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | LQH2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | 710mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 10μH | 1MHz | 672mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | 700mA | - | - | - | 0.71A | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AISC-1008-R039J-T Abracon LLC | 1525 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 1.5GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | - | - | - | - | 2520 | 1008 | - | - | 39nH | 50MHz | 150mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | - | 60 | - | - | 60 | - | 1111 | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 744066150 Würth Elektronik | 368 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1.273007g | - | - | - | - | 16MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 3.2A | - | Shielded | - | 10mm | - | 3.2A | - | - | - | - | - | - | - | - | 15μH | 100kHz | 50mOhm Max | - | 3.2A | - | - | - | - | - | - | 3.25A | - | - | - | - | 30% | - | 3.2A | 50mOhm | - | - | - | - | 3.8mm | 0.161 4.10mm | 10mm | 10mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1028-220Y Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | 16MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 10.3mm | - | 1.6A | - | - | Not | - | - | - | - | - | 22μH | 100kHz | 104mOhm | 4.5A | 1.6A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | - | 1.4A | 26 | - | 3939 | - | 30% | 1.6A | 1.6A | - | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1608A2R2WTD25 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2010 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 500mA | - | - | - | - | - | - | - | - | 2.2μH | 10MHz | 250mOhm | - | - | - | DUAL ENDED | - | - | - | - | 130mA | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020-220M Bourns Inc. | 75000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | - | - | - | 13MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | 5.2mm | - | 1A | - | - | Not | - | - | - | - | - | 22μH | 100kHz | 312mOhm Max | - | 1A | - | - | 11 @ 2.52MHz | - | - | - | 900mA | - | - | - | - | 20% | 1A | 1A | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1206-5R0ML Bourns Inc. | 1017 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 22MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 13mm | - | 4.7A | 25MHz | - | Not | - | - | - | - | - | 5μH | 1kHz | 22mOhm Max | - | 4.7A | POWER INDUCTOR | DUAL ENDED | 21 @ 7.96MHz | - | 21 | - | 8.3A | 21 | - | 5050 | - | 20% | 4.7A | 4.7A | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6028-100M Bourns Inc. | 30 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 390.00439mg | - | - | - | - | 20MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | Semi-Shielded | - | 6mm | Rectangular | 1.9A | - | - | - | - | - | - | - | - | 10μH | 100kHz | 78mOhm Max | - | 1.9A | - | - | 18 @ 2.52MHz | - | 18 | - | - | - | - | 2424 | - | 20% | - | 1.9A | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LBM2016T1R8J Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 100MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 345mA | - | - | Not | - | 2016 | 0806 | - | - | 1.8μH | 7.96MHz | 480mOhm | - | 345mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | Halogen Free | - | 30 | - | - | - | 5% | 345mA | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3020T-4R7M-LR TDK Corporation | 80 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 1.9A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 174.5mOhm Max | - | - | - | - | - | - | - | - | 2.9A | - | - | - | - | 20% | - | 1.9A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |