- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW252016-R82G Bourns Inc. | 39020 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 350MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 360mA | - | Not | 2520 | 1008 | - | - | 820nH | 25MHz | 2.3Ohm Max | 360mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | 360mA | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0602S-100M-T Abracon LLC | 480 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 1.7A | - | Shielded | - | - | - | - | 1.7A | - | - | - | - | - | - | 10μH | 10kHz | 65mOhm Max | 1.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 6.7056mm | 6.7056mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() NRS5040T1R5NMGJ Taiyo Yuden | 100 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 4.5A | TR | Shielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 22.1mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6.4A | - | 1919 | 4.5A | - | - | - | - | - | - | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM3020T-4R7M-LR TDK Corporation | 80 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.9A | - | - | - | - | - | - | 4.7μH | 100kHz | 174.5mOhm Max | - | - | - | - | - | - | - | 2.9A | - | - | - | 20% | - | 1.9A | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDRH8D43RT125NP-220MC Sumida America Components Inc. | 20000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | CDRH8D43R/T125 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 2.05A | - | - | - | - | - | - | 22μH | 100kHz | 77.6mOhm Max | 2.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.35A | - | 3131 | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010HBX-R68M TDK Corporation | 4000 |
| - | 13 Weeks | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.98A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 680nH | 1MHz | 48mOhm Max | 4.17A | - | - | - | - | - | - | 3.62A | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0914-150KL Bourns Inc. | 155 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 10MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | - | 2.4A | RLB0914 | Not | - | - | 5mm | - | 15μH | 2.52MHz | 60mOhm Max | 2.4A | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | 5.3A | 50 | - | - | - | 2.4A | - | - | 8.7mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-4R7N TDK Corporation | 1896 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2011 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 7.1mm | - | - | 3.6A | - | Not | - | - | - | - | 4.7μH | 100kHz | 26mOhm Max | 4.1A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2827 | - | 30% | 3.6A | 3.6A | 100kHz | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRN5020-150M Bourns Inc. | 437 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | 15MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 5.2mm | - | - | 1.2A | - | Not | - | - | - | - | 15μH | 100kHz | 198mOhm Max | 1.2A | - | - | 14 @ 2.52MHz | - | - | - | 1.1A | - | - | - | 20% | 1.2A | 1.2A | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100HT-821-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 1.7A | - | Not | - | - | 9.4mm | 9.398mm | 820μH | 1kHz | 390mOhm Max | 1.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 1.7A | - | - | 21.844mm | 21.844mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022-101M-RC Bourns Inc. | 389 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 796kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | 1.7A | TR, EMBOSSED, 13 INCH | NO | 1 | - | Rectangular | - | 1.8A | - | - | - | - | - | - | 100μH | 0.1MHz | 190mOhm | - | POWER INDUCTOR | DUAL ENDED | 25 @ 7MHz | - | - | - | 3.2A | 25 | - | 1.7A | - | - | - | - | - | - | 0.272 6.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 744029001 Würth Elektronik | 622 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | 2 | 2828 | - | - | - | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 45mOhm | - | - | - | - | - | 2.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 55mOhm Max | - | - | - | - | - | - | - | 1.6A | - | - | - | 30% | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008-R18G-T Abracon LLC | 808 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | 750MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 620mA | - | Unshielded | - | - | - | - | 620mA | - | - | 2520 | 1008 | - | - | 180nH | 25MHz | 700mOhm Max | 1A | - | - | 50 @ 100MHz | - | - | - | - | 45 | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRR1210A-102M Bourns Inc. | 574 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 850kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 750mA | - | - | - | - | - | - | 1mH | 1kHz | 1.65Ohm Max | - | - | - | 22 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 700mA | - | - | - | 20% | - | 750mA | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1305-680M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 13mm | Rectangular | - | 1.65A | - | Not | - | - | - | - | 68μH | 100kHz | 165mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 1.8A | 22 | 5050 | - | - | 1.65A | - | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR5028-180Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | - | 1.25A | - | Not | 5858 | 2323 | - | - | 18μH | 100kHz | 110mOhm Max | 1.27A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 1.1A | 10 | - | - | - | 1.25A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-SC101KF Panasonic Electronic Components | 48 | - | Datasheet | - | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | 12MHz | - | - | - | Tape & Reel (TR) | 2011 | SC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 10mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | 8.4Ohm Max | - | - | - | 25 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SDR7045-221K Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 930MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | - | 500mA | - | - | - | - | - | - | 220μH | 796kHz | 930mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | - | - | 480mA | 22 | - | - | 10% | - | 500mA | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP2525EZERR56M01 Vishay Dale | 469 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-2525EZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.4mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | - | 20A | - | Not | 6363 | 2525 | - | - | 560nH | 100kHz | 3.6mOhm Max | 12A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 20A | 1MHz | - | 5mm | 0.197 5.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CC453232-471KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 75mA | - | Not | - | - | - | - | 470μH | 796kHz | 16Ohm Max | 75mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | 75mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - |