- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Size | Content | DC Resistance | Dim | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q Minimum | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP1007R1-R22-R Eaton - Electronics Division | 54 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 2.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 60A | - | - | Unshielded | - | 8mm | - | - | 60A | Not | - | - | - | - | 215nH | 100kHz | 0.29mOhm | - | 50A | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | 60A | - | 2MHz | - | - | - | - | - | - | - | - | - | 6.8mm | 0.276 7.00mm | 10.4mm | 7.8mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() LBM2016T470J Taiyo Yuden | 2456 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 13MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | - | Unshielded | 1 | 1.8mm | - | - | 115mA | Not | - | 2016 | 0806 | - | 47μH | 2.52MHz | 4.1Ohm | - | 115mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | Halogen Free | - | 20 | - | - | - | - | 5% | - | 115mA | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() FP1008-120-R Eaton - Electronics Division | 7684 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 63A | - | - | - | - | - | 120nH | 100kHz | 0.17mOhm | - | 106A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLG0603S1N0BTD25 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | - | NO | 1 | - | Rectangular | - | 600mA | - | - | - | - | - | 1nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S1N3STD25 TDK Corporation | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 8GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | Rectangular | - | 1A | - | - | 1005 | 0402 | - | 1.3nH | 100MHz | 100mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012A3R9KT000 TDK Corporation | 95040 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 55MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | YES | 1 | 1.45mm | Chip | - | 30mA | - | - | - | - | - | 3.9μH | 10MHz | 650mOhm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-270ML Bourns Inc. | 152 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 11MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | - | Cylindrical | - | 3.3A | - | - | - | - | - | 27μH | 100kHz | 60mOhm Max | 1A | 3.3A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | - | 5.5A | 35 | - | 2851 | - | - | 20% | - | - | 3.3A | - | - | - | - | - | - | - | - | - | 13mm | 7.0104mm | 0.287 7.30mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S2N4STD25 TDK Corporation | 200 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 7GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | Rectangular | - | 800mA | - | - | 1005 | 0402 | - | 2.4nH | 100MHz | 150mOhm Max | - | 800mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CB2012T680K Taiyo Yuden | 2695 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | - | NO | 1 | 1.45mm | Wound Chip | - | 140mA | - | - | 2012 | 0805 | - | 68μH | 2.52MHz | 7.8Ohm Max | - | 70mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 70mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CB2016T4R7M Taiyo Yuden | 89080 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 45MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | CB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | 740mA | Tape, Embossed | - | Unshielded | 1 | 1.8mm | Wound Chip | - | 340mA | - | - | 2016 | 0806 | - | 4.7μH | 7.96MHz | 325mOhm Max | - | 740mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.071 1.80mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045T-680M TDK Corporation | 728 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2012 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Shielded | - | 7.1mm | - | - | 950mA | Not | - | - | - | - | 68μH | 100kHz | 252mOhm Max | - | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 950mA | 100kHz | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NPIS65LS1R0YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2424 | 1500pc(s) | 0.011(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | - | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS65LS1R0YTRF | - | +125°C | - | - | - | -40°C | - | - | 5.14A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.7 | - | Yes | 100 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | - | - | Tape and Reel | - | - | - | 30% | e3 | Yes | - | - | - | - | EAR99 | NPIS65LS1R0YTRF | 0.011Ω | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | - | - | - | Not Required | 1(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2424 | YES | 5.14 A | 30 | 1 µH | 5140(mA) | - | 100(MHz) | - | - | - | shielded | - | 6.3 | 6.3 | 6.3(mm) | - | 4.5mm | - | 6mm | 6mm | - | 4.5(mm) | - | - | - | - | - | ||
![]() 1111SQ-27NGEC Coilcraft | 4283 | - | - | - | - | - | - | 2.67 mm x 2.79 mm x 2.67 mm | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | Air | Coilcraft | - | - | 0.0081 Ω | - | 600 | - | COILCRAFT INC | Coilcraft | 1111SQ-27NGEC | - | - | 5.5 A | 8.1 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 125 °C | -40 °C | 1111 | 2.79 mm | 2.67 mm | SMT | 2.67 mm | Active | - | - | 200 | - | 1.39 | Details | Yes | 2600 MHz | - | - | - | 0.001411 oz | - | MouseReel | - | 1111SQ | - | 2 % | e2 | - | - | - | - | Standard | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | - | Unshielded | 1 | - | Rectangular | compliant | - | - | SMD/SMT | - | - | - | 27nH | 400 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | 1111 | NO | 5.5 A | ± 2% | 0.027 µH | - | 5.5A | 2.6GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.67mm | 2.67mm | - | - | 2.79 mm | - | 2.67 mm | 2.67 mm | 2.79mm | - | - | - | - | - | - | ||
![]() SRP4012TA-R36M Bourns Inc. | 21686447 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 143MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 4.06mm | Rectangular | - | 6.5A | - | - | - | - | - | 360nH | 100kHz | 18mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | - | 8.5A | 10 | - | 1816 | - | - | 20% | - | - | 6.5A | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH2MCN1R5M52L Murata Electronics | 351054 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 165MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 7 Inch | - | NO | 1 | 1.8mm | Chip Coil | - | 540mA | Not | - | 2016 | 0806 | - | 1.5μH | 1MHz | 429mOhm Max | - | 540mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 540mA | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.037 0.95mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S33NJTD25 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 1.4GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | - | NO | 1 | - | Rectangular | - | 300mA | - | - | 1005 | 0402 | - | 33nH | 100MHz | 900mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() BRC2016T1R5M Taiyo Yuden | 62 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 370MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | BR, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | - | NO | 1 | 1.8mm | Chip | - | 820mA | Not | - | 2016 | 0806 | - | 1.5μH | 100kHz | 195mOhm Max | - | 820mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.1A | - | - | - | - | - | 20% | - | 820mA | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0603-271KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | - | - | - | 240mA | - | - | - | - | - | 270μH | 796kHz | 2.4Ohm Max | - | 240mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | - | - | 380mA | 26 | - | - | - | - | 10% | - | - | 240mA | - | - | - | - | - | - | - | - | - | - | 3.9116mm | 0.154 3.90mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NR6028T150M Taiyo Yuden | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 17MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2012 | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | Shielded | 1 | 6.2mm | Chip | - | 1.8A | - | - | - | - | - | 15μH | 100kHz | 123.5mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.6A | - | - | - | - | - | 20% | - | - | 1.8A | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM43-4R7M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 50MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.40.00 | - | - | TR, 13 Inch | - | NO | 1 | 4.3mm | - | - | 1.7A | Not | - | - | - | - | 4.7μH | 1kHz | 94mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | - | - | 2.6A | 28 | - | 1816 | - | - | 20% | - | 1.7A | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.138 3.50mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - |