- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-0603CD150JTT Pulse Electronics Network | 82000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.24mm | Chip | 700mA | Not | 1608 | 0603 | - | - | 15nH | 250MHz | 170mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | 30 | - | - | - | 700mA | - | - | - | 1.24mm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SDR0403-151KL Bourns Inc. | 136000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 260mA | Not | - | - | - | - | 150μH | 1kHz | 3.4Ohm Max | - | 260mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | 400mA | 50 | 1816 | - | 10% | 260mA | 260mA | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-10NJ Bourns Inc. | 20000 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | RECTANGULAR PACKAGE | - | 1.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | Not | 1608 | 0603 | - | - | 10nH | 100MHz | 350mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | 5% | 300mA | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP2525CZERR82M07 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | DC RESISTANCE IS MEASURED AT: 5% | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-2525CZ-07 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | 13A | - | - | - | - | - | 820nH | 100kHz | 7.41mOhm | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 24A | - | - | - | 20% | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1105R1-R22-R Eaton - Electronics Division | 3600 |
| Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 8.6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP1105 | 0.433Lx0.315W 11.00mmx8.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 8mm | - | 46A | Not | - | - | - | - | 226nH | 100kHz | 0.35mOhm | - | 46A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 39A | - | - | - | - | - | - | 2MHz | - | 4.9mm | 0.193 4.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SDR6603-1R0M Bourns Inc. | 682000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.40.00 | - | TR | NO | 1 | 4.45mm | - | 2.9A | Not | - | - | - | - | 1μH | 100kHz | 50mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | - | 20 | 2618 | - | - | 2.9A | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4012T-1R5M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 76.997305mg | - | - | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 2A | - | - | - | - | - | 1.5μH | 100kHz | 50mOhm | - | 2A | - | - | 6 @ 100kHz | - | 6 | - | 2.2A | 6 | - | - | 20% | - | 2A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ASPI-104S-220M-T Abracon LLC | 60000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 2.5A | - | Shielded | - | 10.4mm | - | 2.5A | - | - | - | - | - | 22μH | 100kHz | 73mOhm Max | - | 2.9A | - | - | - | - | - | - | 2.9A | - | - | - | - | - | - | - | - | 3.8mm | 0.157 4.00mm | 10.1092mm | 10.1mm | No | - | RoHS Compliant | - | - | ||
![]() SD52-100-R Eaton - Electronics Division | 580 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 907.18474mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD52 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.11A | - | Shielded | - | 5.2mm | - | 1.11A | Not | - | - | - | - | 10μH | 100kHz | 121.5mOhm | - | 1.11A | - | - | - | - | - | - | 1.11A | - | - | - | 20% | 1.11A | 1.11A | - | - | 2mm | 0.079 2.00mm | 5.2mm | 5.2mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() PM1008-12NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 3.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | TR | NO | 1 | - | Chip | 600mA | - | 2520 | 1008 | - | - | 12nH | 100MHz | 80mOhm | - | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | - | - | 50 | - | - | 20% | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LB3218T471M Taiyo Yuden | 85 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 3.5MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 18.2Ohm | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 54mA | Not | 3218 | 1207 | 1.7mm | - | 470μH | 796kHz | 14Ohm | - | 54mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 54mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012DR39KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 180MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | 200mA | - | - | - | - | - | 390nH | 25MHz | 450mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | - | - | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4828A-121M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 650mA | - | YES | 1 | - | - | - | - | - | - | - | - | 120μH | 0.1MHz | 760mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 300mA | - | - | 0.65A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0604-6R8ML Bourns Inc. | 405 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 1.6A | Not | - | - | - | - | 6.8μH | 1kHz | 120mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 2.5A | 22 | - | - | 20% | 1.6A | 1.6A | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-561-V-RC Bourns Inc. | 106 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2004 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 2.7A | Not | - | - | 12.44mm | 12.446mm | 560μH | 1kHz | 230mOhm Max | - | 2.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 2.7A | - | - | 24.13mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1028A-1R0Y Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 7A | Not | - | - | - | - | 1μH | 100kHz | 6.5mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | - | - | 8A | - | 3939 | - | 30% | - | 7A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH31MNR33K03L Murata Electronics | 544 |
| Datasheet | - | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | 250MHz | Ferrite | Q MEASURED AT 25.2 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Unshielded | 1 | 1.8mm | - | - | Not | - | - | - | - | 330nH | 1MHz | 450mOhm | - | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | - | - | 30 | - | - | - | 230mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW252016-27NK Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.6GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | 2520 | 1008 | - | - | 27nH | 100MHz | 130mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | - | 55 | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-82NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 1008 | - | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | - | - | - | - | 82nH | 100MHz | 220mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | - | 60 | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-1008-3R3G-T Abracon LLC | 169 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | 70MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 290mA | - | Unshielded | - | - | - | 260mA | - | 2520 | 1008 | - | - | 3.3μH | 7.9MHz | 3.4Ohm Max | - | 1A | - | - | 22 @ 25MHz | - | - | - | - | 22 | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.79mm | - | - | RoHS Compliant | - | - |