- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV201210-68NK Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 280MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 300mA | - | - | - | - | - | 68nH | 50MHz | 200mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 50MHz | 15 | - | - | - | 15 | - | - | - | - | - | - | - | 1.25mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-180Y Bourns Inc. | 23000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 900mA | - | - | - | - | - | 18μH | 1kHz | 190mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | 35 | - | - | 1.5A | - | 4132 | - | - | - | - | - | - | 3.8mm | 0.150 3.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM0805-R39K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | - | 780MHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 170mA | - | - | 2012 | 0805 | - | 390nH | 45MHz | 2.2Ohm | 170mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | - | - | - | 45 | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1238A-R68M Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 28A | - | - | - | - | - | 680nH | 100kHz | 2.5mOhm Max | 28A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | - | - | 49A | - | 5350 | - | 20% | - | 28A | - | - | 3.3mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MDWK4040T1R5MM Taiyo Yuden | 2100 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MCOIL™, MD | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 4.1A | - | - | - | - | - | 1.5μH | 1MHz | 41mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 9.4A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PA0515.271NLT Pulse Electronics Power | 10 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | DCR IS MEASURED AT 6 PERCENT TOLERANCE | -40°C~130°C | Tape & Reel (TR) | - | PA0515NL | 0.440Lx0.440W 11.18mmx11.18mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.18mm | - | 35A | - | Not | - | - | - | 270nH | - | 0.63mOhm | 35A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 50A | - | - | - | - | 35A | - | - | - | 9mm | 0.354 9.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LQH31HNR61J03L Murata Electronics | 1300 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | 240MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 624mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip | 250mA | - | Not | 3216 | 1206 | - | 610nH | 1MHz | 624mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | 60 | - | - | - | 60 | - | - | - | 250mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FP1308R1-R44-R Eaton - Electronics Division | 386 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1308R | 0.528Lx0.500W 13.40mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 57A | - | Unshielded | - | 12.7mm | - | 57A | - | - | - | - | - | 440nH | 100kHz | 0.32mOhm | 57A | - | - | - | - | - | - | 37A | - | - | - | - | - | - | - | - | 8.001mm | 0.315 8.00mm | 12.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() SRR4818A-6R8Y Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 45MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 2.2A | - | Shielded | - | - | - | - | - | - | - | - | - | 6.8μH | - | 100mOhm Max | - | - | - | - | - | - | - | 1.25A | - | - | - | 30% | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS6014T1R2NMGG Taiyo Yuden | 49 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 77MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 3.2A | TR | YES | 1 | - | Chip | - | - | - | - | - | - | 1.2μH | 0.1MHz | 50.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4A | - | 2424 | 2.75A | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH43MN680K03L Murata Electronics | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 180mA | 8.4MHz | Not | 4532 | 1812 | - | 68μH | 1MHz | 1.9Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | 35 | - | - | - | 35 | - | - | - | 180mA | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307-2R7ML Bourns Inc. | 275 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 8.2A | - | - | - | - | - | 2.7μH | 100kHz | 8mOhm Max | 8.2A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | - | 16A | 24 | 2851 | - | 20% | - | 8.2A | - | 13mm | 7.0104mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS6028T100MMGK Taiyo Yuden | 120 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 1.9A | - | - | - | - | 4.7mm | 10μH | 100kHz | 84.5mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 1.9A | - | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7447452100 Würth Elektronik | 8 | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | - | 18.6MHz | Ferrite | - | -40°C~125°C | Tray | - | WE-TI | 0.374Dia 9.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 4.7A | - | Unshielded | - | - | - | - | - | - | - | - | - | 10μH | - | 20mOhm Max | - | - | - | - | - | - | - | 4.5A | - | - | - | 10% | - | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-680M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 210MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 770mA | 10MHz | Not | - | - | - | 68μH | 100kHz | 210mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | 22 | - | - | 600mA | 22 | 2828 | - | 20% | 770mA | 770mA | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH31MN2R7K03L Murata Electronics | 7500 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 10.007382mg | RECTANGULAR PACKAGE | - | 43MHz | Ferrite | Q MEASURED AT 10 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 135mA | - | Not | 3216 | 1206 | - | 2.7μH | 1MHz | 715mOhm Max | 135mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | 35 | - | - | 10% | 135mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S0N8BT000 TDK Corporation | 15000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 600mA | - | - | - | - | - | 0.8nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW160808-72NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.7GHz | Alumina | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 400mA | - | - | - | - | - | 72nH | 200MHz | 490mOhm | - | RF INDUCTOR | DUAL ENDED | 34 @ 250MHz | 34 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-471Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.1MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | 160mA | - | Not | - | - | - | 470μH | 1kHz | 5.1Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | 28 | - | - | 450mA | 28 | 5041 | - | - | 160mA | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP5050FDERR56M01 Vishay Dale | 364 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | IHLP-5050FD-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.9mm | - | 37A | - | Not | - | - | - | 560nH | 100kHz | 1.4mOhm Max | 62A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | 5MHz | - | 6.5mm | 0.256 6.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |