- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLBU1007090T-R22L TDK Corporation | 40 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT: 10% | -40°C~125°C | Tape & Reel (TR) | 2017 | VLBU | 0.394Lx0.276W 10.00mmx7.00mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 70A | TR, 13 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 220nH | 0.1MHz | 0.18mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 57A | - | 3928 | 57A | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRH3010T1R5NN Taiyo Yuden | 14000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 99MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, H Type | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | Chip | - | 1.37A | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 90mOhm Max | - | 1.44A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1212 | - | 30% | - | 1.37A | - | 1mm | 0.039 1.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() L06031R5CGSTR AVX Corporation | 1000 |
| - | 14 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-L® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | TR | Unshielded | 1 | 910μm | Rectangular | - | 1A | - | Not | 1608 | 0603 | - | - | - | - | 1.5nH | 450MHz | 60mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 26 @ 450MHz | - | 26 | - | - | - | 26 | - | - | - | 1A | - | - | 610μm | 0.028 0.71mm | - | - | 610μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F470J-RC Bourns Inc. | 250 |
| Datasheet | 16 Weeks | - | Tin | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 8.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 205mA | - | Not | - | - | - | - | - | 510 μm | 47μH | 2.5MHz | 2.7Ohm Max | - | 205mA | DC-DC CONVERTER | - | 60 @ 2.5MHz | - | 60 | - | - | - | 60 | - | - | 5% | 205mA | - | 2.79mm | 7.11mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CBC2012T220K Taiyo Yuden | 80000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | CB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Wound Chip | - | 190mA | - | - | 2012 | 0805 | - | - | - | - | 22μH | 2.52MHz | 4.81Ohm Max | - | 190mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 170mA | - | - | - | 10% | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR2207-1R8ML Bourns Inc. | 44 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 51MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.5MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | - | 13A | - | Not | - | - | - | - | - | - | 1.8μH | 100kHz | 4.5mOhm Max | - | 13A | POWER INDUCTOR | DUAL ENDED | 31 @ 3MHz | - | 31 | - | - | 25A | 31 | 8759 | - | 20% | 13A | 13A | - | 7mm | 0.307 7.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDRH3D11HPNP-100NC Sumida America Components Inc. | 1000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | CDRH3D11/HP | 0.150Lx0.150W 3.80mmx3.80mm | ±25% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4mm | - | - | 600mA | - | - | - | - | - | - | - | - | 10μH | 100kHz | 413mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 800mA | - | 1616 | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0403S-471M-T Abracon LLC | 2438 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 190mA | - | Shielded | - | 4.45mm | - | - | 190mA | - | - | - | - | - | - | - | - | 470μH | 100kHz | 1.8Ohm Max | - | 190mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | - | No | - | RoHS Compliant | - | - | ||
![]() 2300LL-101-H-RC Bourns Inc. | 290 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | - | 7.8A | - | Not | - | - | 29.46mm | 12.7mm | 29.464mm | 1.0668 mm | 100μH | 1kHz | 27mOhm Max | - | 7.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 7.8A | - | - | 16.51mm | 0.650 16.51mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-RER12JF3 Panasonic Electronic Components | 36000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 3.997283mg | - | - | 1.2GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 130mA | - | - | 1608 | 0603 | - | - | - | - | 120nH | 25.2MHz | 3Ohm Max | - | 130mA | - | - | 5 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.031 0.80mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CD105NP-101KC Sumida America Components Inc. | 32000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 1.299996g | RECTANGULAR PACKAGE | - | 7.64MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2010 | CD105 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 INCH | NO | 1 | 9.4mm | - | - | 970mA | - | Not | - | - | - | - | - | - | 100μH | 1kHz | 350mOhm Max | - | 970mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 3935 | - | - | 970mA | - | - | 5.8mm | 0.228 5.80mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18ANR16J00D Murata Electronics | 4000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | - | 1.35GHz | Non-Magnetic | Q MEASURED AT 150 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 150mA | - | Not | 1608 | 0603 | - | - | - | - | 160nH | 100MHz | 2.1Ohm Max | 750mA | 150mA | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | - | 32 | - | - | - | 32 | - | - | - | 150mA | - | - | 800μm | 0.039 1.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-R18KL Bourns Inc. | 58000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | - | 220MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 700mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 180nH | 25.2MHz | 240mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | - | 35 | - | - | - | - | 1813 | - | - | 700mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HS33NH02D Murata Electronics | 880000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 350mA | - | Unshielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 33nH | 100MHz | 580mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | - | 0.35A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4828A-2R7Y Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 4A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.7μH | 0.1MHz | 34mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.2A | - | - | 4A | 30% | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ETQ-P5M101YGK Panasonic Electronic Components | 139 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2015 | PCC-M0850M | 0.335Lx0.315W 8.50mmx8.00mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 2.1A | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 333mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 3A | - | 3331 | 2.1A | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1255AY-4R7M=P3 Murata Electronics | 11000 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | Tape & Reel (TR) | - | DG6045C | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 85°C | -40°C | - | 8504.50.80.00 | 4A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 27.6mOhm Max | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 4.5A | - | - | 4A | 20% | - | - | - | - | 0.177 4.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-332KL Bourns Inc. | 777 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 600kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 290mA | - | Not | - | - | 5mm | - | - | - | 3.3mH | 1kHz | 9.1Ohm Max | - | 290mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | - | - | - | - | 10% | 290mA | 290mA | 9mm | 12.2mm | 0.480 12.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03TG0N9C02D Murata Electronics | 31 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 18GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | - | 700mA | - | Not | 0603 | 0201 | - | - | - | - | 0.9nH | 500MHz | 120mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | - | 12 | - | - | - | - | - | 0.7A | - | 700mA | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 1A | - | - | - | - | - | - | - | - | 47μH | 100kHz | 140mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | 27 | - | - | - | 27 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No | - | ROHS3 Compliant | - | - |