- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Conductor Material | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV32T-120J-PF TDK Corporation | 19984 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 140mA | - | - | Not | 3225 | 1210 | 12μH | 2.52MHz | 2.5Ohm Max | - | 140mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | - | 30 | - | 5% | 140mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-102KL Bourns Inc. | 83800 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | Copper | - | - | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2001 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 40Ohm | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 30mA | - | CM453232 | Not | 4532 | 1812 | 1mH | 252kHz | 40Ohm Max | 100mA | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 252kHz | 30 | - | - | - | 30 | - | 10% | 30mA | - | 40Ohm | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-3R3M Bourns Inc. | 212652 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7mm | Chip | 6A | - | - | Not | - | - | 3.3μH | 100kHz | 30mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10A | - | - | 20% | 6A | 7A | - | - | - | 3.2mm | 0.126 3.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS4012ET-150M TDK Corporation | 1900 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | 4.1mm | - | 700mA | - | - | Not | 4012 | - | 15μH | 1MHz | 372mOhm Max | - | 780mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4040-12M | 20% | - | 1.05A | - | 1MHz | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH32CN220K23L Murata Electronics | 3504 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 710mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | Tape, Embossed | NO | 1 | 2.7mm | - | 250mA | 19MHz | - | Not | 3225 | 1210 | 22μH | 1MHz | 923mOhm Max | 80mA | 250mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | 2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS6045EX-6R8M TDK Corporation | 15008 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | - | Rectangular | 3.6A | - | - | - | - | - | 6.8μH | 100kHz | 47mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4.7A | - | 2424 | 20% | - | 3.6A | - | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP2020ABERR47M01 Vishay Dale | 4013 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 200.005886mg | RECTANGULAR PACKAGE | - | COMPOSITE | - | 108MHz | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | IHLP-2020AB-01 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 5.43mm | Rectangular | 6.5A | - | - | Not | - | - | 470nH | 100kHz | 19.2mOhm Max | - | 18A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 6.5A | 19.2mOhm | - | - | 1.2mm | 0.047 1.20mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012A2R7KT000 TDK Corporation | 224000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 1.45mm | Chip | 50mA | - | - | - | 2012 | 0805 | 2.7μH | 10MHz | 550mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S2N2ST000 TDK Corporation | 20000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 500mA | - | - | - | 1005 | 0402 | 2.2nH | 100MHz | 180mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() LQM21NN2R2K10D Murata Electronics | 2548 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 71MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, Paper, 7 Inch | YES | 1 | 1.45mm | - | 30mA | - | - | Not | 2012 | 0805 | 2.2μH | 10MHz | 630mOhm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | 45 | - | 10% | 30mA | - | - | - | - | 850μm | 0.041 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0604-220YL Bourns Inc. | 6000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | 190mOhm | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 190MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | NO | 1 | - | Chip | 1.4A | - | - | Not | - | - | 22μH | 1kHz | 190mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | - | 30 | - | 15% | 1.1A | 1.1A | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQM21FN100M70L Murata Electronics | 3000 | - | Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 15MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.45mm | Chip | 100mA | - | - | Not | 2012 | 0805 | 10μH | 1MHz | 780mOhm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 100mA | - | - | - | - | 1.45mm | 0.057 1.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH6D28NP-220NC Sumida America Components Inc. | 4000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 400.011771mg | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH6D28 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7mm | - | 1.2A | - | - | Not | - | - | 22μH | 100kHz | 128mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2626 | - | 1.2A | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-1R0J-PF TDK Corporation | 12000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | 100MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 500mOhm | Tin/Copper (Sn/Cu) | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 450mA | - | - | Not | 4532 | 1812 | 1μH | 7.96MHz | 500mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | - | 50 | - | 5% | 450mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012P220WT000 TDK Corporation | 30000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 1.25Ohm | - | 8504.50.80.00 | - | Shielded | - | - | - | 220mA | - | - | - | 2012 | 0805 | 22μH | - | 1.25Ohm | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1038A-470M Bourns Inc. | 23500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 5MHz | Carbonyl Powder | - | -40°C~150°C | Cut Tape (CT) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 3A | - | - | Not | - | - | 47μH | 100kHz | 167mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 4.5A | - | 3939 | 20% | 3A | 3A | - | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW15AN27NJ00D Murata Electronics | 152000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | - | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 280mA | - | - | Not | 1005 | 0402 | 27nH | 100MHz | 520mOhm Max | - | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | - | 25 | - | 5% | 280mA | - | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NR4018T100M Taiyo Yuden | 3000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | 24MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2008 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | Shielded | 1 | - | Chip | 840mA | - | - | - | - | - | 10μH | 100kHz | 216mOhm Max | - | 840mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.2A | - | 1616 | 20% | - | 840mA | - | - | - | 1.8mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-100ML Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 21mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.40.00 | TR | YES | 1 | 13mm | - | 5A | 15MHz | - | Not | - | - | 10μH | 1kHz | 21mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 6.7A | 20 | 5050 | 20% | 5A | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ2012M470WTD25 TDK Corporation | 68000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, Blister Plastic, 7 Inch | YES | 1 | 1.25mm | Rectangular | 170mA | - | - | - | 2012 | 0805 | 47μH | 2MHz | 3.7Ohm | - | 170mA | - | DUAL ENDED | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |