- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB9012-332KL Bourns Inc. | 798 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 600kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 290mA | - | Not | - | - | 5mm | - | 3.3mH | 1kHz | 9.1Ohm Max | 290mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | - | - | - | - | 10% | 290mA | 290mA | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF10145T-5R6M3R2-PF TDK Corporation | 18 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 22mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.4mm | - | 3.2A | - | Not | - | - | - | - | 5.6μH | 1kHz | 26.4mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3.8A | - | 4040 | - | - | 3.2A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-6045S-331M-T Abracon LLC | 8798 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 570mA | - | Shielded | - | - | - | 570mA | - | - | - | - | - | - | 330μH | 100kHz | 1.27Ohm | 470mA | - | - | - | - | - | - | - | 570mA | - | - | - | 20% | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRN4012TA-4R7M Bourns Inc. | 40500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 95mOhm | - | - | - | 6 @ 100kHz | - | - | - | - | 1.2A | - | - | - | 20% | - | 1.5A | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() BRC2016T101K Taiyo Yuden | 588 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | BR, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 170mA | - | - | 2016 | 0806 | - | - | 100μH | 100kHz | 4.42Ohm Max | 170mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 140mA | - | - | - | 10% | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN5020-6R8M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | Steel | - | - | - | 23MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 5.2mm | - | 1.65A | - | Not | - | - | - | - | 6.8μH | 100kHz | 108mOhm Max | 1.65A | - | - | 11 @ 7.96MHz | - | - | - | - | 1.6A | - | - | - | 20% | 1.65A | 1.65A | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03HQ0N6W02D Murata Electronics | 3691 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 20GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.05nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 1.1A | - | NO | 1 | - | - | - | - | - | - | - | - | - | 0.6nH | 500MHz | 40mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 500MHz | - | 20 | - | - | - | - | - | 1.1A | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 32100C Murata Power Solutions Inc. | 38100 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | - | RECTANGULAR PACKAGE | - | 69MHz | - | - | -40°C~125°C | Tray | - | 3200 | 0.846Lx0.394W 21.50mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | - | - | - | NO | 1 | 10mm | - | 4.5A | - | Not | - | - | 12.7mm | - | 10μH | 1MHz | 20mOhm Max | 4.5A | POWER INDUCTOR | DUAL IN-LINE | 3.1 @ 1MHz | Pin | 3.1 | - | - | - | 3.1 | 8539 | - | 15% | 4.5A | 4.5A | - | - | 24mm | 0.945 24.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() LQH43MN391K03L Murata Electronics | 66000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | 3.3MHz | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 90mA | - | Not | 4532 | 1812 | - | - | 390μH | 1MHz | 9.7Ohm Max | 90mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | - | 40 | - | - | - | 90mA | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2223-H-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2A | - | Not | - | - | 23.11mm | - | 820μH | 1kHz | 260mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 2A | 2A | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-560M Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 7.92MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.3A | - | Not | - | - | - | - | 56μH | 1kHz | 100mOhm Max | 2.3A | - | - | 24 @ 2.52MHz | - | - | - | - | 2.2A | - | - | - | 20% | - | 2.3A | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM43-680K-RC Bourns Inc. | 7 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 460mA | - | - | - | - | - | - | 68μH | 1kHz | 1.12Ohm | 460mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | - | 680mA | - | 1816 | - | - | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010CX-100M TDK Corporation | 319 | - | Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | - | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | - | - | 710mA | - | - | - | - | - | - | 10 μH | 1MHz | 580mOhm | 830mA | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 660mA | - | 1mm | 990.6μm | 2.4892mm | 2.0066mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN6045-1R8Y Bourns Inc. | 1582 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 3.7A | - | Not | - | - | - | - | 1.8μH | 100kHz | 19.8mOhm Max | 3.7A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | - | - | 7A | - | - | - | 30% | 3.7A | 3.7A | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLCF4024T-2R2N1R7-2 TDK Corporation | 4 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 1.76A | - | - | - | - | - | - | 2.2μH | 100kHz | 43mOhm Max | 1.76A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1616 | - | - | - | - | - | - | 2.4mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB1014-104KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | PRINTED WIRING PIN | - | - | - | TUBULAR PACKAGE | - | 100kHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 40mA | - | NO | 1 | - | - | - | RLB1014 | Not | - | - | 5mm | 650 μm | 100mH | 25.2MHz | 300Ohm Max | - | RF INDUCTOR | - | 30 @ 79.6kHz | - | 30 | - | - | - | - | - | 0.012A | 10% | - | 14mA | - | 8.7mm | 11.9888mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRH2412T6R8MNGH Taiyo Yuden | 145 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 34MHz | Ferrite | - | -25°C~120°C | Cut Tape (CT) | 2011 | NR, H Type | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | 550mA | - | - | - | - | - | - | 6.8μH | 100kHz | 420mOhm | 950mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 950mA | - | 0909 | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1280A-151K Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 4.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 1.85A | - | Not | - | - | - | - | 150μH | 1kHz | 270mOhm Max | 1.85A | - | - | 24 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | - | 1.9A | - | - | - | 10% | - | 1.85A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CB2518T4R7MR Taiyo Yuden | 24444 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 46MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Wound Chip | 1.2A | - | - | 2518 | 1007 | - | - | 4.7μH | 7.96MHz | 130mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 310mA | - | - | - | 20% | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NRS5030T3R3MMGJ Taiyo Yuden | 15164 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 36MHz | Ferrite | - | -25°C~120°C | Cut Tape (CT) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.9mm | Chip | 3A | - | - | - | - | - | - | 3.3μH | 100kHz | 30mOhm | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 3.6A | - | 1919 | - | - | - | - | - | - | 3mm | 0.122 3.10mm | - | - | No | - | ROHS3 Compliant | - | - |