- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDRH5D28RNP-330NC Sumida America Components Inc. | 3900 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 400.011771mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH5D28R | 0.236Lx0.232W 6.00mmx5.90mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | - | - | 760mA | - | - | - | - | - | - | 33μH | 100kHz | 182.5mOhm Max | 760mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2424 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0906-100ML Bourns Inc. | 501 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | - | RECTANGULAR PACKAGE | 25MHz | - | Ferrite | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | - | 2.1A | Not | - | - | - | - | - | 10μH | 1kHz | 90mOhm Max | 2.1A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | - | - | 3.2A | 35 | 4137 | - | 20% | 2.1A | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRN2010-1R0M Bourns Inc. | 4800 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 19.986414mg | - | 150MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Semi-Shielded | - | 1.6mm | Rectangular | - | 2.4A | Not | - | - | - | - | - | 1μH | 1MHz | 72mOhm Max | 2.4A | - | - | 11 @ 1MHz | - | 11 | - | - | 2.9A | - | 0806 | - | 20% | 2.4A | 2.4A | - | 1.02mm | 0.040 1.02mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5717-RC Bourns Inc. | 201 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 5700 | 1.812Diax0.750W 46.02mmx19.05mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 150mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 19.05mm | Vertical Mount | - | 4A | Not | - | - | 16.51mm | - | 812.8 μm | 500μH | 1kHz | 150mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 4A | 4A | 46.0248mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-015J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 2.1GHz | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | - | - | - | 15nH | 100MHz | 160mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 19 | - | - | - | 19 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-330-RC Bourns Inc. | 544 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 75mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 1.008A | Not | - | - | - | - | 635 μm | 33μH | 1kHz | 90mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 2A | - | - | - | 10% | 1.008A | - | 6.985mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012HBX-3R3M TDK Corporation | 5937 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-HBX | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.63A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 150mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.82A | - | - | 2.37A | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B1047AS-100M=P3 Murata Electronics | In Stock | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.7A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 53mOhm Max | - | - | DUAL ENDED | - | - | - | - | - | 2.9A | - | - | 2.7A | 20% | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS5030T150MMGJ Taiyo Yuden | 100 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 14MHz | - | Ferrite | - | -25°C~120°C | Cut Tape (CT) | 2015 | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.9mm | Chip | - | 1.4A | - | - | - | - | - | - | 15μH | 100kHz | 125mOhm | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.6A | - | 1919 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP4040DZER1R0M5A Vishay Dale | In Stock | - | Datasheet | 35 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 37.2MHz | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-5A | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | Rectangular | unknown | 23.5A | Not | - | - | - | - | - | 1μH | 100kHz | 3.07mOhm Max | 24A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 2100LL-120-H-RC Bourns Inc. | 754 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 10.9A | Not | - | - | 20.32mm | 12.7mm | - | 12μH | 1kHz | 6mOhm Max | 10.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10.9A | - | 21.84mm | 450μm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6045T150MMGK Taiyo Yuden | 39 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 10MHz | - | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | - | 1.9A | - | - | - | 4.7mm | - | - | 15μH | 100kHz | 91mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 2.5A | - | - | - | 20% | - | 1.9A | - | 4.5mm | 0.177 4.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PM3340-102M-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2011 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 10.2mm | Rectangular | - | 100mA | - | - | - | 7.6mm | - | - | 1mH | 252kHz | 2Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 800mA | - | 5140 | - | 20% | - | 100mA | - | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR6603-102M Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | - | 70mA | Not | - | - | - | - | - | 1mH | 100kHz | 13.8Ohm Max | 70mA | POWER INDUCTOR | DUAL ENDED | 71 @ 252kHz | - | 71 | - | - | 100mA | 71 | 2618 | - | - | 70mA | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VLF403215MT-220M TDK Corporation | In Stock | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 47.995743mg | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 950mA | - | - | - | - | - | - | 22μH | 1MHz | 380mOhm Max | 650mA | - | - | - | - | - | - | - | 650mA | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-09-101K Abracon LLC | 32 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 85°C | -55°C | Wirewound | - | 1.3A | - | Unshielded | - | - | - | - | 1.3A | - | - | - | 4mm | - | 600 μm | 100μH | 1kHz | 360mOhm Max | 1.3A | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | 6mm | - | No | - | RoHS Compliant | - | - | ||
![]() SRR5018-4R1Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 60MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 2A | - | - | - | - | - | - | 4.1μH | 100kHz | 55mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | - | 2.1A | - | 2323 | 2.1A | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CV201210-330K Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 13MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | - | 5mA | Not | 2012 | 0805 | - | - | - | 33μH | 400kHz | 1.25Ohm Max | 5mA | RF INDUCTOR | DUAL ENDED | 30 @ 400kHz | - | 30 | - | - | - | 30 | - | - | 10% | 5mA | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-101K Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 8MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 720mA | Not | - | - | - | - | - | 100μH | 100kHz | 340mOhm Max | 720mA | POWER INDUCTOR | DUAL ENDED | 29 @ 796kHz | - | 29 | - | - | - | 29 | - | - | - | 720mA | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AISC-0805-R47J-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 | - | - | 375MHz | 50MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | 250mA | - | Unshielded | - | 1.73mm | - | - | 250mA | - | 2012 | 0805 | - | - | - | 470nH | 50MHz | 1.72Ohm Max | 250mA | - | - | 33 @ 100MHz | - | - | - | - | - | 33 | - | - | 5% | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - | - |