- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW15AN22NH00D Murata Electronics | 23195 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 793.786648μg | - | - | 4GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 310mA | - | - | Unshielded | - | 700μm | - | - | 310mA | - | - | Not | 1005 | 0402 | - | - | - | 22nH | 100MHz | 300mOhm Max | 750mA | 310mA | - | - | 25 @ 250MHz | - | - | - | - | 25 | - | - | 3% | 310mA | - | - | - | - | 500μm | 0.024 0.60mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0914-220KL Bourns Inc. | 54600 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 9MHz | Ferrite | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 90MOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Shrink Tube | - | 1.9A | - | RLB0914 | Not | - | - | 5mm | - | 650 μm | 22μH | 2.52MHz | 90mOhm Max | - | 1.9A | POWER INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | 4.5A | 40 | - | - | 10% | 1.9A | - | - | - | 8.7mm | 13mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU6011-220Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 26MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 800mA | - | - | Shielded | - | 6.8mm | - | - | 800mA | - | SRU6011 | Not | - | - | - | - | - | 22μH | 100kHz | 390mOhm Max | 1.4A | 800mA | - | - | 10 @ 2.52MHz | - | - | - | 480mA | 10 | - | - | - | 800mA | - | - | - | - | 1.1mm | 0.049 1.25mm | 6.5mm | 6.1976mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2224-H-RC Bourns Inc. | 79 |
| Datasheet | 14 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | - | 1.9A | - | - | Not | - | - | 23.11mm | - | 685.8 μm | 1mH | 1kHz | 280mOhm Max | - | 1.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 1.9A | 1.9A | - | 1kHz | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2UAS1R8J00L Murata Electronics | 551 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | 39.008944mg | RECTANGULAR PACKAGE | - | 140MHz | Air | - | - | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | NO | 1 | 2.65mm | Chip | - | 300mA | - | - | - | 2520 | 1008 | - | - | - | 1.8μH | 7.9MHz | 2.6Ohm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | - | 28 | - | - | 28 | 1010 | - | 5% | - | - | - | - | - | 1.83mm | 0.080 2.03mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2508A-1R5M Bourns Inc. | 853000 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | 180MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.05A | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 170mOhm | - | - | - | - | 10 @ 1MHz | - | - | - | 1.65A | - | - | - | 20% | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P5N6CT000 TDK Corporation | 2777 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 652.039032μg | - | - | 4.5GHz | Ceramic, Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 800mA | - | - | - | 1005 | 0402 | - | - | - | 5.6nH | 100MHz | 130mOhm Max | - | 800mA | - | - | 23 @ 250MHz | - | - | - | - | 23 | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744770115 Würth Elektronik | 461 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | 4.535924g | - | - | 14.5MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 27mOhm | - | 125°C | -40°C | Wirewound | - | 5A | - | - | Shielded | - | 12mm | - | - | 5A | - | - | - | - | - | 7mm | - | - | 15μH | 1kHz | 27mOhm Max | - | 5A | - | - | - | - | - | - | 6A | - | - | - | 20% | - | 5A | 27mOhm | - | - | 8mm | 0.315 8.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH125NP-101MC Sumida America Components Inc. | 15000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.3mm | Chip | - | 1.3A | - | - | Not | - | - | - | - | - | 100μH | 1kHz | 160mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | 1.3A | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-RF2N2DFB Panasonic Electronic Components | 1000000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | TR, Embossed, 7 Inch | - | NO | 1 | 550μm | Chip | - | 400mA | - | - | Not | 1005 | 0402 | - | - | - | 2.2nH | 100MHz | 90mOhm Max | 240mA | 400mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | 400mA | - | - | - | - | 500μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() CW252016-10NJ Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | - | - | 4.1GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | - | Unshielded | - | 2.2mm | - | - | 600mA | - | CW252016 | Not | 2520 | 1008 | - | - | - | 10nH | 100MHz | 80mOhm Max | - | 600mA | - | - | 50 @ 500MHz | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | 1.5748mm | 0.071 1.80mm | 2.4892mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-150-H-RC Bourns Inc. | 34 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | - | 10.3A | - | - | Not | - | - | 22.35mm | 22.352mm | - | 15μH | 1kHz | 17mOhm Max | - | 10.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10.3A | - | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-470YL Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 13mm | - | - | 1.6A | 7MHz | - | Not | - | - | - | - | - | 47μH | 1kHz | 130mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 2.5A | 22 | 5050 | - | 15% | 1.6A | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VLS252012CX-1R5M TDK Corporation | 159 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Shielded | - | - | Chip | - | 2.3A | - | - | - | - | - | - | - | - | 1.5μH | 1MHz | 74mOhm Max | - | 2.7A | - | - | - | - | - | - | 2.19A | - | - | - | 20% | - | 2.7A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP1616ABER47NM01 Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 565MHz | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-1616AB-01 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.25mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 13A | TR, 13 Inch | - | YES | 1 | 4.31mm | - | - | 15A | - | - | - | - | - | - | - | - | 47nH | 100kHz | 3.75mOhm Max | - | 32A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 13A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PM1008-R18K-RC Bourns Inc. | 200 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 750MHz | Ceramic | - | - | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 2.2mm | Chip | - | 500mA | - | - | - | 2520 | 1008 | - | - | - | 180nH | 25MHz | 330mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-NA8R2JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | - | - | RECTANGULAR PACKAGE | - | 38MHz | Non-Magnetic | 85°C | -20°C | Q MEASURED AT 7.96 MHZ | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 60mA | TR | - | NO | 1 | - | Chip | unknown | - | - | - | - | - | - | - | - | - | 8.2μH | 7.96MHz | 11Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 13 | - | - | - | - | 0.06A | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CW252016-27NJ Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | - | - | 1.6GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | - | Unshielded | - | 2.2mm | - | - | 600mA | - | CW252016 | - | - | - | - | - | - | 27nH | 100MHz | 130mOhm Max | - | 600mA | - | - | 55 @ 350MHz | - | - | - | - | 55 | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | 2.4892mm | 2mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR7045-4R7M Bourns Inc. | 3705 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | - | 2.6A | - | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 42mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | - | - | 3.4A | 23 | - | - | 20% | 2.6A | 2.6A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1235-1R5M Bourns Inc. | 947000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 37MHz | Iron | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 13.5mm | Chip | - | 19A | - | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 5.5mOhm Max | 9A | 19A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 28A | - | 5050 | - | 20% | 19A | 19A | - | - | - | 3.7mm | 0.146 3.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |