- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1422435C Murata Power Solutions Inc. | 325 |
| Datasheet | 8 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | - | 2.8MHz | - | Q MEASURED AT 0.05 MHZ | -40°C~85°C | Tray | - | 1400 | 1.028Dia 26.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | 25.9mm | Bobbin Type | 3.5A | - | Not | - | - | 23.5mm | 10mm | 0.85 mm | 220μH | 1kHz | 96mOhm Max | - | 3.5A | POWER INDUCTOR | - | 22 @ 50kHz | Radial | 22 | - | - | 22 | - | - | 10% | 3.5A | 3.5A | - | 3.5A | - | 15.5mm | 0.610 15.50mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRN3010-4R7M Bourns Inc. | 1007 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Resin | RECTANGULAR PACKAGE | - | - | 60MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 3.1mm | Rectangular | 1.7A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 210mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 850mA | - | - | - | 20% | 1.7A | 1.7A | - | - | - | 1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW160808-22NJ Bourns Inc. | 149 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | - | 3GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.25mm | Chip | 700mA | - | Not | 1608 | 0603 | - | - | - | 22nH | 250MHz | 190mOhm | 700mA | 700mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | 35 | - | - | - | 700mA | - | - | - | - | 1mm | 0.047 1.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TN2N6B02D Murata Electronics | 15000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 10GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | NO | 1 | - | Chip | 500mA | - | - | 0603 | 0201 | - | - | - | 2.6nH | 500MHz | 200mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | 14 | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-681K-RC Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | - | 1.6MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.6Ohm | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 380mA | - | Not | - | - | 5mm | 5mm | 620 μm | 680μH | 796kHz | 1.6Ohm Max | - | 380mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | 10% | 380mA | - | - | - | 8.5mm | 11mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-3R5Y Bourns Inc. | 1592 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 7.5A | 37.6MHz | Not | - | - | - | - | - | 3.5μH | 100kHz | 13mOhm Max | 6A | 7.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | - | 7.6A | 22 | 4949 | - | - | 7.5A | - | - | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-5R6Y Bourns Inc. | 23480 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 6.7A | - | Not | - | - | 7mm | - | - | 5.6μH | 100kHz | 16.2mOhm Max | - | 6.7A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | - | - | - | 6.9A | 19 | 4949 | - | - | 6.7A | - | - | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF12577NIT-100M-D TDK Corporation | In Stock |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 6.4A | TR, 13 Inch | - | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 14.4mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5049 | - | 20% | - | 7.7A | - | - | - | - | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM74SH-2R7M-RC Bourns Inc. | 35 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | RECTANGULAR PACKAGE | 2.78A | - | - | - | - | - | - | - | 2.7μH | 100kHz | 27mOhm Max | - | 2.78A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 3.1A | - | 2828 | - | - | - | - | - | - | - | 4.7mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-120YL Bourns Inc. | 105 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | NO | 1 | 15.3mm | - | 5.5A | - | Not | - | - | - | - | - | 12μH | 100kHz | 23.6mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 50 @ 5MHz | - | 50 | - | 9.5A | 50 | 8759 | - | 15% | 5.5A | 5.5A | - | - | - | 7.0104mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRH2410T220MN Taiyo Yuden | 128839 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 22MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2013 | NR, H Type | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 2.5mm | Chip | 300mA | - | - | - | - | 1.45mm | - | - | 22μH | 100kHz | 1.764Ohm Max | - | 390mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1010 | - | 20% | - | 300mA | - | - | - | 1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-R82J-EFD TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | - | - | 260MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | - | Unshielded | 1 | - | Rectangular | 260mA | - | - | 2520 | 1008 | - | - | - | 820nH | 25.2MHz | 1Ohm Max | - | 260mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | 30 | - | - | 5% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0905-180M Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 1.6A | - | Not | - | - | - | - | - | 18μH | 100kHz | 80mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 39 @ 2.52MHz | - | 39 | - | - | 24 | - | - | - | 1.6A | - | - | - | 9.9mm | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU5028A-100Y Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Shielded | - | 5.4mm | - | 1.8A | - | Not | - | - | - | - | - | 10μH | 100kHz | 85mOhm Max | - | 1.8A | - | - | 18 @ 2.52MHz | - | - | - | 1.4A | - | - | - | 30% | - | 1.8A | - | - | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1063-470Y Bourns Inc. | 35 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1063 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 1.4A | - | - | - | - | - | - | - | 47μH | 100kHz | 150mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 1.6A | 10 | 3939 | - | - | - | - | - | - | - | 6.5mm | 0.268 6.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-22NK Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | - | 2.4GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | NO | 1 | 2.2mm | Chip | 600mA | - | Not | 2520 | 1008 | - | - | - | 22nH | 100MHz | 120mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | - | 60 | - | - | - | 600mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-2R2ML Bourns Inc. | 46800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 95MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR | - | NO | 1 | 4.7mm | - | 1.8A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 60mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | 24 | - | 2.6A | 24 | 2618 | - | - | - | - | - | - | - | 2.7mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210-6R8Y Bourns Inc. | 355 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.40.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | 7.9A | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 15mOhm Max | - | 7.9A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | - | 8.3A | 12 | 4747 | - | - | 7.9A | - | - | - | - | 10mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S56NHTD25 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | NO | 1 | - | Rectangular | 200mA | - | - | - | - | - | - | - | 56nH | 100MHz | 1.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | 0.2A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHLP2525AHER2R5M01 Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-2525AH-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 49.9mOhm | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 6.72mm | Rectangular | 3.5A | - | Not | 6363 | 2525 | - | - | - | 2.5μH | 100kHz | 52.4mOhm Max | - | 13A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 10.4A | - | - | - | 20% | - | 3.5A | 5MHz | - | - | 1.8mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - |