- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0503-390KL Bourns Inc. | 351054 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 650mA | - | Not | - | - | - | - | - | - | 39μH | 1kHz | 420mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | - | 800mA | 15 | 2019 | - | 10% | 650mA | 650mA | - | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1206-681KL Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 400mA | - | Not | - | - | 7mm | - | - | - | 680μH | 1kHz | 1.5Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | - | 11 | - | - | 700mA | 11 | 5050 | - | 10% | 400mA | 400mA | - | 6.5mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300LL-1R5-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 34A | - | Not | - | - | 14.99mm | 12.7mm | 14.986mm | - | 1.5μH | 1kHz | 1mOhm Max | 34A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 34A | - | 32.512mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0905-330Y Bourns Inc. | 274 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.2A | - | - | - | - | - | - | - | - | 33μH | 100kHz | 110mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | 27 | - | - | - | 27 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0745A-821M Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 220mA | - | - | - | - | - | - | - | - | 820μH | 1kHz | 3.5Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 260mA | - | 2929 | 0.22A | 20% | - | 220mA | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LK1005R47K-T Taiyo Yuden | 60000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 80MHz | - | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | 2012 | LK | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | Tape, Paper | Unshielded | 1 | 550μm | - | 10mA | - | Not | 1005 | 0402 | - | - | - | - | 470nH | 10MHz | 420mOhm Max | 20mA | RF INDUCTOR | DUAL ENDED | 20 @ 10MHz | - | 20 | - | Halogen Free | - | 20 | - | - | 10% | 20mA | - | - | 500μm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-1R5Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 86MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 8.8A | - | Not | - | - | - | - | - | - | 1.5μH | 1kHz | 9.5mOhm Max | 8.8A | - | - | 24 @ 7.96MHz | - | - | - | - | 9A | - | - | - | 30% | - | 8.8A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-390M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 10.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.8A | - | Not | - | - | - | - | - | - | 39μH | 1kHz | 70mOhm Max | 2.8A | - | - | 22 @ 2.52MHz | - | - | - | - | 2.7A | - | - | - | 20% | - | 2.8A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLZ1005M1R0WT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 170MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2001 | MLZ | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 450mA | - | - | 1005 | 0402 | - | - | - | - | 1μH | 2MHz | 350mOhm | - | - | DUAL ENDED | - | - | - | - | - | 100mA | - | - | 0.45A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4818A-270M Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 22MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.15A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 27μH | - | 400mOhm Max | - | - | - | - | - | - | - | - | 630mA | - | - | - | 20% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS6045T4R5MMGK Taiyo Yuden | 5999 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 3.1A | - | - | - | - | 4.7mm | - | - | - | 4.5μH | 100kHz | 39mOhm Max | 4.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | 3.1A | - | 4.5mm | 0.177 4.50mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012C101KTD25 TDK Corporation | 355 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Rectangular | 2mA | - | - | 2012 | 0805 | - | - | - | - | 100μH | 1MHz | 3.1Ohm Max | - | - | DUAL ENDED | 25 @ 1MHz | - | 25 | - | - | - | - | - | 0.002A | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3316-1R5M-RC Bourns Inc. | 10000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 95MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 6.4A | - | - | - | - | - | - | - | - | 1.5μH | 1kHz | 9mOhm | 6.5A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | 50 | - | - | 8A | 50 | - | - | - | - | - | - | 5mm | 0.209 5.30mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4018TA-100M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.2A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 150mOhm | - | - | - | 10 @ 100kHz | - | - | - | - | 1.3A | - | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW2BHNR18J03L Murata Electronics | 9830 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 8.986799mg | RECTANGULAR PACKAGE | - | 700MHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 250mA | - | Not | 2012 | 0805 | - | - | - | - | 180nH | 100MHz | 710mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | - | 35 | - | - | - | 35 | 0806 | - | - | 250mA | - | - | 1.7mm | 0.070 1.78mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM105SB-330L-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 1.2A | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 110mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | - | - | - | - | - | 3945 | - | 15% | 1.2A | 1.2A | 9.9mm | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2313-H-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 6.7A | - | Not | - | - | 28.7mm | - | - | - | 120μH | 1kHz | 40mOhm Max | 6.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 6.7A | 6.7A | 32.512mm | - | 0.650 16.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0914-6R8ML Bourns Inc. | 62200 | - | Datasheet | 18 Weeks | - | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 3A | RLB0914 | Not | - | - | 5mm | - | - | 650 μm | 6.8μH | 7.96MHz | 39mOhm Max | 3A | POWER INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | 8.5A | 20 | - | - | 20% | 3A | 3A | 9.2mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDRH3D28/LDNP-330NC Sumida America Components Inc. | 148 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | CDRH3D28/LD | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4mm | - | 1.15A | - | - | - | - | - | - | - | - | 33μH | 100kHz | 215mOhm Max | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 280mA | - | 1616 | - | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-221K Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.3A | - | Not | - | - | - | - | - | - | 220μH | 100kHz | 360mOhm Max | 1.3A | - | - | 15 @ 796kHz | - | - | - | - | 2.1A | - | - | - | 10% | - | 1.3A | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |