- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQH31MN101J03L Murata Electronics | 24 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 10.007382mg | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | - | Q MEASURED AT 2.5 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | - | 45mA | - | Not | 3216 | 1206 | - | 100μH | 1MHz | 12Ohm | - | 45mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | - | - | - | 40 | - | - | - | 45mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-ATV220M Panasonic Electronic Components | 19000 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 45mOhm | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 2.2A | - | Not | - | - | - | 22μH | 100kHz | 45mOhm | 5A | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 3939 | - | 20% | 2.2A | - | - | - | 4.4958mm | 0.177 4.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH3D16/HPNP-2R2NC Sumida America Components Inc. | 990 | - | Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~105°C | Cut Tape (CT) | 2006 | CDRH3D16/HP | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4mm | - | unknown | 2.3A | - | Not | - | - | - | 2.2μH | 100kHz | 59mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.75A | - | 1616 | - | - | 2.3A | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S9N1HTD25 TDK Corporation | 398070 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic, Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 500mA | - | - | - | - | - | 9.1nH | 100MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | 0.5A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S1N1CT000 TDK Corporation | 12 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 550mA | - | - | - | - | - | 1.1nH | 100MHz | 150mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | - | 0.55A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DFE252012PD-2R2M=P2 Murata Electronics | 2342 |
| Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DFE252012PD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 2.2A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 84mOhm Max | - | - | - | DUAL ENDED | - | - | - | - | - | 2.8A | - | - | 2.2A | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CBC2012T470M Taiyo Yuden | 80000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | CB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 150mA | Tape, Embossed | Unshielded | 1 | - | Wound Chip | - | 120mA | - | - | 2012 | 0805 | - | 47μH | 2.52MHz | 7.54Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Exempt | - | ||
![]() LQW2BASR10G00L Murata Electronics | 58000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | 1.25GHz | - | - | - | Q MEASURED AT 500 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 400mA | - | - | - | - | - | 100nH | 150MHz | 460mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | - | 65 | - | - | - | - | 0806 | 0.4A | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R2JT000 TDK Corporation | 90 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 50mA | - | - | - | - | - | 1.2μH | 10MHz | 650mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LK21258R2K-T Taiyo Yuden | 150 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 26MHz | - | - | - | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | - | LK | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | Tape, Embossed | Unshielded | 1 | 1.45mm | - | - | 15mA | - | - | 2125 | 0805 | - | 8.2μH | 4MHz | 700mOhm Max | - | 15mA | RF INDUCTOR | DUAL ENDED | 50 @ 4MHz | - | 50 | - | Halogen Free | - | 50 | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-120KL Bourns Inc. | 5000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 225mA | CM453232 | Not | 4532 | 1812 | - | 12μH | 2.52MHz | 2Ohm Max | - | 225mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | - | - | 225mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX100-1-52-R Eaton - Electronics Division | 1306 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | 2 | - | 7.71107g | - | - | - | Iron Powder | - | - | - | -40°C~75°C | Bulk | 2007 | CTX | 0.610Diax0.488W 15.50mmx12.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 75°C | -40°C | - | 2.5A | - | Unshielded | - | 12.4mm | - | - | 2.5A | - | Not | - | - | 13.7mm | 100μH | 100kHz | 106mOhm Max | - | 2.5A | - | - | - | Radial | - | - | - | 2.4A | - | - | - | 20% | 2.5A | - | 100 μH | 15.5mm | 12.4mm | - | 15.5mm | 12.3952mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BASR22G00L Murata Electronics | 29 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | 820MHz | - | - | - | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 400mA | - | - | - | - | - | 220nH | 100MHz | 700mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | - | - | 0806 | 0.4A | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM5020T-1R0M-LR TDK Corporation | 462 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 8.6A | - | - | - | - | - | 1μH | 100kHz | 17.2mOhm Max | - | - | - | - | - | - | - | - | - | 9.5A | - | - | - | 20% | - | 6.8A | - | - | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-101K Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | - | 750mA | - | Not | - | - | - | 100μH | 100kHz | 430mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 17 @ 796kHz | - | - | - | - | 720mA | 17 | - | - | 10% | 750mA | 750mA | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH5BPNR47NT0L Murata Electronics | 80000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 220MHz | Ferrite | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH5 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 5.2mm | Magnetic Shield | - | 4A | - | Not | 5050 | 2020 | - | 470nH | 100kHz | 14.4mOhm Max | - | 7.7A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | 4A | - | - | - | 2mm | 0.087 2.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6040A-150M Bourns Inc. | 26 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | - | 1.6A | - | - | - | - | - | 15μH | 10kHz | 60mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.51A | - | 2626 | - | 20% | - | 1.6A | - | - | - | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF504015MT-220M-CA TDK Corporation | 127 |
| Datasheet | 16 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLF-M-CA | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.08A | - | - | - | - | - | 22μH | 1MHz | 310mOhm Max | - | 930mA | - | - | - | - | - | - | - | 930mA | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() IHLP4040DZER330M51 Vishay Dale | 825 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4040 | - | - | - | 5.79MHz | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-51 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 155°C | -55°C | - | 3.7A | - | Shielded | - | 10.3mm | - | - | 3.7A | - | Not | - | - | - | 33μH | 100kHz | 117.7mOhm Max | - | 4.2A | - | - | - | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | 10.795mm | 10.287mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6011-1R4Y Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 140MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | TR | YES | 1 | 6.8mm | - | - | 2.6A | - | Not | - | - | - | 1.4μH | 100kHz | 40mOhm Max | - | 2.6A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | 8 | - | - | 1.8A | 8 | 2626 | - | - | 2.6A | - | - | - | 1.1mm | 0.049 1.25mm | - | - | - | - | ROHS3 Compliant | - | - |