- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Inductance - Parallel | Product | Saturation Current | Features | Product Category | Product Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCH114NP-101KB Sumida Corporation | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sumida | - | - | - | - | 100 | - | - | - | Sumida | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FB102KTR30F NIC Components | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 40 Ω | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB102KTR30F | NIN | - | - | - | - | - | - | - | 105 °C | -25 °C | - | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Active | - | - | 1.23 | - | Yes | 2.5 MHz | - | - | - | - | - | NIN | - | 10% | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | 1 | - | Molded Chip | compliant | - | - | - | - | - | - | - | - | 0.796 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 1812 | NO | 0.03 A | - | 1000 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCH114NP-470KB Sumida Corporation | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sumida | - | - | - | - | 100 | - | - | - | Sumida | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCH114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | ||
![]() MSD1514-154KED Coilcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | Coilcraft | - | - | - | - | 175 | - | - | - | Coilcraft | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | MSD1514 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupled Inductors | - | - | - | - | - | - | - | - | - | 150 uH | Coupled Inductors | - | - | Coupled Inductors | - | 14.2 mm | - | 15 mm | 15 mm | - | - | - | - | - | ||
![]() #A915AY-1R1M=P3 Murata Electronics | 2000 |
| - | - | - | - | 2020 (5252 metric) | - | - | - | - | - | - | - | - | Ferrite | Murata Electronics | 2020 | 5252 | - | - | 2000 | - | - | - | Murata | - | - | - | 3.46 A | 20 mOhms | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.009157 oz | - | Cut Tape | - | A915AY | - | 20 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | - | - | Power Inductors | 3.87 A | - | Power Inductors - SMD | - | 3 mm | - | 5.2 mm | 5.2 mm | - | - | - | - | - | ||
![]() AL023246NJTS Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Air | - | - | - | - | 0.035 Ω | 1000 | - | AVX CORP | - | - | AL023246NJTS | - | - | 3 A | 35 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | 4225 | 5.9 mm | 10.55 mm | SMT | 6.35 mm | Active | - | 95 | 5.25 | Details | Yes | 685 MHz | - | 0.176370 oz | - | MouseReel | - | AL | - | 5 % | - | - | - | - | - | Standard | EAR99 | Toroidal | - | - | - | - | - | RF | 8504.50.80.00 | - | - | TR, Embossed Plastic, 13 Inch | Unshielded | - | - | Wound | compliant | - | - | - | - | SMD/SMT | - | - | 246 nH | 50 MHz | - | - | - | - | - | 95 | GENERAL PURPOSE INDUCTOR | - | - | - | 4225 | - | 3 A | - | 0.246 µH | - | - | 685 MHz | Wirewound | - | RF Inductors | - | - | - | - | 5.9 mm | - | 10.55 mm | 6.35 mm | - | - | - | - | - | ||
![]() RCH114NP-472KB Sumida Corporation | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.144623 oz | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDRH125L125NP-330MC Sumida America Components Inc. | 524 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Sumida | - | - | 2.93A | - | 500 | - | - | 100 kHz | Sumida | - | - | Ferrite | - | - | - | Sumida America Components Inc. | - | PCB Mount | - | - | Cut Tape (CT) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | CDRH125/L125 | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | 3 A | - | Shielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 33 μH | - | 59mOhm Max | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | 0.236" (6.00mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() CDRH8D43RT125NP-330MC Sumida America Components Inc. | 7 |
| - | 14 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | Sumida | - | - | 1.95A | 0.123 Ω | 500 | - | SUMIDA CORP | 100 kHz | Sumida | CDRH8D43RT125NP-330MC | - | Ferrite | - | - | - | Sumida America Components Inc. | - | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | CHIP | 4.5 mm | 8.5 mm | SMT | 8.3 mm | Active | Active | - | 5.44 | - | Yes | - | - | - | -40°C ~ 125°C | - | - | CDRH8D43R/T125 | 0.319" L x 0.315" W (8.10mm x 8.00mm) | ±20% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 1.55 A | TR | Shielded | 1 | - | Rectangular | unknown | - | - | - | AEC-Q200 | SMD/SMT | - | - | 33 μH | 0.1 MHz | 123mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 3333 | YES | 1.55 A | 5 | 33 µH | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 8 mm | - | 0.177" (4.50mm) | - | - | - | - | - | - | - | ||
![]() MP2A-330-R Eaton - Electronics Division | 9000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | 453.59237mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molybdenum Permalloy(MPP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | MICRO-PAC PLUS™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | - | - | 790mA | - | Unshielded | - | 5.2mm | - | - | 790mA | - | Not | - | - | - | - | 33μH | 100kHz | 476mOhm | 790mA | - | - | - | - | - | 790mA | - | - | - | - | - | - | - | 790mA | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 7.493mm | 5.1816mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLG0603P6N2ST000 TDK Corporation | 150000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 300mA | - | - | - | - | 0603 | 0201 | 6.2nH | 500MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6038-120Y Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 53MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 7mm | - | - | 1.7A | 17.9MHz | Not | - | - | - | - | 12μH | 100kHz | 53mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | 8.3 @ 2.52MHz | - | - | 1.95A | 8.3 | - | 2727 | - | - | 30% | - | 1.7A | 1.7A | - | - | - | - | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() WLCW1005Z0J8N7TB Walsin Technology Corporation | In Stock | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.1GHz | - | 250 MHz | Walsin | - | - | Ceramic | - | 200 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 18 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 480 mA | - | Unshielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8.7 nH | - | 200mOhm Max | - | - | - | 18 @ 250MHz | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | 4.1 GHz | Wirewound | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | - | - | - | - | ||
![]() WLCW1005Z0J68NTB Walsin Technology Corporation | In Stock | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.62GHz | - | 250 MHz | Walsin | - | - | Ceramic | - | 1.12 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 68 nH | - | 1.12Ohm Max | - | - | - | 22 @ 250MHz | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | 1.62 GHz | Wirewound | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | - | - | - | - | ||
![]() WLCW1005Z0J5N6TB Walsin Technology Corporation | 9 |
| - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.8GHz | - | 250 MHz | Walsin | - | - | Ceramic | - | 83 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 760 mA | - | Unshielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5.6 nH | - | 83mOhm Max | - | - | - | 20 @ 250MHz | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | 4.8 GHz | Wirewound | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | - | - | - | - | ||
![]() WLCM1005Z0J18NTB Walsin Technology Corporation | 9 |
| - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.65 Ω | 10000 | 2.2GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0J18NTB | - | Ceramic | 300 mA | 650 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.24 | Details | Yes | 2200 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | - | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | - | - | - | - | Multilayer | - | - | - | - | - | High Frequency | - | Inductors, Chokes & Coils | 300 mA | TR, Paper, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | SMD/SMT | - | - | 18 nH | 100 MHz | 650mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0402 | NO | 0.3 A | - | 0.018 µH | - | - | 2.2 GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() WLCW1005Z0J51NTB Walsin Technology Corporation | 38 |
| - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | - | - | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.82 Ω | 4000 | 1.75GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J51NTB | - | Ceramic | - | 820 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 25 | 5.45 | Details | Yes | 1750 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 100 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | SMD/SMT | - | - | 51 nH | - | 820mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0402 | - | 0.1 A | - | 0.051 µH | - | - | 1.75 GHz | Wirewound | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | - | - | - | - | ||
![]() WLCW1608Z0G16NPB Walsin Technology Corporation | 6 |
| - | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | 0603 | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.104 Ω | 4000 | 3.3GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608Z0G16NPB | - | Ceramic | - | 104 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 34 | 5.3 | Details | Yes | 3300 MHz | Q IS MEASURED AT: 250 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 700 mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | compliant | - | - | - | - | SMD/SMT | - | - | 16 nH | - | 104mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 250MHz | 34 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0603 | NO | 0.7 A | - | 0.016 µH | - | - | 3.3 GHz | Wirewound | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | - | - | - | - | ||
![]() WLCW1005Z0JR10TB Walsin Technology Corporation | 44 |
| - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 | - | - | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 2 Ω | 4000 | 1.16GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0JR10TB | - | Ceramic | - | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 20 | 5.45 | Details | Yes | 1160 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 30 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | SMD/SMT | - | - | 100 nH | - | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 0402 | - | 0.03 A | - | 0.1 µH | - | - | 1.16 GHz | Wirewound | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | - | - | - | - | ||
![]() WLCW1608Z0G12NPB Walsin Technology Corporation | 6 |
| - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 4GHz | - | 250 MHz | Walsin | - | - | Ceramic | - | 130 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 35 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | - | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | High Reliability | - | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 12 nH | - | 130mOhm Max | - | - | - | 35 @ 250MHz | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | 4 GHz | Wirewound | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | - | - | - | - |