- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Body Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV25T-R22J-EFD TDK Corporation | 1401 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | - | RECTANGULAR PACKAGE | 450MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 500mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 430mA | - | 2520 | 1008 | - | - | 220nH | 25.2MHz | 500mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | - | 30 | - | 5% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR7045-470K Bourns Inc. | 1168 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 230MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 1A | Not | - | - | - | - | 47μH | 100kHz | 230mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | - | - | - | 1.1A | 21 | - | 10% | 1A | 1A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-8R2ML Bourns Inc. | 1288 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 200MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 900mA | Not | - | - | - | - | 8.2μH | 1kHz | 200mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | 16 | - | - | 1.05A | 16 | 1211 | 20% | 900mA | 900mA | - | - | 3mm | 2.5mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP6540-150M Bourns Inc. | 1 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2007 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 2.9A | Not | - | - | - | - | 15μH | 100kHz | 121mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 2.9A | - | 100kHz | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210A-121M Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.3A | - | - | - | - | - | 120μH | 1kHz | 170mOhm Max | - | - | - | - | 13 @ 796kHz | - | GENERAL PURPOSE INDUCTOR | - | 1.9A | - | - | 20% | - | 2.3A | - | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE6603-3R3M Bourns Inc. | 26000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -25°C~105°C | Cut Tape (CT) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | 2A | Not | - | - | - | - | 3.3μH | 100kHz | 80mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 2A | 2A | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-R72M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 15.5A | - | - | - | - | - | 720nH | 100kHz | 5.5mOhm Max | - | 15.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 23A | - | 3128 | 20% | - | 15.5A | - | - | - | 3.2mm | 0.126 3.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2BHNR39K03L Murata Electronics | 1650 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 8.986799mg | - | RECTANGULAR PACKAGE | 400MHz | Non-Magnetic | Q MEASURED AT 25.2 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 170mA | Not | 2015 | 0805 | - | - | 390nH | 10MHz | 2.5Ohm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 15 @ 25.2MHz | 15 | - | - | - | 15 | 0806 | - | 170mA | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1280A-180M Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 4.8A | Not | - | - | - | - | 18μH | 1kHz | 35mOhm Max | - | 4.8A | - | - | 24 @ 2.52MHz | - | GENERAL PURPOSE INDUCTOR | - | 4.6A | - | - | 20% | - | 4.8A | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM2120-102K-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2002 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 2.5A | Not | - | - | - | - | 1mH | 1kHz | 215mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 2.5A | 2.5A | - | - | - | 20.83mm | 0.820 20.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IM02EB2R7K Vishay Dale | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Axial | WIRE | 2 | - | - | Ferrite | TUBULAR PACKAGE | 100MHz | Iron | - | -55°C~105°C | Bulk | 2011 | IM | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 355mA | - | - | - | 36.575mm | 0.508 mm | 2.7μH | 7.9MHz | 550mOhm Max | - | 355mA | - | - | 37 @ 7.9MHz | 37 | - | - | - | 37 | - | 10% | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() AISC-0805F-100G-T Abracon LLC | 89 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 98mA | - | 2012 | 0805 | - | - | 10μH | 2.5MHz | 4.7Ohm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 2.5MHz | 10 | - | - | - | 10 | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SDR1307A-181K Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.5A | Not | - | - | - | - | 180μH | 100kHz | 280mOhm Max | - | 1.5A | - | - | 18 @ 796kHz | - | - | - | 2.3A | - | - | 10% | - | 1.5A | - | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP15MN22NG02D Murata Electronics | 52000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2.8GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 70mA | Not | 1005 | 0402 | - | - | 22nH | 500MHz | 2.6Ohm Max | 100mA | 70mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | 13 | - | - | 70mA | - | - | - | - | 350μm | 0.018 0.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1105-151KL Bourns Inc. | 604 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 10.2mm | - | 1.2A | Not | - | - | - | - | 150μH | 1kHz | 500mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.3A | - | 4439 | 10% | 1.2A | 1.2A | - | - | - | 4.8006mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744029004 Würth Elektronik | 297 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2828 | - | - | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 170mOhm | - | 125°C | -40°C | Wirewound | - | 1A | - | Shielded | - | 2.8mm | - | 1A | - | - | - | - | - | 4.7μH | 100kHz | 200mOhm Max | - | 1.2A | - | - | - | - | - | - | 800mA | - | - | 30% | - | 1A | 200mOhm | - | - | 1.35mm | 0.059 1.50mm | 2.8mm | 2.8mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU1048-470Y Bourns Inc. | 8515 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 94mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.7A | Not | - | - | - | - | 47μH | 100kHz | 94mOhm | 7.8A | 1.7A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | 26 | - | - | 1.5A | 26 | 3939 | 30% | 1.7A | 1.7A | - | - | - | 4.8mm | 0.201 5.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-270KL Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 3.4A | Not | - | - | - | - | 27μH | 1kHz | 110mOhm Max | - | 1.75A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | - | 25 | - | 10% | 1.75A | 1.75A | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-331K-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12.3Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 70mA | - | 3225 | 1210 | - | - | 330μH | 796kHz | 15.99Ohm Max | - | 70mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | - | - | 10% | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LBM2016T4R7J Taiyo Yuden | 78000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 270mA | Not | 2016 | 0806 | - | - | 4.7μH | 7.96MHz | 1.014Ohm Max | - | 270mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | Halogen Free | - | 30 | - | 5% | 270mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - |