- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1280A-4R7Y Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 8.2A | - | Not | - | - | - | - | - | - | - | 4.7μH | 100kHz | 15.5mOhm Max | - | 8.8A | - | - | 22 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | 22 | - | - | 30% | - | - | 8.2A | - | 7.5mm | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() L0805100JEWTR AVX Corporation | 13 |
| - | 14 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 2.5GHz | Non-Magnetic | MULTILAYER | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-L® | 0.083Lx0.059W 2.11mmx1.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | TR | NO | 1 | 1.6mm | Multilayer Chip | 750mA | - | Not | - | 2012 | 0805 | - | - | - | - | 10nH | 450MHz | 130mOhm Max | - | 1.5A | RF INDUCTOR | DUAL ENDED | 46 @ 450MHz | - | 43 | - | - | - | 46 | 0806 | - | 5% | - | 1.5A | - | - | 910μm | 0.041 1.04mm | - | - | 914μm | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() TSL0808RA-4R7M3R5-PF TDK Corporation | 52300 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | 27MHz | - | Q MEASURED AT 7.96 MHZ | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.335Dia 8.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | 3.5A | - | Not | - | - | - | 5mm | - | - | - | 4.7μH | 1kHz | 21mOhm Max | - | 3.5A | POWER INDUCTOR | - | 10 @ 7.96MHz | Radial | 10 | GENERAL PURPOSE INDUCTOR | - | 3.8A | 10 | - | - | - | - | 3.5A | - | 8.8mm | 8.8mm | 0.346 8.80mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 2300HT-3R9-V-RC Bourns Inc. | 47 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 4mOhm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 16.51mm | Vertical Mount | 29.2A | - | Not | - | - | - | 14.22mm | - | 14.224mm | - | 3.9μH | 1kHz | 4mOhm Max | - | 29.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 29.2A | - | 32.51mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CB2518T151K Taiyo Yuden | 1500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Wound Chip | 210mA | - | - | - | 2518 | 1007 | - | - | - | - | 150μH | 796kHz | 4.16Ohm Max | - | 210mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 55mA | - | - | - | 10% | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 2100HT-121-H-RC Bourns Inc. | 50 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.5A | - | Not | - | - | - | 19.56mm | - | 19.558mm | - | 120μH | 1kHz | 94mOhm Max | - | 3.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 3.5A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-390-H-RC Bourns Inc. | 50 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5.9A | - | Not | - | - | - | 20.066mm | - | - | - | 39μH | 1kHz | 33mOhm Max | - | 5.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 5.9A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-2R7JL Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 370mA | CM453232 | Not | - | 4532 | 1812 | - | - | - | - | 2.7μH | 7.96MHz | 750mOhm Max | - | 370mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | 50 | - | - | - | - | 370mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR4012T150M Taiyo Yuden | 93 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2002 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.2mm | Chip | 600mA | - | - | - | - | - | - | - | - | - | 15μH | 100kHz | 480mOhm Max | - | 560mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1616 | - | 20% | - | - | 600mA | - | 1.2mm | 0.047 1.20mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7030-R82FM Bourns Inc. | 50000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | Wirewound | - | 12A | - | Shielded | - | 6.7mm | - | 12A | SRP7030 | Not | - | - | - | - | - | - | - | 820nH | 100kHz | 6.6mOhm Max | - | 12A | - | - | - | - | - | - | - | 14A | - | - | - | 20% | - | 12A | 12A | - | 3mm | 0.118 3.00mm | 7.6mm | 6.5024mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HK060318NJ-T Taiyo Yuden | 5000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.1GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 330μm | - | 170mA | - | - | - | 0603 | 0201 | - | - | - | - | 18nH | 100MHz | 810mOhm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | Halogen Free | - | 5 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | No | - | ROHS3 Compliant | Exempt | - | ||
![]() LBR2518T470K Taiyo Yuden | 892 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 11MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | LB, R Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.092Ohm | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 120mA | - | Not | - | 2518 | 1007 | 1.5mm | - | - | - | 47μH | 2.52MHz | 840mOhm | - | 120mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | 120mA | - | - | 1.8mm | 0.079 2.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6306-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | 710kHz | Ferrite | - | -55°C~105°C | Bulk | 1998 | 6300 | 0.530Diax0.875L 13.46mmx22.22mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 31Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 100mA | - | Not | - | - | - | - | 38.1mm | - | 812.8 μm | 10mH | 79.6kHz | 31Ohm Max | - | 100mA | RF INDUCTOR | - | 95 @ 79.6kHz | - | 95 | - | - | - | 95 | - | - | 5% | - | 100mA | - | 13.46mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ASPI-6045S-510M-T Abracon LLC | 90000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6.4MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 1.15A | - | - | - | - | - | - | - | - | - | 51μH | 100kHz | 207mOhm | - | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.35A | - | 2424 | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2100LL-121-H-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 39mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.1A | - | Not | - | - | - | 19.3mm | 12.7mm | 19.304mm | - | 120μH | 1kHz | 39mOhm Max | - | 4.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 4.1A | - | 21.84mm | 450μm | 0.450 11.43mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210-8R2Y Bourns Inc. | 849 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 7.3A | - | Not | - | - | - | - | - | - | - | 8.2μH | 100kHz | 17mOhm Max | - | 7.3A | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | - | - | - | 7.5A | 11 | 4747 | - | - | - | 7.3A | - | - | 10mm | 0.394 10.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() XAL4030-472MEC Coilcraft | 50 | - | - | - | ACTIVE (Last Updated: 7 hours ago) | - | Surface Mount | - | SMD/SMT | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 36MHz | Composite | - | - | Cut Tape | 2011 | - | - | 20% | e2 | yes | Active | - | 2 | - | EAR99 | - | - | Tin/Silver (Sn96.5Ag3.5) | 125°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | Shielded | 1 | - | Rectangular | - | - | - | AEC-Q200 | - | - | - | - | - | - | 4.7 μH | 100kHz | - | - | 5.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 4.5A | - | 1616 | 44.1mOhm | 20% | 4.7 µH | - | 5.1A | - | 3.1mm | - | 4.3mm | 4.3mm | - | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() SDR0906-682KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | - | RECTANGULAR PACKAGE | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 60mA | - | Not | - | - | - | - | - | - | - | 6.8mH | 1kHz | 23Ohm Max | 2.4A | 60mA | POWER INDUCTOR | DUAL IN-LINE | 90 @ 252kHz | - | 90 | - | - | 140mA | 90 | 4137 | - | 10% | - | 60mA | - | - | 100μm | 0.248 6.30mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR1305-102K Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 2.7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 13mm | Rectangular | 460mA | - | Not | - | - | - | - | - | - | - | 1mH | 100kHz | 2.35Ohm Max | - | 460mA | POWER INDUCTOR | DUAL ENDED | 41 @ 252kHz | - | 41 | - | - | 470mA | 41 | 5050 | - | - | - | 460mA | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW201212-1R0G Bourns Inc. | 35 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2001 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | Unshielded | - | - | - | 600mA | CW201212 | - | - | - | - | - | - | - | - | 1nH | 250MHz | 600mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | 2.1082mm | 1.4986mm | - | - | - | ROHS3 Compliant | Lead Free | - |