- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Approvals | Brand | Case Size | Content | DC Resistance | Dim | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Max. temperature | Min. temperature | Nominal current | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Failure Rate | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Operating Frequency-Min | Isolation Voltage | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Saturation Current | Features | ET Product-Min | Load Resistance | Product Category | Primary Type | Peak Primary Current | Secondary Inductance | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1422441C Murata Power Solutions Inc. | 73 |
| Datasheet | 11 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | 2.3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.1 MHZ | - | - | - | -40°C~85°C | Tray | - | 1400 | 1.035Dia 26.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 73mOhm | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Vertical | NO | 1 | 25.9mm | Bobbin Type | - | 4.1A | - | Not | - | - | 23.6mm | - | 10mm | - | 0.97 mm | 220μH | 100MHz | 73mOhm Max | - | 4.1A | POWER INDUCTOR | - | 33 @ 100kHz | Radial | 33 | - | - | - | 33 | - | - | - | - | 10% | - | 4.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5mm | 0.787 20.00mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() NIN-PA100KTR450F NIC Components | In Stock | - | - | 18 Weeks | - | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | 1210 | 2000pc(s) | 0.36(ohm) | (L x W) 3.2 mm x 2.5 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-PA100KTR450F | NIN | - | +105°C | -40°C | 450mA | - | -40C to 105C | 105 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Active | 2.7(mm) | Not Required(mm) | 15 | - | No | 1.77 | - | Yes | 30 MHz | - | 10% | 10% | - | - | Tape and Reel | - | NIN | - | 10% | e3 | - | - | - | - | - | EAR99 | NIN-PA100KTR450F | - | Matte Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Wirewound | - | Molded | 1 | - | Molded Chip | compliant | - | - | Not Required | - | - | - | - | - | Not Required | - | 10 uH | 2.52(MHz) | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1210 | NO | 0.45 A | 10 | 10 µH | 450(mA) | - | 30 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | 3.6(mm) | - | - | - | 3.2mm | 2.5mm | 2.4(mm) | - | - | - | - | - | ||
![]() NPI75C471KTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 1000pc(s) | 1.96(ohm) | (L x W x H) 7.8 x 7 x 5 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI75C471KTRF | - | - | +85°C | -40°C | 0.34A | - | -40C to 125C | 105 °C | -40 °C | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | 7.3(mm) | Not Required(mm) | - | - | No | 1.87 | - | Yes | - | - | 10% | 10% | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | NPI75C471KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Wirewound | - | Unshielded | 1 | - | Unshielded | compliant | - | - | Not Required | - | - | - | - | - | Not Required | - | 470 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 3128 | NO | 0.34 A | 10 | 470 µH | 340(mA) | 340 mA | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | - | - | - | 8.1 | 7.3 mm | 8.1(mm) | - | 5mm | - | 7.8mm | 7mm | 5.5(mm) | - | - | - | - | - | ||
![]() CS0603-3N9G-S Chilisin Elec | 34 |
| - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | 0.08 Ω | - | - | - | CHILISIN ELECTRONICS CORP | - | Chilisin Electronics Corp | CS0603-3N9G-S | - | - | - | - | - | - | - | 125 °C | -40 °C | CHIP | 0.82 mm | 1.6 mm | SMT | 1.02 mm | Not Recommended | - | - | - | - | - | 5.46 | Non-Compliant | Yes | 6900 MHz | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | - | - | - | 1 | - | Wirewound | compliant | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 22 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0603 | NO | 0.7 A | - | 0.0039 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LQP02TN3N7B02D Murata Electronics | 60269 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | 1.3Ohm | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | - | NO | 1 | 220μm | Rectangular | - | 180mA | - | Not | 0402 | 1005 | - | - | - | - | - | 3.7nH | 500MHz | 1.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | - | 0201 | - | 0.18A | - | - | 180mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02TN3N8B02D Murata Electronics | 3500 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | 1.3Ohm | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | - | NO | 1 | - | Rectangular | - | 180mA | - | - | 0402 | 1005 | - | - | - | - | - | 3.8nH | 500MHz | 1.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | - | 0201 | - | 0.18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HK06033N0S-T Taiyo Yuden | 1500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | 170.097139μg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 7.2GHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | - | - | - | - | - | Tape, Paper | - | - | Unshielded | 1 | 330μm | - | - | 330mA | - | - | 0603 | 0201 | - | - | - | - | - | 3nH | 100MHz | 220mOhm Max | - | 330mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | Halogen Free | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 304.8μm | 0.013 0.33mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1305-1R4ZL Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 70MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4μH | 0.1MHz | 3.4mOhm Max | - | 16A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | 18A | - | - | 4949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 0.209 5.30mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CST1-070LC Coilcraft | In Stock | - | - | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | - | - | AEC-Q200 | Coilcraft | - | - | - | - | 250 | - | COILCRAFT INC | - | Coilcraft | CST1-070LC | - | - | - | - | - | 1000 kHz | - | 125 °C | -40 °C | ROHS COMPLIANT | - | - | - | - | Active | - | - | - | AEC-Q200 | - | 1.33 | Details | Yes | - | - | - | - | 0.014110 oz | - | MouseReel | - | CSTx | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | SIGNAL | HEIGHT DIM INCLUDES TERMINALS ALSO | - | Transformers | - | TAPE & REEL | - | - | - | - | - | - | compliant | - | - | - | - | - | - | L6.22XB5.97XH5.3 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Transformers | - | - | - | - | - | - | - | - | 13 kHz | 500 V | CURRENT SENSE TRANSFORMER | 1 | 1 | 980 µH | 1:70 | - | - | 37.8 V-us | 3.5 Ω | Current Transformers | WOUND PRIMARY | 20 A | 980 µH | - | - | - | - | 5.3 mm | - | 6.22 mm | 5.97 mm | - | - | - | - | - | - | ||
![]() B78148S1563J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS25H4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS54LS4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDRH125NP-150MC Sumida America Components Inc. | 3898 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | - | YES | 1 | 12.3mm | - | - | 3.3A | - | Not | - | - | - | - | - | - | - | 15μH | 1kHz | 30mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 4747 | - | - | - | - | 3.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH44NN471K03L Murata Electronics | 263 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 2.7MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH44 | 0.157Lx0.157W 4.00mmx4.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | NO | 1 | - | - | - | 145mA | - | - | 4040 | 1515 | - | - | - | - | - | 470μH | 1kHz | 2.899Ohm Max | - | 145mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3mm | 0.177 4.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1238A-R60M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53MHz | - | - | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | - | - | - | 29A | - | - | - | Shielded | - | 12.8mm | - | - | 29A | SRP1238A | Not | - | - | - | - | - | - | - | 600nH | 100kHz | 2.2mOhm Max | - | 29A | - | - | 15 @ 100kHz | - | - | - | - | 51A | - | - | - | - | - | 20% | - | 29A | 29A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | 0.138 3.50mm | 13.4874mm | 12.4968mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1140-100K-RC Bourns Inc. | 50 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5kOhm | - | - | - | - | - | - | 8504.50.80.00 | - | 21.8A | - | - | - | NO | 1 | - | Bobbin Core | - | 27A | - | Not | - | - | 29.21mm | - | - | - | 2.0574 mm | 10μH | 1kHz | 5mOhm Max | - | 27A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 65.3A | - | - | - | - | - | 10% | - | 27A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | 1.030 26.16mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1280A-100M Bourns Inc. | 1200 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | Shielded | - | 12.8mm | - | - | 6A | - | Not | - | - | - | - | - | - | - | 10μH | 1kHz | 19.5mOhm Max | - | 6A | - | - | 24 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | - | 6.3A | - | - | - | - | - | 20% | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CC453232-220KL Bourns Inc. | 165000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 18MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | - | NO | 1 | 3.4mm | Rectangular | - | 370mA | - | Not | 4532 | 1812 | - | - | - | - | - | 22μH | 2.52MHz | 900mOhm Max | - | 370mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | - | 10 | - | - | - | - | 10% | - | 370mA | - | - | - | - | - | - | - | - | - | 370mA | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0805-R39J-T Abracon LLC | 124500 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | 560MHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | - | - | - | 290mA | - | - | - | Unshielded | - | 1.73mm | - | - | 290mA | - | - | 2012 | 0805 | - | - | - | - | - | 390nH | 100MHz | 1.5Ohm Max | - | 290mA | - | - | 35 @ 250MHz | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | - | No | - | RoHS Compliant | - | - | ||
![]() SRR4818A-100M Bourns Inc. | 83 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | 1.8A | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 140mOhm Max | - | - | - | - | - | - | - | - | - | 1.05A | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |