- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Output Impedance | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7445110 Würth Elektronik | 632 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 30MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD3 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 56mOhm | - | 125°C | -40°C | Wirewound | - | 1A | - | Shielded | - | 4.45mm | - | - | 1A | - | - | - | - | - | - | - | - | 10μH | 100kHz | 75mOhm Max | 1A | - | - | - | - | - | 450mA | - | - | - | - | - | 20% | - | 1A | - | - | - | - | 2.92mm | 0.118 3.00mm | 12.7mm | 10.3124mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 11R223C Murata Power Solutions Inc. | 46 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 1100R | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 650mA | - | - | - | - | 2mm | - | - | 500 μm | 22μH | 1kHz | 270mOhm Max | 650mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 650mA | 1kHz | - | 650mA | 5mm | 7.5mm | 0.295 7.50mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() IHLP3232DZERR68M11 Vishay Dale | In Stock | - | Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | COMPOSITE | - | 62MHz | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-3232DZ-11 | 0.340Lx0.322W 8.64mmx8.18mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.94mm | Rectangular | - | 22.2A | - | Not | - | - | - | - | - | - | 680nH | 100kHz | 3.22mOhm Max | 14.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 22.5A | - | - | - | - | 4mm | 0.157 4.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQW21HNR56J00L Murata Electronics | 300 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 7.994566mg | RECTANGULAR PACKAGE | - | - | 580MHz | - | - | - | Ferrite | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW21 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.4mm | - | - | 150mA | - | Not | 2012 | 0805 | - | - | - | - | 560nH | 10MHz | 1.43Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | - | 35 | - | 35 | - | - | - | - | - | 150mA | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-331K Bourns Inc. | 351054 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 7MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 260mA | - | - | - | - | - | - | - | - | 330μH | 100kHz | 2.2Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | - | 24 | 280mA | 24 | - | 2828 | - | - | - | - | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2011-150Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 40MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 380mA | - | Shielded | - | - | - | - | 380mA | SRU2011 | - | - | - | - | - | - | - | 15μH | 100kHz | 1.2Ohm Max | 380mA | - | - | 10 @ 2.52MHz | - | - | 340mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 2.794mm | 2.794mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM0603-3N9-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | 6GHz | - | - | - | Alumina | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | - | 700mA | - | Not | 1608 | 0603 | - | - | - | - | 3.9nH | 250MHz | 80mOhm | 700mA | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 22 | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LFBK32164S601-T TAIYO YUDEN | 24000 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.45 Ω | - | TAIYO YUDEN CO LTD | TAIYO YUDEN | LFBK32164S601-T | - | 125 °C | -55 °C | ROHS COMPLIANT PACKAGE-8 | Active | 5.24 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | unknown | - | - | - | - | - | - | L3.2XB1.6XH0.8 (mm)/L0.126XB0.063XH0.031 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | 0.2 A | - | - | - | - | - | 600 OHM Ω | - | - | 0.8 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() LFBK1005LL100-T TAIYO YUDEN | In Stock | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.11 Ω | - | TAIYO YUDEN CO LTD | TAIYO YUDEN | LFBK1005LL100-T | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0402, 2 PIN | Active | 5.76 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | unknown | - | - | - | - | - | - | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | 0.5 A | - | - | - | - | - | 10 OHM Ω | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() SRR0908-1R5ML Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | RECTANGULAR PACKAGE | - | - | 65MHz | - | - | - | Ferrite | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 5.6A | - | Not | - | - | - | - | - | - | 1.5μH | 1kHz | 14mOhm Max | 5.6A | POWER INDUCTOR | DUAL IN-LINE | 20 @ 7.96MHz | - | 20 | 10A | 20 | - | 3741 | - | - | 20% | 5.6A | - | - | - | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP4040DZERR36M11 Vishay Dale | In Stock | - | Datasheet | 54 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4040 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLP-4040DZ-11 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.05mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | Rectangular | - | 32A | - | Not | - | - | - | - | - | - | 360nH | 100kHz | 1.15mOhm Max | 32A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 30A | - | - | - | - | - | 20% | - | - | 1MHz | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-1008-R68J-T Abracon LLC | 77 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 360MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 400mA | - | - | 2520 | 1008 | - | - | - | - | 680nH | 25MHz | 1.47Ohm Max | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | - | 1111 | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LQH32CN3R3M53L Murata Electronics | 75 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | - | - | - | Ferrite | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2.8mm | - | - | 710mA | - | Not | 3225 | 1210 | - | - | - | - | 3.3μH | 1MHz | 156mOhm Max | 710mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 710mA | - | - | - | - | - | 1.5494mm | 0.067 1.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR6603-8R2M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 40MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 1.3A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 160mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | 1.15A | - | - | 2618 | - | 1.15A | - | - | - | - | - | - | - | 2.921mm | 0.115 2.92mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6011-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 22MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.8mm | - | - | 680mA | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 560mOhm Max | 680mA | POWER INDUCTOR | ON CIRCLE | 10 @ 2.52MHz | - | 10 | 380mA | 10 | - | 2626 | - | - | - | 680mA | - | - | - | - | - | 1.1mm | 0.049 1.25mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-332KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | 1MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | - | 120mA | - | Not | - | - | - | - | - | - | 3.3mH | 1kHz | 10Ohm Max | 120mA | POWER INDUCTOR | DUAL IN-LINE | 78 @ 252kHz | - | 78 | 180mA | 78 | - | 4137 | - | - | 10% | 120mA | - | - | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() RLB0812-151KL Bourns Inc. | 22 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | 3.4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | 280mA | RLB0812 | Not | - | - | 3mm | - | 25mm | 650 μm | 150μH | 796kHz | 900mOhm Max | 280mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | - | - | - | - | - | 280mA | - | - | - | - | - | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-471KL Bourns Inc. | 139 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | 1.9MHz | - | - | - | Ferrite | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 680mA | - | Not | - | - | 5mm | - | - | - | 470μH | 1kHz | 1.1Ohm Max | 680mA | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | - | - | 10% | 680mA | 680mA | - | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-390Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 13MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | TR | YES | 1 | 6.1mm | - | - | 860mA | - | Not | 5858 | 2323 | - | - | - | - | 39μH | 100kHz | 210mOhm Max | 860mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | 720mA | 8 | - | - | - | - | - | 860mA | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-120M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 19.4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 5.2A | - | Not | - | - | - | - | - | - | 12μH | 1kHz | 23mOhm Max | 5.2A | - | - | 27 @ 2.52MHz | - | - | 5A | - | - | - | - | - | 20% | - | 5.2A | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |