- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL855-272K-RC Bourns - J.W. Miller | In Stock | - | - | - | Through Hole | Radial | - | - | Radial | - | - | - | - | - | 160mA | - | 1000 | 950kHz | - | 1 kHz | - | - | Ferrite | 160 mA | 13.1 Ohms | - | Bourns Inc. | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | - | -30°C ~ 100°C | - | RL855 | 0.307 Dia (7.80mm) | 10 % | - | - | Standard | - | Wirewound | - | RF | - | - | Unshielded | - | - | - | Radial | 5 mm | 5 mm | 2.7 mH | - | 13.1Ohm Max | 160 mA | - | - | 80 @ 250kHz | - | - | - | - | - | - | - | - | RF Inductors | - | - | 7.8 mm | - | - | 5.5 mm | - | - | ||
![]() PM2110-1R5M-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | 100 | - | - | - | - | - | - | 20.3 A | 3 mOhms | + 105 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.320000 oz | - | Cut Tape | PM2110 | - | 20 % | - | - | Standard | - | Toroidal | - | High Current | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 1.5 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroidal - Horizontal Mount | Power Inductors | - | - | - | 14.48 mm | - | 30.5 mm | 25.4 mm | - | ||
![]() 3613C1.0UH TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | 500 | - | - | - | - | - | - | 450 mA | 500 mOhms | + 100 C | - | - 30 C | PCB Mount | - | - | - | - | - | - | - | - | 1624094-6 | - | - | 50 | - | Details | - | - | - | - | - | - | Cut Tape | 3613 | - | 10 % | - | - | Standard | - | Molded | - | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 1 uH | 7.96 MHz | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | RF Inductors | - | - | - | 3.2 mm | - | 4.5 mm | 3.2 mm | - | ||
![]() NPIS27H681KTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 1.46 Ω | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H681KTRF | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | - | Active | - | - | 5.31 | - | Yes | - | - | - | - | - | - | - | - | 10% | e2 | Yes | - | EAR99 | - | Matte Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | TR | - | 1 | Shielded | compliant | - | - | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.67 A | 680 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCWC0603JR10GTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 0.58 Ω | 4000 | - | AVX CORP | - | - | LCWC0603JR10GTAR | - | 400 mA | 580 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | - | Active | - | 34 | 5.25 | Details | Yes | 1400 MHz | - | - | 0.000113 oz | - | MouseReel | WC | - | 5 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 100 nH | 150 MHz | - | - | - | - | - | 34 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.4 A | 0.1 µH | 1.4 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | ||
![]() LCWC0603GR15GTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 0.95 Ω | 4000 | - | AVX CORP | - | - | LCWC0603GR15GTAR | - | 280 mA | 950 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | - | Active | - | 28 | 5.47 | Details | Yes | 1300 MHz | - | - | 0.000113 oz | - | MouseReel | WC | - | 2 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 150 nH | 100 MHz | - | - | - | - | - | 28 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.28 A | 0.15 µH | 1.3 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | ||
![]() LCWC0603G4N7GTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | - | 4000 | - | AVX CORP | - | - | LCWC0603G4N7GTAR | - | 700 mA | 120 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | 25 | 5.47 | Details | Yes | - | - | - | 0.000113 oz | - | MouseReel | WC | - | 2 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | - | Unshielded | - | - | compliant | SMD/SMT | - | - | 4.7 nH | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | 5.8 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | ||
![]() L0603150GGSTR\500 Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | 0603 | 1608 | - | - | 500 | - | - | - | - | - | - | 300 mA | 600 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 28 | - | Details | - | - | - | Accu-L | 0.000113 oz | - | MouseReel | 0603, 0805 | - | 2 % | - | - | Standard | - | - | - | High Frequency | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 15 nH | 450 MHz | - | - | - | - | - | - | - | - | - | - | - | 2.5 GHz | - | RF Inductors | - | - | - | 0.61 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() LCWC1008J22NQTAR Kyocera AVX | In Stock | - | - | - | - | 1008 (2928 metric) | - | - | - | - | - | Ceramic | 1008 | 2520 | - | 0.07 Ω | 2000 | - | AVX CORP | - | - | LCWC1008J22NQTAR | - | 1 A | 120 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 2.03 mm | 2.92 mm | SMT | 2.79 mm | - | Active | - | 55 | 5.31 | Details | Yes | 2050 MHz | - | - | 0.004345 oz | - | MouseReel | WC | - | 5 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 22 nH | 50 MHz | - | - | - | - | - | 62 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1.4 A | 0.022 µH | 2.4 GHz | - | RF Inductors | - | - | - | 2.13 mm | - | 2.92 mm | 2.79 mm | - | ||
![]() LCWC1206KR22GTAR Kyocera AVX | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | Ceramic | 1206 | 3216 | - | - | 2000 | - | AVX CORP | - | - | LCWC1206KR22GTAR | - | 670 mA | 500 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | 1407 | - | - | - | - | - | Active | - | 55 | 5.47 | Details | Yes | - | - | - | 0.001058 oz | - | MouseReel | WC | - | 10 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | - | Unshielded | - | - | compliant | SMD/SMT | - | - | 220 nH | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | 760 MHz | - | RF Inductors | - | - | - | 1.4 mm | - | 3.45 mm | 1.9 mm | - | ||
![]() LCWC1008JR22GTAR Kyocera AVX | In Stock | - | - | - | - | 1008 (2928 metric) | - | - | - | - | - | Ceramic | 1008 | 2520 | - | 0.84 Ω | 2000 | - | AVX CORP | - | - | LCWC1008JR22GTAR | - | 500 mA | 840 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 2.13 mm | 2.92 mm | SMT | 2.79 mm | - | Active | - | 45 | 5.47 | Details | Yes | 700 MHz | - | - | 0.004345 oz | - | MouseReel | WC | - | 5 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 220 nH | 25 MHz | - | - | - | - | - | 45 | GENERAL PURPOSE INDUCTOR | 1111 | - | 0.5 A | 0.22 µH | 700 MHz | - | RF Inductors | - | - | - | 2.13 mm | - | 2.92 mm | 2.79 mm | - | ||
![]() LCWC1008G12NQTAR Kyocera AVX | In Stock | - | - | - | - | 1008 (2928 metric) | - | - | - | - | - | Ceramic | 1008 | 2520 | - | 0.06 Ω | 2000 | - | AVX CORP | - | - | LCWC1008G12NQTAR | - | 1 A | 90 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 2.03 mm | 2.92 mm | SMT | 2.79 mm | - | Active | - | 50 | 5.31 | Details | Yes | 2800 MHz | - | - | 0.004345 oz | - | MouseReel | WC | - | 2 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 12 nH | 50 MHz | - | - | - | - | - | 70 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1.5 A | 0.012 µH | 3.3 GHz | - | RF Inductors | - | - | - | 2.13 mm | - | 2.92 mm | 2.79 mm | - | ||
![]() LCWC1008J47NQTAR Kyocera AVX | In Stock | - | - | - | - | 1008 (2928 metric) | - | - | - | - | - | Ceramic | 1008 | 2520 | - | 0.12 Ω | 2000 | - | AVX CORP | - | - | LCWC1008J47NQTAR | - | 1 A | 160 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 2.03 mm | 2.92 mm | SMT | 2.79 mm | - | Active | - | 65 | 5.31 | Details | Yes | 1450 MHz | - | - | 0.004345 oz | - | MouseReel | WC | - | 5 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 47 nH | 50 MHz | - | - | - | - | - | 75 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1.2 A | 0.047 µH | 1.5 GHz | - | RF Inductors | - | - | - | 2.13 mm | - | 2.92 mm | 2.79 mm | - | ||
![]() LCWC0603K4N7GTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 0.12 Ω | 4000 | - | AVX CORP | - | - | LCWC0603K4N7GTAR | - | 700 mA | 120 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | - | Active | - | 25 | 5.47 | Details | Yes | 5800 MHz | - | - | 0.000113 oz | - | MouseReel | WC | - | 10 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 4.7 nH | 250 MHz | - | - | - | - | - | 25 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.7 A | 0.0047 µH | 5.8 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | ||
![]() LCWC1206KR33GTAR Kyocera AVX | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | Ceramic | 1206 | 3216 | - | - | 2000 | - | AVX CORP | - | - | LCWC1206KR33GTAR | - | 590 mA | 620 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | 1407 | - | - | - | - | - | Active | - | 45 | 5.47 | Details | Yes | - | - | - | 0.001058 oz | - | MouseReel | WC | - | 10 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | - | Unshielded | - | - | compliant | SMD/SMT | - | - | 330 nH | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | 650 MHz | - | RF Inductors | - | - | - | 1.4 mm | - | 3.45 mm | 1.9 mm | - | ||
![]() LCWC0603G47NGTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 0.28 Ω | 4000 | - | AVX CORP | - | - | LCWC0603G47NGTAR | - | 600 mA | 280 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | - | Active | - | 38 | 5.25 | Details | Yes | 2000 MHz | - | - | 0.000113 oz | - | MouseReel | WC | - | 2 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 47 nH | 200 MHz | - | - | - | - | - | 38 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.6 A | 0.047 µH | 2 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | ||
![]() LCWC0603G10NGTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 0.13 Ω | 4000 | - | AVX CORP | - | - | LCWC0603G10NGTAR | - | 700 mA | 130 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | - | Active | - | 31 | 5.25 | Details | Yes | 4800 MHz | - | - | 0.000113 oz | - | MouseReel | WC | - | 2 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 10 nH | 250 MHz | - | - | - | - | - | 31 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.7 A | 0.01 µH | 4.8 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | ||
![]() LCWC1008KR22GTAR Kyocera AVX | In Stock | - | - | - | - | 1008 (2928 metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ceramic | 1008 | 2520 | - | 0.84 Ω | 2000 | - | AVX CORP | - | - | LCWC1008KR22GTAR | - | 500 mA | 840 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | CHIP | 2.13 mm | 2.92 mm | SMT | 2.79 mm | - | Active | - | 25 | 5.31 | Details | Yes | 700 MHz | Q FACTOR IS MEASURED AT: 100MHZ | - | 0.004345 oz | - | MouseReel | WC | - | 10 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | - | - | 220 nH | 25 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.5 A | 0.22 µH | 700 MHz | - | RF Inductors | - | - | - | 2.13 mm | - | 2.92 mm | 2.79 mm | - | ||
![]() LCWC0603G15NGTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 0.17 Ω | 4000 | - | AVX CORP | - | - | LCWC0603G15NGTAR | - | 700 mA | 170 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | - | Active | - | 35 | 5.25 | Details | Yes | 4000 MHz | - | - | 0.000113 oz | - | MouseReel | WC | - | 2 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 15 nH | 250 MHz | - | - | - | - | - | 35 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.7 A | 0.015 µH | 4 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | ||
![]() LCWC0603G3N9GTAR Kyocera AVX | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 0.08 Ω | 2000 | - | AVX CORP | - | - | LCWC0603G3N9GTAR | - | 700 mA | 80 mOhms | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | - | Active | - | 22 | 5.47 | Details | Yes | 6000 MHz | - | - | 0.000113 oz | - | MouseReel | WC | - | 2 % | - | - | Standard | EAR99 | Wirewound | - | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | - | - | 3.9 nH | 250 MHz | - | - | - | - | - | 22 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.7 A | 0.0039 µH | 6 GHz | - | RF Inductors | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - |