- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tradename | Unit Weight | Packaging | Series | Tolerance | Termination | ECCN Code | Type | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCWC1008J82NQTAR Kyocera AVX | In Stock | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.16 Ω | 2000 | AVX CORP | LCWC1008J82NQTAR | 1 A | 220 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | 60 | 5.31 | Details | Yes | 1060 MHz | - | 0.004345 oz | MouseReel | WC | 5 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 82 nH | 50 MHz | - | 80 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1.1 A | 0.082 µH | 1 GHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC0603G6N8GTAR Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | 0.11 Ω | 4000 | AVX CORP | LCWC0603G6N8GTAR | 700 mA | 110 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 27 | 5.31 | Details | Yes | 5800 MHz | - | 0.000113 oz | MouseReel | WC | 2 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 6.8 nH | 250 MHz | - | 27 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.7 A | 0.0068 µH | 5.8 GHz | RF Inductors | 1.02 mm | 1.8 mm | 1.12 mm | ||
![]() LCWC0402J10NGTAR Kyocera AVX | In Stock | - | - | - | - | - | - | - | Ceramic | 0402 | 1208 | 0.195 Ω | 4000 | AVX CORP | LCWC0402J10NGTAR | 480 mA | 195 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | 21 | 5.31 | Details | Yes | 3900 MHz | - | 0.000028 oz | MouseReel | WC | 5 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 10 nH | 250 MHz | - | 21 | GENERAL PURPOSE INDUCTOR | 0503 | - | 0.48 A | 0.01 µH | 3.9 GHz | RF Inductors | 0.61 mm | 1.27 mm | 0.76 mm | ||
![]() LCWC1008KR15GTAR Kyocera AVX | 36621 | - | - | 1008 (2928 metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 1008 | 2520 | 0.7 Ω | 2000 | AVX CORP | LCWC1008KR15GTAR | 800 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.13 mm | 2.92 mm | SMT | 2.79 mm | Active | 45 | 5.47 | Details | Yes | 850 MHz | - | 0.004345 oz | MouseReel | WC | 10 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | Wirewound Chip | compliant | SMD/SMT | 150 nH | 25 MHz | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.8 A | 0.15 µH | 850 MHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC1008J22NGTAR Kyocera AVX | In Stock | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.12 Ω | 2000 | AVX CORP | LCWC1008J22NGTAR | 1 A | 120 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.13 mm | 2.92 mm | SMT | 2.79 mm | Active | 55 | 5.47 | Details | Yes | 2400 MHz | - | 0.004345 oz | MouseReel | WC | 5 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 22 nH | 50 MHz | - | 55 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1 A | 0.022 µH | 2.4 GHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC1008G10NQTAR Kyocera AVX | In Stock | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.06 Ω | 2000 | AVX CORP | LCWC1008G10NQTAR | 1 A | 80 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | 50 | 5.31 | Details | Yes | 3600 MHz | - | 0.004345 oz | MouseReel | WC | 2 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 10 nH | 50 MHz | - | 60 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1.6 A | 0.01 µH | 4.1 GHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC0402K4N7GTAR Kyocera AVX | In Stock | - | - | - | - | - | - | - | Ceramic | 0402 | 1208 | 0.13 Ω | 4000 | AVX CORP | LCWC0402K4N7GTAR | 640 mA | 130 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | 18 | 5.47 | Details | Yes | 4700 MHz | - | 0.000028 oz | MouseReel | WC | 10 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 4.7 nH | 250 MHz | - | 18 | GENERAL PURPOSE INDUCTOR | 0503 | - | 0.64 A | 0.0047 µH | 4.7 GHz | RF Inductors | 0.61 mm | 1.27 mm | 0.76 mm | ||
![]() L0603120GGSTR\500 Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 0603 | 1608 | - | 500 | - | - | 300 mA | 500 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 28 | - | Details | - | - | Accu-L | 0.000113 oz | MouseReel | 0603, 0805 | 2 % | Standard | - | - | High Frequency | - | - | Unshielded | - | - | - | SMD/SMT | 12 nH | 450 MHz | - | - | - | - | - | - | - | 3 GHz | RF Inductors | 0.61 mm | 1.6 mm | 0.81 mm | ||
![]() LCWC0603G33NGTAR Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | 0.22 Ω | 4000 | AVX CORP | LCWC0603G33NGTAR | 600 mA | 220 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 40 | 5.25 | Details | Yes | 2300 MHz | - | 0.000113 oz | MouseReel | WC | 2 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 33 nH | 250 MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.6 A | 0.033 µH | 2.3 GHz | RF Inductors | 1.02 mm | 1.8 mm | 1.12 mm | ||
![]() LCWC0603GR33GTAR Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | 3.8 Ω | 4000 | AVX CORP | LCWC0603GR33GTAR | 100 mA | 3.8 Ohms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 25 | 5.47 | Details | Yes | 900 MHz | - | 0.000113 oz | MouseReel | WC | 2 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 330 nH | 100 MHz | - | 25 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.1 A | 0.33 µH | 900 MHz | RF Inductors | 1.02 mm | 1.8 mm | 1.12 mm | ||
![]() LCWC0402K68NGTAR Kyocera AVX | In Stock | - | - | - | - | - | - | - | Ceramic | 0402 | 1208 | 1.12 Ω | 4000 | AVX CORP | LCWC0402K68NGTAR | 100 mA | 1.12 Ohms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | 22 | 5.47 | Details | Yes | 1620 MHz | - | 0.000028 oz | MouseReel | WC | 10 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 68 nH | 250 MHz | - | 22 | GENERAL PURPOSE INDUCTOR | 0503 | - | 0.1 A | 0.068 µH | 1.62 GHz | RF Inductors | 0.61 mm | 1.27 mm | 0.76 mm | ||
![]() LCWC1008G18NQTAR Kyocera AVX | In Stock | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.07 Ω | 2000 | AVX CORP | LCWC1008G18NQTAR | 1 A | 120 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | 50 | 5.31 | Details | Yes | 2700 MHz | - | 0.004345 oz | MouseReel | WC | 2 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 18 nH | 50 MHz | - | 62 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1.4 A | 0.018 µH | 2.4 GHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC1008KR12GTAR Kyocera AVX | In Stock | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.63 Ω | 2000 | AVX CORP | LCWC1008KR12GTAR | 650 mA | 630 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.13 mm | 2.92 mm | SMT | 2.79 mm | Active | 60 | 5.47 | Details | Yes | 950 MHz | - | 0.004345 oz | MouseReel | WC | 10 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 120 nH | 25 MHz | - | 60 | GENERAL PURPOSE INDUCTOR | 1111 | - | 0.65 A | 0.12 µH | 950 MHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC0402J68NGTAR Kyocera AVX | In Stock | - | - | - | - | - | - | - | Ceramic | 0402 | 1208 | 1.12 Ω | 4000 | AVX CORP | LCWC0402J68NGTAR | 100 mA | 1.12 Ohms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | 22 | 5.47 | Details | Yes | 1620 MHz | - | 0.000028 oz | MouseReel | WC | 5 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 68 nH | 250 MHz | - | 22 | GENERAL PURPOSE INDUCTOR | 0503 | - | 0.1 A | 0.068 µH | 1.62 GHz | RF Inductors | 0.61 mm | 1.27 mm | 0.76 mm | ||
![]() LCWC1008JR10QTAR Kyocera AVX | In Stock | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.16 Ω | 2000 | AVX CORP | LCWC1008JR10QTAR | 650 mA | 560 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | 60 | 5.31 | Details | Yes | 820 MHz | - | 0.004345 oz | MouseReel | WC | 5 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 100 nH | 25 MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1 A | 0.1 µH | 1 GHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC0402K2N2GTAR Kyocera AVX | In Stock | - | - | - | - | - | - | - | Ceramic | 0402 | 1208 | 0.07 Ω | 4000 | AVX CORP | LCWC0402K2N2GTAR | 960 mA | 70 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | 19 | 5.47 | Details | Yes | 10800 MHz | - | 0.000028 oz | MouseReel | WC | 10 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 2.2 nH | 250 MHz | - | 19 | GENERAL PURPOSE INDUCTOR | 0503 | - | 0.96 A | 0.0022 µH | 10.8 GHz | RF Inductors | 0.61 mm | 1.27 mm | 0.76 mm | ||
![]() LCWC0603KR10GTAR Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | 0.58 Ω | 2000 | AVX CORP | LCWC0603KR10GTAR | 400 mA | 580 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 34 | 5.31 | Details | Yes | 1400 MHz | - | 0.000113 oz | MouseReel | WC | 10 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 100 nH | 150 MHz | - | 34 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.4 A | 0.1 µH | 1.4 GHz | RF Inductors | 1.02 mm | 1.8 mm | 1.12 mm | ||
![]() LCWC0603K39NGTAR Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | 0.25 Ω | 4000 | AVX CORP | LCWC0603K39NGTAR | 600 mA | 250 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 40 | 5.31 | Details | Yes | 2200 MHz | - | 0.000113 oz | MouseReel | WC | 10 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 39 nH | 250 MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 0704 | - | 0.6 A | 0.039 µH | 2.2 GHz | RF Inductors | 1.02 mm | 1.8 mm | 1.12 mm | ||
![]() LCWC1008JR10GTAR Kyocera AVX | 36621 | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.56 Ω | 2000 | AVX CORP | LCWC1008JR10GTAR | 650 mA | 560 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.13 mm | 2.92 mm | SMT | 2.79 mm | Active | 60 | 5.47 | Details | Yes | 1000 MHz | - | 0.004345 oz | MouseReel | WC | 5 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 100 nH | 25 MHz | - | 60 | GENERAL PURPOSE INDUCTOR | 1111 | - | 0.65 A | 0.1 µH | 1 GHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm | ||
![]() LCWC1008J33NQTAR Kyocera AVX | In Stock | - | - | 1008 (2928 metric) | - | - | - | - | Ceramic | 1008 | 2520 | 0.09 Ω | 2000 | AVX CORP | LCWC1008J33NQTAR | 1 A | 140 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | 60 | 5.31 | Details | Yes | 1700 MHz | - | 0.004345 oz | MouseReel | WC | 5 % | Standard | EAR99 | Wirewound | RF | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | Wirewound Chip | compliant | SMD/SMT | 33 nH | 50 MHz | - | 75 | GENERAL PURPOSE INDUCTOR | 1111 | - | 1.3 A | 0.033 µH | 1.6 GHz | RF Inductors | 2.13 mm | 2.92 mm | 2.79 mm |