- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0745A-680M Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 860mA | - | - | - | - | - | - | 68μH | 1kHz | 300mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 960mA | - | 2929 | 0.86A | 20% | - | 860mA | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 24S100C Murata Power Solutions Inc. | 18 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 25.6MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | 2400 | 0.303Lx0.280W 7.70mmx7.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 7.1mm | - | - | 1.64A | - | Not | - | - | - | - | 10μH | 1kHz | 70mOhm Max | - | - | 1.64A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 1.64A | 1.64A | - | - | 4.5mm | 0.177 4.50mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 744776182 Würth Elektronik | 580 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 1.11A | - | Unshielded | - | - | - | - | 1.11A | - | - | - | - | - | - | 82μH | - | 250mOhm Max | - | - | - | - | - | - | - | - | - | - | 1.17A | - | - | - | 10% | - | - | - | - | - | 0.232 5.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-390J-EF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 65mA | - | - | 3225 | 1210 | - | - | 39μH | 2.52MHz | 6.4Ohm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | - | - | 0.065A | 5% | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-33NJ Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 (2012 Metric) | 5.499807mg | - | Copper | 2.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 500mA | - | Unshielded | - | 1.7mm | - | - | 500mA | CW201212 | Not | 2012 | 0805 | - | - | 33nH | 250MHz | 150mOhm | - | - | 500mA | - | - | 60 @ 500MHz | - | - | - | - | - | 60 | - | - | 5% | 500mA | - | - | - | 1.2954mm | 0.059 1.50mm | 2.1mm | 1.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R5MTA00 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | 50mA | - | - | - | - | - | - | 1.5μH | 10MHz | 700mOhm Max | 700mOhm | - | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-471K Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 330mA | - | Not | - | - | - | - | 470μH | 100kHz | 1.5Ohm Max | - | - | 330mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 26 | - | - | - | 26 | - | - | - | 330mA | - | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0603-331KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 200mA | - | Not | - | - | - | - | 330μH | 1kHz | 3.2Ohm Max | - | - | 200mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | - | - | 360mA | 28 | - | - | 10% | 200mA | 200mA | - | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-2R2-V-RC Bourns Inc. | 50 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | - | 20.1A | - | Not | - | - | 11.68mm | 11.684mm | 2.2μH | 1kHz | 5mOhm Max | - | - | 20.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 20.1A | - | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PE-0805CD080GTT Pulse Electronics Network | 2000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4.7GHz | Ceramic | Q MEASURED AT 1000 MHZ | -40°C~125°C | Tape & Reel (TR) | 2012 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | - | 600mA | - | Not | 2012 | 0805 | - | - | 7.9nH | 250MHz | 120mOhm Max | - | - | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | - | 50 | - | - | - | 50 | - | - | - | 600mA | - | - | - | 1.45mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NLCV32T-6R8M-PFD TDK Corporation | 753 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | 38MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 530mA | - | - | - | - | - | - | 6.8μH | 7.96MHz | 351mOhm Max | - | - | - | - | - | 15 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307A-120M Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 4.8A | - | Not | - | - | - | - | 12μH | 100kHz | 30mOhm Max | - | - | 4.8A | - | - | 25 @ 2.52MHz | - | - | - | - | 8A | - | - | - | 20% | - | 4.8A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-150KL Bourns Inc. | 97800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 2.8Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | - | 120mA | - | Not | 3225 | 1210 | - | - | 15μH | 2.52MHz | 2.8Ohm Max | - | 215mA | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | 30 | - | - | 10% | 120mA | - | 2.8Ohm | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0745A-121M Bourns Inc. | 1760 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 600mA | - | - | - | - | - | - | 120μH | 1kHz | 550mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 700mA | - | 2929 | 0.6A | 20% | - | 600mA | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NR4012T2R2M Taiyo Yuden | 4000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 66MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 1.2A | - | - | - | - | - | - | 2.2μH | 100kHz | 108mOhm Max | - | - | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1616 | - | 20% | - | 1.2A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005S4N3ST000 TDK Corporation | 5000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 6.3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 400mA | - | - | 1005 | 0402 | - | - | 4.3nH | 100MHz | 280mOhm Max | - | - | - | - | - | 7 @ 100MHz | - | 7 | - | - | - | - | - | 0.4A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02HQ5N1J02E Murata Electronics | 6 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 350mA | - | - | 0402 | 1005 | - | - | 5.1nH | 500MHz | 350mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | - | 0.35A | - | - | - | - | - | - | 0.013 0.32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0745A-180M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 1.8A | - | - | - | - | - | - | 18μH | 1kHz | 90mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.95A | - | 2929 | - | 20% | - | 1.8A | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-8R2ML Bourns Inc. | 418 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | - | 5.8A | - | - | - | - | - | - | 8.2μH | 100kHz | 19mOhm Max | - | - | 5.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | - | - | 9.8A | 24 | 2851 | - | 20% | - | 5.8A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2009T-3R3M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 850mA | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 250mOhm | - | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | - | - | - | - | - | - | 0.85A | 20% | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - |