- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCMB063T-1R0MS Susumu | 6 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2008 | PCMB | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 11A | - | - | - | - | 1μH | - | 10mOhm Max | 11A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 22A | - | 2627 | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH44PN330MJ0L Murata Electronics | 351054 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 69.994973mg | RECTANGULAR PACKAGE | - | 15MHz | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH44 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 4.2mm | - | 430mA | Not | 4040 | 1515 | - | 33μH | 100kHz | 888mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 360mA | - | 1616 | - | 20% | 430mA | - | - | - | 900μm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0805F-680G-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | NO | 1 | - | - | 40mA | - | 2012 | 0805 | - | 68μH | 2.5MHz | 17.5Ohm Max | 1A | RF INDUCTOR | DUAL ENDED | 8 @ 2.5MHz | 8 | - | - | - | 8 | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLG0603P3N7CT000 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6.5GHz | - | Non-Magnetic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 400mA | - | - | - | - | 3.7nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.4A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P0770.222NL Pulse | 160 |
| - | - | - | - | - | Surface Mount | Nonstandard | - | - | -- | - | - | 2.3A | -- | 100kHz | -- | Pulse Electronics | Tray | Active | - | -40°C ~ 130°C | Tray | - | P0770NL | 0.260 L x 0.175 W (6.60mm x 4.45mm) | ±20% | - | - | Active | - | - | - | - | Wirewound | - | - | - | - | - | 2.3 A | - | Unshielded | - | - | - | 2.3A | - | - | - | - | 2.2µH | - | 70 mOhm Max | - | - | - | -- | - | - | - | 2.3A | - | - | - | - | - | - | -- | - | - | 0.115 (2.92mm) | - | - | - | - | - | - | -- | ||
![]() IMC0805ER2R2J01 Vishay Dale | 7 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | - | 110MHz | - | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | IMC-0805-01 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | - | 110mA | Not | 2012 | 0805 | - | 2.2μH | 7.96MHz | 3.1Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | 15 | - | - | 5% | 110mA | - | - | - | 1.25mm | 0.055 1.40mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CDH74NP-560KC Sumida America Components Inc. | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 7.3mm | - | 1.15A | - | - | - | - | 56μH | 1kHz | 260mOhm Max | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3229 | - | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ASPI-1367-5R6M-T Abracon LLC | 21 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-1367 | 0.551Lx0.508W 14.00mmx12.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 12A | - | Shielded | - | 12.9mm | - | 12A | - | - | - | - | 5.6μH | 200kHz | 11.5mOhm Max | 12A | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | 6.7mm | 0.264 6.70mm | 13.9954mm | 12.9mm | No | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R0087G-T Abracon LLC | 1316 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | 700mA | - | 1608 | 0603 | - | 8.7nH | 250MHz | 95mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | 31 | - | - | - | 31 | - | - | - | - | - | - | - | 1.016mm | 0.040 1.02mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R068G-T Abracon LLC | 1902 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.2GHz | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 350mA | - | Unshielded | - | - | - | 350mA | - | 1608 | 0603 | - | 68nH | 200MHz | 380mOhm Max | 1A | - | - | 36 @ 200MHz | - | - | - | - | 36 | - | - | - | - | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | - | RoHS Compliant | - | - | ||
![]() SDR1006-122KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 1.8MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 210mA | Not | - | - | - | 1.2mH | 1kHz | 4.2Ohm Max | 210mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | - | - | 480mA | 31 | - | - | 10% | 210mA | 210mA | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6028-8R6Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 28MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | TR | YES | 1 | - | - | 2.1A | - | - | - | - | 8.6μH | 100kHz | 56mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | - | - | 1.82A | 8 | 2727 | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F1R0K-RC Bourns Inc. | 60 |
| Datasheet | 16 Weeks | - | Tin | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | 180MHz | - | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 815mA | Not | - | - | 510 μm | 1μH | 25MHz | 150mOhm Max | 815mA | DC-DC CONVERTER | - | 40 @ 25MHz | 40 | - | - | - | 40 | - | - | 10% | 815mA | - | - | 2.79mm | 7.11mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM3316-331M-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 4MHz | - | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 600mA | Not | - | - | - | 330μH | 1kHz | 1.15Ohm | 550mA | POWER INDUCTOR | DUAL ENDED | 33 @ 50kHz | 33 | - | - | - | 33 | 5039 | - | 20% | 550mA | 550mA | - | - | 5.2mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2120-221K-RC Bourns Inc. | 101 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | - | - | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 5A | Not | - | - | - | 220μH | 1kHz | 52mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 5A | 5A | - | - | 21.08mm | 0.830 21.08mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW160808-R12J Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.35GHz | - | Alumina | - | - | - | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 300mA | Not | - | - | - | 120nH | 150MHz | 790mOhm | 300mA | RF INDUCTOR | DUAL ENDED | 32 @ 250MHz | 32 | - | - | - | - | - | - | - | 300mA | - | - | - | 1.016mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0603-221KL Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 6MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 260mA | Not | - | - | - | 220μH | 1kHz | 2Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | - | - | 460mA | 26 | - | - | 10% | 260mA | 260mA | - | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NR6012T6R8ME Taiyo Yuden | 433 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | - | Ferrite | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 1.18A | - | - | - | - | 6.8μH | 100kHz | 198mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 2424 | - | 20% | - | 1.18A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU6013-1R5Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 90MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 3A | - | - | - | - | 1.5μH | 100kHz | 40mOhm Max | 3A | POWER INDUCTOR | ON CIRCLE | 10 @ 7.96MHz | 10 | - | - | 2.4A | 10 | 2624 | - | - | - | - | - | - | 1.4mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM5020T-1R5M-CA TDK Corporation | 500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | -40°C~125°C | Bulk | 2013 | SPM-CA | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | 5A | - | - | - | - | 1.5μH | 100kHz | 33.4mOhm Max | - | - | - | - | - | - | - | 7.8A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - |