- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM5020T-1R5M-CA TDK Corporation | 500 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | -40°C~125°C | Bulk | 2013 | SPM-CA | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Shielded | - | - | - | 5A | - | - | - | - | 1.5μH | 100kHz | 33.4mOhm Max | - | - | - | - | - | - | 7.8A | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5018-101Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 620mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 310mA | - | Not | - | - | 100μH | 100kHz | 620mOhm | 660mA | 320mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | 15 | - | - | 30% | 320mA | 320mA | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028A-3R3Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 90MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 5.4mm | - | 2.8A | - | Not | - | - | 3.3μH | 100kHz | 32mOhm Max | - | 2.8A | - | - | 10 @ 7.96MHz | - | 2.1A | - | - | - | 30% | - | 2.8A | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1206-270ML Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 68MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2A | 10MHz | Not | - | - | 27μH | 1kHz | 68mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | 21 | 3.7A | 21 | 5050 | - | 20% | 2A | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4011-3R3YL Bourns Inc. | 896 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 67MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 1.6A | - | Not | - | - | 3.3μH | 100kHz | 110mOhm Max | 3.2A | 1.6A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | 1.4A | 10 | 1919 | - | 30% | 1.6A | 1.6A | - | 1.143mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-152KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 1.7MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 190mA | - | Not | - | - | 1.5mH | 1kHz | 5Ohm Max | 110mA | 190mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | 450mA | 31 | - | - | 10% | 190mA | 190mA | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW18AN12NJ10D Murata Electronics | 4000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 5GHz | Non-Magnetic | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1.1mm | - | 750mA | - | Not | 1608 | 0603 | 12nH | 100MHz | 71mOhm Max | 550mA | 750mA | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | 38 | - | - | - | 750mA | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4011-6R2YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 51MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 1.2A | - | Not | - | - | 6.2μH | 100kHz | 195mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | 7 | 1A | 7 | 1919 | - | 30% | 1.2A | 1.2A | - | 1.15mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1608E8R2KTA00 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | - | 10mA | - | - | 1608 | 0603 | 8.2μH | 4MHz | 1.5Ohm Max | - | 10mA | RF INDUCTOR | DUAL ENDED | 35 @ 4MHz | 35 | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU6025-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 10MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 2 | 6.8mm | - | 1A | - | Not | - | - | 47μH | 100kHz | 250mOhm Max | 750mA | 1A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | 12 | 480mA | 12 | 2624 | - | 30% | 1A | 1A | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1038A-R36M Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 105MHz | Carbonyl Powder | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 31A | - | Not | - | - | 360nH | 100kHz | 1.2mOhm Max | - | 31A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | 60A | 20 | 3939 | - | 20% | 31A | 31A | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040TA-820M Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 8.5MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | 82μH | - | 230mOhm | - | - | - | - | 12 @ 1MHz | - | 1.6A | - | - | - | 20% | - | 1.4A | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0908-153YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | RECTANGULAR PACKAGE | - | 400kHz | Ferrite | - | - | Q MEASURED AT 0.0796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 80mA | - | Not | - | - | 15mH | 1kHz | 40Ohm Max | 1.8A | 80mA | POWER INDUCTOR | DUAL IN-LINE | 130 @ 79.6kHz | 130 | 120mA | 130 | 3741 | - | 15% | 80mA | 80mA | - | 7.5mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6045TA-101M Bourns Inc. | 45000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 8.5MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | 100μH | 1MHz | 456mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | 15 | 1.33A | - | - | 0.92A | 20% | - | 920mA | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM12565XT-2R8M150 TDK Corporation | 2500 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.512Lx0.496W 13.00mmx12.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 15A | - | Shielded | - | - | - | - | - | - | - | - | 2.8μH | - | 5.2mOhm Max | - | - | - | - | - | - | 28A | - | - | - | 20% | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS8040T1R5NJGJ Taiyo Yuden | 30 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 63MHz | Ferrite | - | - | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 7A | - | Shielded | 1 | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 9.1mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | 10A | - | - | 7A | - | - | - | - | - | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM3020T-R47M-LR TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.8A | - | - | - | - | 470nH | 100kHz | 22.7mOhm Max | - | - | - | - | - | - | 9A | - | - | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PA4342.223NLT Pulse Electronics Power | 23 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4342.XXXNLT | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | 5A | TR, 13 Inch | YES | 1 | - | - | - | - | - | - | - | 22μH | 0.1MHz | 74mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | 7A | - | 4541 | 5A | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FDSD0630-H-1R5N=P3 Murata Electronics | 950 | - | - | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | 125°C | -40°C | - | - | Tape & Reel (TR) | - | FDSD0630 | 0.276Lx0.260W 7.00mmx6.60mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | Metal Alloy, Wirewound | 8504.50.80.00 | - | - | YES | 1 | 6.6mm | - | 8.5A | - | - | - | - | 1.5μH | 100kHz | 13mOhm Max | - | 8.5A | - | DUAL ENDED | - | - | 13A | - | - | - | 30% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UP2UC-3R3-R Eaton - Electronics Division | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 1.814369g | - | Ferrite | 65MHz | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | UNI-PAC™ 2UC | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 85°C | -25°C | Wirewound | - | 5.4A | - | Unshielded | - | 9.5mm | - | 5.4A | - | Not | - | - | 3.3μH | 100kHz | 15mOhm Max | - | 5.4A | - | - | - | - | 6.4A | - | - | - | - | 5.4A | - | - | 5.207mm | 0.205 5.21mm | 12.7mm | 10.0076mm | No | - | RoHS Compliant | Lead Free | - |