- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0906-271KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 13mm | - | - | 550mA | - | Not | - | - | - | - | - | - | - | - | - | 270μH | 1kHz | 1Ohm Max | 550mA | POWER INDUCTOR | DUAL IN-LINE | 20 @ 796kHz | 20 | - | 760mA | 20 | - | 4137 | - | - | 10% | - | 550mA | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 0.248 6.30mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() SDR1305-220M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | 13mm | Rectangular | - | 2.9A | - | Not | - | - | - | - | - | - | - | - | - | 22μH | 100kHz | 62mOhm Max | 2.9A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | 27 | - | 3A | 27 | - | 5050 | - | - | - | - | 2.9A | - | - | - | - | - | - | - | - | - | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR1305-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 32MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Rectangular | - | 4.3A | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 24mOhm Max | 4.3A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | 17 | - | 5.2A | 17 | - | 5050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR7045-180M Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 21MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | - | Chip | - | 1.5A | - | - | - | - | - | - | 4mm | - | - | - | - | 18μH | 100kHz | 70mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 29 @ 2.52MHz | 29 | - | 1.15A | 29 | - | 2828 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR7045-3R9M Bourns Inc. | 26000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | - | Chip | - | 2.71A | - | - | - | - | - | - | - | - | - | - | - | 3.9μH | 100kHz | 28mOhm Max | 2.71A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 2.43A | 10 | - | 2828 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR3011-150YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 37MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | YES | 1 | 3.8mm | Rectangular | - | 480mA | - | - | - | - | - | - | - | - | - | - | - | 15μH | 100kHz | 420mOhm Max | 480mA | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | 380mA | 16 | - | 1515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15mm | 0.051 1.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LQG18HH22NJ00D Murata Electronics | 10000 | - | Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | 300mA | - | - | NO | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 22nH | 100MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLF12565T-7R0N5R0-H TDK Corporation | 465 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | - | YES | 1 | - | Rectangular | unknown | 5A | - | - | - | - | - | - | - | - | - | - | - | 7μH | 1kHz | 21.24mOhm Max | 5.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.7A | - | - | 5050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SRU2011-3R3Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | - | - | - | 900mA | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 240mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 6 @ 7.96MHz | 6 | - | 760mA | - | - | 1111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IHLP1616BZER1R0M5A Vishay Dale | 3525 |
| - | 11 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | Powdered Iron | Vishay / Dale | 1616 | 4040 | 1616 | 4.8A | 0.0274(ohm) | 4000 | 63MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLP1616BZER1R0M5A | - | 6.2 A | 27.4 mOhms | + 125 C | Vishay Dale | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | 1616 | - | 2 mm | 4.06 mm | SMT | 4.06 mm | Active | 4.31(mm) | Not Required(mm) | Active | - | AEC-Q200 | No | 1.09 | Details | Yes | 63 MHz | - | 20% | IHLP | 0.003379 oz | -55°C ~ 155°C | Tape and Reel | - | IHLP-1616BZ-5A | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | e3 | - | - | - | - | Standard | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8504.50.80.00 | Inductors, Chokes & Coils | 6.2 A | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | - | Not Required | AEC-Q200 | SMD/SMT | - | - | - | - | Not Required | - | - | 1 μH | 0.1(MHz) | 27.4mOhm Max | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 1616 | YES | 6.2 A | 20 | 1 µH | - | 6.2 A | 63(MHz) | Molded | Power Inductors | 4.8 A | - | Power Inductors - SMD | 4.06 mm | 4.06 mm | 4.7(mm) | - | 2 mm | 0.079" (2.00mm) | 4.06 mm | 4.06 mm | 2mm | 2(mm) | - | - | - | AEC-Q200 | ||
![]() SRU6018-3R3Y Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 60MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | - | TR, Embossed, 7 Inch | - | YES | 1 | 6.8mm | - | - | 2.5A | - | Not | - | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 36mOhm Max | 2.5A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | - | 1.7A | 8 | - | 2626 | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRU1048A-220Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 12MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | - | YES | 1 | 10.3mm | - | - | 2.6A | - | Not | - | - | - | - | - | - | - | - | - | 22μH | 100kHz | 55mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | 2A | - | - | 3939 | - | - | 30% | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CW160808-12NG Bourns Inc. | 36 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | - | 700mA | - | - | Unshielded | - | 1.25mm | - | - | 700mA | CW160808 | Not | - | - | - | - | - | - | - | - | - | 12nH | 250MHz | 130mOhm | 700mA | - | - | 30 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR7030-150M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 33MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | 15μH | 100kHz | 115mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | 14 | - | 1.3A | 14 | - | 2828 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRU3014-1R2Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 2 | - | - | - | 1.85A | - | - | - | - | - | - | - | - | - | - | - | 1.2μH | 100kHz | 55mOhm Max | 1.85A | POWER INDUCTOR | DUAL IN-LINE | 12 @ 7.96MHz | 12 | - | 1.9A | - | - | 1413 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.063 1.60mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRU2011-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 45MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | - | - | - | 520mA | - | - | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 740mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 400mA | - | - | 1111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005P51NJT000 TDK Corporation | 61 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | 1.3GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 190mA | - | - | - | - | 1005 | 0402 | - | - | - | - | - | 51nH | 100MHz | 1.8Ohm Max | 190mA | - | - | 22 @ 250MHz | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() #262LY-103K Murata Electronics | In Stock | - | - | - | - | - | - | - | NO | WIRE | - | - | CYLINDRICAL PACKAGE | 2 | - | - | - | - | - | - | 55 Ω | - | - | TOKO INC | - | TOKO Inc | 262LY-103K | - | - | - | - | - | - | - | - | - | - | - | 8.3 mm | - | 6.2 mm | Radial | - | Obsolete | - | - | - | - | - | - | 5.89 | - | No | 0.6 MHz | Q IS MEASURED AT 79.6 KHZ | - | - | - | - | - | - | - | - | 10% | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | Encapsulated | unknown | - | - | - | - | - | - | - | - | 2.3 mm | - | 5 mm | 0.7 mm | - | 0.1 MHz | - | - | RF INDUCTOR | RADIAL | - | 60 | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | 0.02 A | - | 10000 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2020CZER1R0M1A Vishay | 23554 | - | - | - | - | - | - | 2020 | - | - | - | - | - | - | Composite | Vishay / Dale | - | - | - | - | - | 2000 | - | - | - | Vishay | - | - | - | 7.2 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | IHLP | - | - | Reel | - | IHLP2020 | - | 20 % | - | - | - | - | - | Standard | - | Power Choke | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 uH | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | Molded | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | - | - | 5.49 mm | 5.18 mm | - | - | - | - | - | - | ||
![]() SRR0908-121YL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 5.7MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | 340mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 13mm | - | - | 900mA | - | Not | - | - | - | - | - | - | - | - | - | 120μH | 1kHz | 340mOhm Max | 900mA | POWER INDUCTOR | DUAL IN-LINE | 42 @ 796kHz | 42 | - | 1.1A | - | - | 3741 | - | - | 15% | - | 900mA | - | - | - | - | - | - | - | - | - | - | - | 7.493mm | 0.307 7.80mm | - | - | - | - | No | - | ROHS3 Compliant | - |