- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM322522-330KL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 5.6Ohm | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 85mA | - | Not | 3225 | 1210 | 33μH | 2.52MHz | 5.6Ohm Max | 70mA | 85mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | 30 | - | - | 10% | 85mA | - | 5.6Ohm | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQM21FN1R0N00D Murata Electronics | 37315 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 105MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 260mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, Paper, 7 Inch | YES | 1 | 1.45mm | Chip | 220mA | - | Not | 2012 | 0805 | 1μH | 1MHz | 260mOhm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | 220mA | - | - | - | 850μm | 0.041 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LB2012T100KR Taiyo Yuden | 687458 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 32MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | 1.45mm | Chip | 100mA | - | Not | 2012 | 0805 | 10μH | 2.52MHz | 500mOhm | - | 120mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 10% | 120mA | - | - | - | 1.25mm | 0.057 1.45mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020-2R2M Bourns Inc. | 42000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | 3.9A | SPR4020 | Not | - | - | 2.2μH | 100kHz | 40mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5A | - | 1616 | - | 20% | 3.9A | 3.9A | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12575T-221M1R3-PF TDK Corporation | 16595 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.3A | - | Not | - | - | 220μH | 1kHz | 310mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4949 | - | 20% | 1.3A | - | - | - | 7.493mm | 0.309 7.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-1R5J-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 2 | - | RECTANGULAR PACKAGE | - | 85MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 850mOhm | Tin/Copper (Sn/Cu) - hot dipped | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 370mA | - | Not | 3225 | 1210 | 1.5μH | 7.96MHz | 850mOhm Max | - | 370mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | 5% | 370mA | - | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-027J-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | - | 1.5GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | - | Not | 3225 | 1210 | 27nH | 100MHz | 220mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | 23 | - | - | 23 | - | - | 5% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005SR10JT000 TDK Corporation | 6900 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 100mA | - | - | 1005 | 0402 | 100nH | 100MHz | 2.2Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | 6 | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0403-3R9ML Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 76MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 1.98A | - | Not | - | - | 3.9μH | 1kHz | 76mOhm Max | - | 1.98A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | 28 | - | 2.7A | 28 | 1816 | - | 20% | 1.98A | 1.98A | - | - | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8043-220Y Bourns Inc. | 954 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | Bulk | YES | 1 | 8.3mm | - | 1.7A | - | Not | - | - | 22μH | 100kHz | 72.5mOhm | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | 24 | - | - | 24 | - | - | 30% | 2.2A | 2.2A | - | - | 4.3mm | 0.181 4.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW18AN9N1D00D Murata Electronics | 8450 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 650mA | - | Not | 1608 | 0603 | 9.1nH | 100MHz | 110mOhm Max | 140mA | 650mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 35 | - | - | - | 650mA | - | 110mOhm | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQM2HPN4R7MG0L Murata Electronics | 80000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | DCR IS MEASURED AT 25% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | YES | 1 | 2.2mm | - | 1.1A | - | Not | 2520 | 1008 | 4.7μH | 1MHz | 138mOhm Max | - | 1.1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.1A | - | - | - | 1.2mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020TA-5R6M Bourns Inc. | 1823 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | - | 25MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | YES | 1 | 4.06mm | - | 2.2A | - | - | - | - | 5.6μH | 100kHz | 125mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | - | 10 | - | - | 20% | - | 2.2A | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP03TN15NJ02D Murata Electronics | 48000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 250mA | - | Not | 0603 | 0201 | 15nH | 500MHz | 700mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | 12 | - | - | 12 | - | - | - | 250mA | - | 700mOhm | 125°C | 330μm | 0.013 0.33mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQG18HNR10J00D Murata Electronics | 20000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 800MHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 900mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 300mA | - | Not | 1608 | 0603 | 100nH | 100MHz | 900mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | - | 5% | 300mA | - | - | - | 787.4μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP15MN6N8B02D Murata Electronics | 10000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 900mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 130mA | - | Not | 1005 | 0402 | 6.8nH | 500MHz | 900mOhm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | 13 | - | - | - | 130mA | - | - | - | 350μm | 0.018 0.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005SR10JT000 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | 200mA | - | - | 1005 | 0402 | 100nH | 100MHz | 2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQH3NPN2R2NJ0L Murata Electronics | 777 | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1212 (3030 Metric) | WRAPAROUND | - | 44.990693mg | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | 1.46A | - | Not | 3030 | 1212 | 2.2μH | 1MHz | 82.8mOhm Max | - | 1.46A | RF INDUCTOR | DUAL ENDED | - | - | - | 1.15A | - | - | - | 30% | 1.46A | - | - | - | 900μm | 0.047 1.20mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() CM322522-220KL Bourns Inc. | 15000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 3.7Ohm | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 105mA | - | Not | 3225 | 1210 | 22μH | 2.52MHz | 3.7Ohm Max | 180mA | 105mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | 30 | - | - | 10% | 105mA | - | 3.7Ohm | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLK1005S47NJT000 TDK Corporation | 6004 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 200mA | - | - | 1005 | 0402 | 47nH | 100MHz | 1.2Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - |