- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0908-181YL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | RECTANGULAR PACKAGE | - | 4.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | 500mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 700mA | - | Not | - | - | - | - | - | 180μH | 1kHz | 500mOhm Max | 700mA | POWER INDUCTOR | DUAL IN-LINE | 35 @ 796kHz | - | 35 | - | 1A | - | 3741 | - | 15% | 700mA | - | - | - | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q5N6HT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 140mA | - | - | 0402 | 1005 | - | - | - | 5.6nH | 100MHz | 1.5Ohm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR5018-7R5Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 42MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.35A | - | - | - | - | - | - | - | 7.5μH | 100kHz | 90mOhm Max | 1.35A | POWER INDUCTOR | DUAL ENDED | 7.9 @ 7.96MHz | - | - | - | 1.5A | 7.9 | 2323 | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6013-6R4Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.8mm | - | 1.7A | - | Not | - | - | - | - | - | 6.4μH | 100kHz | 110mOhm Max | 1.7A | POWER INDUCTOR | ON CIRCLE | 10 @ 7.96MHz | - | 10 | - | 1.3A | 10 | 2624 | - | - | 1.7A | - | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 600mA | - | Shielded | - | 10.5mm | - | - | SRR1003 | Not | - | - | - | - | - | 47μH | 1kHz | 650mOhm Max | 600mA | - | - | 18 @ 2.52MHz | - | - | - | 1.4A | - | - | - | - | 600mA | - | - | - | - | - | 3mm | 0.118 3.00mm | 12.7mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-3R9M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | - | - | - | - | - | - | - | - | 3.9μH | 0.01MHz | 70mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 5.2A | - | 5041 | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-821KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | 8 | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | NO | 1 | 13mm | - | 240mA | - | Not | - | - | - | - | - | 820μH | 1kHz | 2.75Ohm Max | 240mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | - | 360mA | 15 | 4137 | - | 10% | 240mA | - | - | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() MLG0402P1N8ST000 TDK Corporation | 17 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 01005 (0402 Metric) | - | - | - | 8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 200mA | - | Unshielded | - | - | - | 200mA | - | - | 0402 | 1005 | - | - | - | 1.8nH | 500MHz | 600mOhm Max | - | - | - | 9 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R15J-EF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 550MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | 500mA | - | Not | 2520 | 1008 | - | - | - | 150nH | 25.2MHz | 350mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | 30 | - | - | 5% | 500mA | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLM2525CZER8R2M01 Vishay Dale | 4133 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | J BEND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLM-2525CZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | 4A | - | Not | - | - | - | - | - | 8.2μH | 100kHz | 68mOhm Max | 4A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 7.5A | - | - | - | 20% | - | 4A | - | 5MHz | - | - | 3mm | 0.118 3.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4012T-150M Bourns Inc. | 3041 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 76.997305mg | - | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 750mA | - | - | - | - | - | - | - | 15μH | 100kHz | 260mOhm | 750mA | - | - | 10 @ 100kHz | - | 10 | - | 650mA | 10 | 1616 | - | 20% | - | 750mA | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW18AN8N2C00D Murata Electronics | 359 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | NO | 1 | - | - | 650mA | - | - | 1608 | 0603 | - | - | - | 8.2nH | 100MHz | 110mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252012HBU-3R3M TDK Corporation | 123800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2015 | VLS-HBU | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.6A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 216mOhm Max | - | - | - | - | - | - | - | 2.36A | - | - | - | 20% | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5252-RC Bourns Inc. | 4608 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 2.25MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 5200 | 0.500Diax1.250L 12.70mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 80mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 3.5A | - | Not | - | - | - | 31.75mm | - | 125μH | 1kHz | 80mOhm Max | 3.5A | - | - | - | - | - | - | - | - | - | - | 20% | 3.5A | - | - | - | - | 12.7mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4018-151Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 280mA | - | Not | 4848 | 1919 | - | - | - | 150μH | 100kHz | 2.6Ohm Max | 280mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | - | - | 260mA | 14 | - | - | - | 280mA | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL822-3R3K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 79MHz | Ferrite | Q IS MEASURED AT: 7.96 MHZ | -55°C~105°C | Bulk | 2012 | RL822 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 2.66A | - | Not | - | - | 5mm | 5mm | 0.61 mm | 3.3μH | 1kHz | 25mOhm Max | 2.66A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | 20 | - | - | 10% | 2.66A | - | 25mOhm | - | 2.66A | - | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ0603P8N2HT000 TDK Corporation | 200 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 3.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 250mA | - | - | 0603 | 0201 | - | - | - | 8.2nH | 500MHz | 900mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0745A-120M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 2A | - | - | - | - | - | - | - | 12μH | 1kHz | 62mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.3A | - | 2929 | 2A | 20% | - | 2A | - | - | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-R22KL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 230MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 290mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 360mA | - | Not | 3225 | 1210 | - | - | - | 220nH | 25.2MHz | 290mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 30 | - | - | 30 | - | - | - | 360mA | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AISM-1210-470K-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | - | 60mA | - | - | 3225 | 1210 | - | - | - | 47μH | 2.52MHz | 7Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | - |