- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5703-RC Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 120mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.1mm | Vertical Mount | 2.75A | Not | - | - | 7.62mm | - | 22.225 mm | 125μH | 1kHz | 120mOhm Max | - | 2.75A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.75A | 2.75A | - | 22.23mm | 22.225mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-1008-2R7J-T Abracon LLC | 1579 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | - | 90MHz | 7.9MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | 290mA | - | Unshielded | - | 2.79mm | - | 290mA | - | 2520 | 1008 | - | - | - | 2.7μH | 7.9MHz | 3.2Ohm Max | - | 290mA | - | - | 22 @ 25MHz | - | - | - | - | 22 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.79mm | No | - | RoHS Compliant | - | - | ||
![]() IHLP5050FDERR40M01 Vishay Dale | 207 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-5050FD-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 900μOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.9mm | - | 44A | Not | - | - | - | - | - | 400nH | 100kHz | 1mOhm Max | - | 64A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 44A | 5MHz | - | 6.5mm | 0.256 6.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PM0603-82NJ-RC Bourns Inc. | 2782 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 1.7GHz | - | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 400mA | - | 1608 | 0603 | - | - | - | 82nH | 150MHz | 540mOhm | - | 400mA | RF INDUCTOR | DUAL ENDED | 34 @ 250MHz | - | 35 | - | - | 35 | - | - | 5% | - | - | - | - | 1.07mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ0402PSA3N1BT000 TDK Corporation | 160269 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | 7GHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 250mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | 3.1nH | - | 650mOhm Max | - | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1005-3R3M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | 1.299996g | RECTANGULAR PACKAGE | - | - | 75MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 3.3A | - | - | - | - | - | - | 3.3μH | 7.96MHz | 39mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | - | - | 3.9A | 25 | 5039 | - | 20% | - | 3.3A | - | - | 5.207mm | 0.205 5.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-122YL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | - | 2.3MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 200mA | - | - | - | - | - | - | 1.2mH | 1kHz | 4.4Ohm Max | - | 200mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | - | 100 | - | 240mA | 100 | 4149 | - | 15% | - | 200mA | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 39S252C Murata Power Solutions Inc. | 50 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 2.700009g | RECTANGULAR PACKAGE | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 3900 | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | - | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 12.9mm | - | 10A | - | - | - | - | - | - | 2.5μH | 100kHz | 3.9mOhm Max | - | 10A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 5151 | - | 20% | - | 10A | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CW160808-27NJ Bourns Inc. | 2830 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 2.8GHz | - | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 600mA | Not | - | - | - | - | - | 27nH | 250MHz | 220mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | - | 600mA | - | - | - | 1.016mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012DR10DTD25 TDK Corporation | 351 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2005 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 1.15A | - | - | - | - | - | - | 100nH | 25MHz | 70mOhm | - | - | - | DUAL ENDED | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELJ-ND22NKF Panasonic Electronic Components | 42200 | - | Datasheet | - | - | Copper, Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | - | - | RECTANGULAR PACKAGE | - | - | 2.6GHz | - | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2010 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.55mm | Chip | 465mA | Not | 2012 | 0805 | 1.2mm | - | - | 22nH | 100MHz | 290mOhm Max | 385mA | 465mA | - | - | 12 @ 100MHz | - | 12 | - | - | 12 | - | - | 10% | 465mA | 465mA | - | - | 1.25mm | 0.057 1.45mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SDR1105-180ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 3.3A | - | - | - | - | - | - | 18μH | 1kHz | 70mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 7A | - | 4439 | - | - | - | - | - | - | 4.8mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1305-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 13MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 1.9A | - | - | - | - | - | - | 47μH | 100kHz | 130mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 2A | 24 | 5050 | - | - | - | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4828A-470M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 13MHz | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.2A | - | YES | 1 | - | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 270mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 470mA | - | - | 1.2A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2100HT-150-H-RC Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 14mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 9.1A | Not | - | - | 19.3mm | 19.304mm | 1.0668 mm | 15μH | 1kHz | 14mOhm Max | - | 9.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 9.1A | - | - | - | 21.8mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW160808-33NJ Bourns Inc. | 698 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | - | 2.012816mg | RECTANGULAR PACKAGE | Copper | - | 2.3GHz | - | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 600mA | - | 1608 | 0603 | - | - | - | 33nH | 250MHz | 220mOhm | 700mA | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | 35 | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0905-220M Bourns Inc. | 9 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 18MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.4A | - | - | - | - | - | - | 22μH | 100kHz | 80mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | 35 | - | - | 35 | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR4028-120Y Bourns Inc. | 36 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 25MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 1.12A | Not | 4848 | 1919 | - | - | - | 12μH | 100kHz | 125mOhm Max | - | 1.12A | POWER INDUCTOR | DUAL ENDED | 11.26 @ 2.52MHz | - | - | - | 850mA | 11.26 | - | - | 30% | 1.12A | 1.12A | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PA2202.321NLT Pulse Electronics Power | 5400 | - | - | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA2202.XXXNL | 0.476Lx0.394W 12.10mmx10.00mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10mm | - | 31A | Not | - | - | - | - | - | 325nH | - | 0.48mOhm | - | 31A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 34A | - | 4839 | - | - | 31A | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SRR4818A-8R2Y Bourns Inc. | 8000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 43MHz | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.9A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 8.2μH | - | 130mOhm Max | - | - | - | - | - | - | - | - | 1.15A | - | - | - | 30% | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |