- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39H282C Murata Power Solutions Inc. | 50 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 2.700009g | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 3900 | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | - | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 12.9mm | - | - | 11A | - | - | - | - | 2.8μH | 100kHz | 5.4mOhm Max | 11A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | 12.3A | - | 5151 | - | 20% | - | 11A | - | - | 5.8mm | 0.228 5.80mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 39S402C Murata Power Solutions Inc. | 80 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 3900 | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | - | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 12.9mm | - | - | 8.3A | - | - | - | - | 4μH | 100kHz | 5.4mOhm Max | 8.3A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 5151 | - | 20% | - | 8.3A | - | - | 5.8mm | 0.228 5.80mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 39S822C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 3900 | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | - | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 5.8A | - | - | - | - | 8.2μH | 100kHz | 11.4mOhm Max | 5.8A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 5151 | - | 20% | - | 5.8A | - | - | 5.8mm | 0.228 5.80mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NRH3010T4R7MNV Taiyo Yuden | 12 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 25.004279mg | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, H Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 3mm | - | - | 900mA | - | - | - | - | 4.7μH | 100kHz | 204mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 850mA | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4018TA-3R3M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 72MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | 2A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | 3.3μH | - | 55mOhm | - | - | - | 10 @ 100kHz | - | - | - | 2.3A | - | - | - | 20% | - | - | - | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR2207-R80ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 102MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | - | 16A | - | - | - | - | 800nH | 100kHz | 2.8mOhm Max | 16A | POWER INDUCTOR | DUAL ENDED | 30 @ 5MHz | - | 30 | - | 35A | 30 | 8759 | - | 20% | - | 16A | - | - | 7mm | 0.307 7.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NR3012T1R0N Taiyo Yuden | 396000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2002 | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 1.49A | - | 3030 | 1212 | - | 1μH | 100kHz | 60mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 30% | - | 1.49A | - | - | 1.2mm | 0.047 1.20mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN2N4D00D Murata Electronics | 10000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 15GHz | Air | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | - | 850mA | Not | 1005 | 0402 | - | 2.4nH | 100MHz | 50mOhm Max | 850mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | 20 | - | - | - | 850mA | - | - | - | 500μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() AIAP-03-331K Abracon LLC | 37 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | Ferrite | - | - | - | -55°C~125°C | Bulk | 2004 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 1.51A | - | Unshielded | - | - | - | - | 1.51A | - | - | - | - | 330μH | 1kHz | 212mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() PE-1008CM181JTT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 650MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 600mA | - | 2520 | 1008 | - | 180nH | 25MHz | 250mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | ||
![]() SRU3017-150Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | 3.5mm | Rectangular | - | 350mA | Not | - | - | - | 15μH | 100kHz | 175mOhm | 680mA | POWER INDUCTOR | DUAL IN-LINE | 20 @ 2.52MHz | - | 20 | - | - | 20 | 1313 | - | - | 680mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-58-RC Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 22MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | 180mA | Not | - | - | 66.5mm | 39μH | 2.5MHz | 3.6Ohm Max | 180mA | DC-DC CONVERTER | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | - | 10% | 180mA | - | - | 3.05mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-471K-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | - | 2.6A | Not | - | - | - | 470μH | 1kHz | 133mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 2.6A | - | 1kHz | - | 14.48mm | 0.570 14.48mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0905-331K Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 370mA | Not | - | - | - | 330μH | 100kHz | 1.2Ohm Max | 370mA | POWER INDUCTOR | DUAL ENDED | 29 @ 796kHz | - | 29 | - | - | 29 | - | - | - | 370mA | - | - | - | 4.5mm | 0.189 4.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-FA220KF Panasonic Electronic Components | 1445 | - | Datasheet | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | - | RECTANGULAR PACKAGE | - | 25MHz | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 105mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | 22μH | 2.52MHz | 3.7Ohm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | - | 0.105A | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() SRR0805-101K Bourns Inc. | 23000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 7.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | - | 500mA | - | - | - | - | 100μH | 1kHz | 600mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 45 @ 796kHz | - | - | - | 700mA | 45 | - | - | 10% | - | 500mA | - | - | 4.7mm | 0.185 4.70mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBC2016T100M Taiyo Yuden | 566800 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Wound Chip | - | 355mA | Not | 2016 | 0806 | - | 10μH | 2.52MHz | 1.066Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 380mA | - | - | - | 20% | 350mA | - | - | - | 1.6mm | 0.071 1.80mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() FP1008-150-R Eaton - Electronics Division | 7 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 63A | - | - | - | - | 150nH | 100kHz | 0.17mOhm | 82A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRP7050TA-8R2M Bourns Inc. | 41600 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 16MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 5A | - | - | - | - | 8.2μH | 100kHz | 63mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 8A | - | 2626 | 5A | 20% | - | 5A | - | - | - | 0.197 5.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S24NHT000 TDK Corporation | 892 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 1.7GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 350mA | - | - | - | - | 24nH | 100MHz | 700mOhm Max | - | - | - | 8 @ 100MHz | - | 8 | - | - | - | - | 0.35A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - |