- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Content | Current - Saturation (Isat) | DC Resistance | Dim | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU3017-4R7Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 60MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | - | 1.1A | - | - | Not | - | - | - | - | - | - | - | 4.7μH | 100kHz | 68mOhm | - | 1.1A | POWER INDUCTOR | DUAL IN-LINE | 10 @ 7.96MHz | - | 10 | - | 630mA | 10 | - | 1313 | - | - | - | - | 1.1A | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-121K-RC Bourns Inc. | 36 |
| - | 14 Weeks, 2 Days | - | - | - | Through Hole | Axial | NO | WIRE | - | Axial | - | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | 95mA | 2.45 Ω | - | - | 11.2MHz | BOURNS INC | 790 kHz | Bourns Inc | 8250-121K-RC | Ferrite | - | 311 mA | 2.45 Ohms | - | Bourns Inc. | - | - | PCB Mount | - | 105 °C | -55 °C | Bulk | - | 4.17 mm | - | 11.43 mm | Axial | - | Active | Active | 65 | 5.31 | - | Yes | 11.2 MHz | - | - | - | -55°C ~ 105°C | - | - | 8250 | 0.164" Dia x 0.450" L (4.17mm x 11.43mm) | ±10% | - | Yes | - | - | - | Standard | EAR99 | Drum Core, Wirewound | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | 311 mA | Bulk | Shielded | 1 | - | Tubular | compliant | - | - | - | - | Axial | - | - | - | 25.4 mm | - | 0.51 mm | 120 μH | 0.79 MHz | 2.45Ohm Max | - | - | RF INDUCTOR | AXIAL | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | - | RF Inductors - Leaded | - | YES | 0.311 A | - | 120 µH | - | - | - | RF Inductors | - | - | 4.17 mm | - | - | 11.43 mm | - | - | - | - | - | - | ||
![]() 1120-150K-RC Bourns Inc. | 25555 |
| - | 8 Weeks | - | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | - | Radial | - | - | CYLINDRICAL PACKAGE | 2 | FERRITE | Bourns | - | - | 0.013 Ω | - | 206 | - | BOURNS INC | 1 kHz | Bourns | 1120-150K-RC | Ferrite | - | 9 A | 13 mOhms | + 105 C | Bourns Inc. | - | - 55 C | PCB Mount | - | 105 °C | -55 °C | Bulk | - | 20.574 mm | - | 21.336 mm | Radial | - | Active | Active | - | 5.31 | Details | Yes | - | - | - | 0.846575 oz | -55°C ~ 105°C | Bulk | - | 1120 | 0.810" Dia (20.57mm) | ±10% | e3 | Yes | - | - | - | Standard | EAR99 | Drum Core, Wirewound | - | Tin (Sn) | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | 9 A | - | Unshielded | 1 | - | Bobbin Core | compliant | - | - | - | - | Radial | - | - | - | 12.7 mm | 0.63 in | 1.397 mm | 15 μH | 1 kHz | 13mOhm Max | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 9 A | - | 15 µH | - | - | - | Power Inductors | - | Power Inductors - Leaded | 20.574 mm | - | 0.840" (21.34mm) | 21.336 mm | - | - | - | - | - | - | ||
![]() NPIS35LS220MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2000pc(s) | - | 0.46 Ω | (L x W x H) 3 x 3 x 1.7 mm | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS220MTRF | - | +125°C | - | - | - | - | -40°C | - | - | 0.57A | 125 °C | -40 °C | - | 1212 | - | 1.5 mm | 3 mm | SMT | 3 mm | Active | - | - | 5.47 | - | Yes | 23 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | NPIS35LS220MTRF | 0.46Ω | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1212 | YES | 0.57 A | - | 22 µH | - | - | - | - | shielded | - | - | 1.7mm | - | 3mm | 3mm | - | - | - | - | - | ||
![]() MLG0603S10NJT000 TDK Corporation | 150000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 3.2GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | Unshielded | 1 | - | - | - | 200mA | - | - | - | - | 0603 | 0201 | - | - | - | - | 10nH | 100MHz | 800mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S2N2CT000 TDK Corporation | 165800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 8GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | Unshielded | 1 | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | 2.2nH | 100MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM7232S-1R5M-RC Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | Shielded | 1 | 7mm | - | - | 9A | - | - | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 15mOhm Max | - | 14A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 9A | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-RF6N8JFB Panasonic Electronic Components | 20000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 320mA | - | - | Not | - | 1005 | 0402 | - | - | - | - | 6.8nH | 100MHz | 300mOhm Max | 400mA | 320mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | 5% | - | 320mA | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SDR1006-1R5ML Bourns Inc. | 175000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 105MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 18MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | - | 10A | - | - | Not | - | - | - | - | - | - | - | 1.5μH | 1kHz | 18mOhm Max | 4.6A | 6.4A | POWER INDUCTOR | DUAL ENDED | 35 @ 7.96MHz | - | - | - | - | 35 | - | - | - | - | 20% | - | 6.4A | 6.4A | - | - | - | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0812-222KL Bourns Inc. | 4400 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 750kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | - | 80mA | - | RLB0812 | Not | - | - | - | 3mm | 25mm | - | 650 μm | 2.2mH | 252kHz | 8Ohm Max | - | 80mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | - | 60 | - | - | - | - | - | - | 80mA | - | - | - | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-RF2N7DFB Panasonic Electronic Components | 320000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 5.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 100mOhm | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | - | - | Not | - | 1005 | 0402 | - | - | - | - | 2.7nH | 100MHz | 100mOhm Max | 120mA | 400mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 21 | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() CDRH127NP-470MC Sumida America Components Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2010 | CDRH127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 100°C | -40°C | - | - | - | 2.5A | - | Shielded | - | 12.3mm | - | - | 2.5A | - | - | Not | - | - | - | - | - | - | - | 47μH | 1kHz | 100mOhm Max | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 12.3mm | 12.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() P0770.222NLT Pulse Electronics Power | 8143 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE MEASURED WITH PEAK RATED CURRENT | - | - | -40°C~130°C | Tape & Reel (TR) | - | P0770NL | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70mOhm | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 4.45mm | - | - | 2.3A | - | - | Not | - | - | - | - | - | - | - | 2.2μH | 100kHz | 70mOhm Max | 900mA | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2618 | - | - | - | - | 2.3A | - | - | - | - | - | - | 2.921mm | 0.115 2.92mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CI160808-4N7D Bourns Inc. | 165000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2.8GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3NH IS THE TOLERANCE | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | - | 300mA | - | - | Not | - | 1608 | 0603 | - | - | - | - | 4.7nH | 100MHz | 280mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-2R7ML Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 72MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 3.1mm | - | - | 1.5A | - | - | Not | - | - | - | - | - | - | - | 2.7μH | 1kHz | 100mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | - | 1.7A | 22 | - | 1211 | - | - | 20% | - | 1.5A | 1.5A | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7032-150M Bourns Inc. | 745 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 95MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 7.3mm | - | - | 1.1A | 32MHz | - | Not | - | - | - | - | - | - | - | 15μH | 100kHz | 95mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 1.2A | 22 | - | - | - | - | 20% | - | 1.1A | 1.1A | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2BHN33NJ03L Murata Electronics | 8000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 1.9GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, Plastic, 7 Inch | Unshielded | 1 | 1.7mm | - | - | 570mA | - | - | Not | - | 2015 | 0805 | - | - | - | - | 33nH | 100MHz | 150mOhm Max | - | 570mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | - | 40 | - | 0806 | - | - | - | - | 570mA | - | 150mOhm | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM0805-R33K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 800MHz | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 1.7mm | - | - | 200mA | - | - | - | - | 2012 | 0805 | - | - | - | - | 330nH | 100MHz | 1.65Ohm | - | 200mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW04AN1N8C00D Murata Electronics | 7581 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | - | - | - | 311.844754μg | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | 17GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 450μm | - | - | 700mA | - | - | Not | - | 0804 | 3015 | - | - | - | - | 1.8nH | 100MHz | 60mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | - | - | 15 | - | 0301 | - | - | - | - | 700mA | - | - | - | - | - | - | 400μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF7028T-100M1R1-PF TDK Corporation | 40 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2009 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 7.2mm | - | - | 1.1A | - | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 83mOhm | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2828 | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |