- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2309-H-RC Bourns Inc. | 77 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 10.7A | - | Not | - | - | 28.96mm | - | - | 1.3462 mm | 47μH | 1kHz | 16mOhm Max | - | 10.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 10.7A | 10.7A | 32.512mm | 16.51mm | 0.650 16.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PE-53825SNL Pulse Electronics Power | 1087 |
| - | 11 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | SIMPLE SWITCHER | -40°C~130°C | Tube | 2008 | - | 0.570Lx0.565W 14.48mmx14.35mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 14.35mm | - | 1.81A | - | Not | - | - | - | - | - | - | 18μH | - | 60mOhm | - | 1.81A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5756 | - | 20% | 1.81A | 1.81A | - | 9.14mm | 0.360 9.14mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LQP18MN6N8C02D Murata Electronics | 20000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4.3GHz | - | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thick Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | Chip | 200mA | - | Not | 1608 | 0603 | - | - | - | - | 6.8nH | 500MHz | 700mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 17 @ 500MHz | - | 17 | - | - | - | 17 | - | - | - | 200mA | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDH2D09BNP-100MC Sumida America Components Inc. | 23 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | 22.991463mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | CDH2D09B | 0.112Lx0.106W 2.85mmx2.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.8mm | - | 470mA | - | - | - | - | - | - | - | - | 10μH | 100kHz | 588mOhm Max | - | 470mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 480mA | - | 1111 | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-120-V-RC Bourns Inc. | 26 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 6mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 22.4A | - | Not | - | - | 14.22mm | - | 14.224mm | - | 12μH | 1kHz | 6mOhm Max | - | 22.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 22.4A | - | 32.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0603-1R5ML Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 85MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 3A | - | Not | - | - | - | - | - | - | 1.5μH | 1kHz | 40mOhm Max | 610mA | 3A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | - | - | 3.5A | 24 | - | - | 20% | 3A | 3A | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-390KL Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 13MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 320MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 5.8mm | Chip | 800mA | - | Not | - | - | - | - | - | - | 39μH | 1kHz | 320mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | - | 1A | 24 | - | - | 10% | 800mA | - | - | 4.8mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HK1005R10J-T Taiyo Yuden | 3990 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 600MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 1.5Ohm | - | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 550μm | - | 150mA | - | Not | 1005 | 0402 | - | - | - | - | 100nH | 100MHz | 1.5Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | Halogen Free | - | 8 | - | - | 5% | 200mA | - | - | 500μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() VLCF4028T-6R8N1R3-2 TDK Corporation | 5000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2004 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 1.36A | - | Shielded | - | 4.1mm | - | 1.36A | - | Not | 4028 | - | - | - | - | - | 6.8μH | 100kHz | 100mOhm Max | - | 1.36A | - | - | - | - | - | - | - | 1.36A | - | - | - | 30% | 1.36A | 1.69A | - | 2.8mm | 0.110 2.80mm | 3.9878mm | 3.9878mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NRV2010T3R3MGF Taiyo Yuden | 128839 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, V Type | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 1A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 250mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 880mA | - | - | 1A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NR6045T4R5M Taiyo Yuden | 1500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 25MHz | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 3A | - | - | - | - | - | - | - | - | 4.5μH | 100kHz | 40.3mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 4A | - | - | - | 20% | - | 3A | - | 4.5mm | 0.177 4.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CLF10040T-470M TDK Corporation | 417 | - | Datasheet | 22 Weeks | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2013 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.3A | - | - | - | - | - | - | - | - | 47μH | 100kHz | 150mOhm Max | - | 1.9A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.3A | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRN3010-1R2Y Bourns Inc. | 28701272 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | - | 130MHz | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e1 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 2.1A | - | Not | - | - | - | - | - | - | 1.2μH | 100kHz | 81mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | 1.9A | - | - | - | 30% | 2.1A | 2.1A | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S12NHTD25 TDK Corporation | 50 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 400mA | - | - | - | - | - | - | - | - | 12nH | 100MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | 0.4A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S91NHTD25 TDK Corporation | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 700MHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 200mA | - | - | - | - | - | - | - | - | 91nH | 100MHz | 1.8Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | - | 0.2A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2312-V-RC Bourns Inc. | 87 | - | Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 7A | - | Not | - | - | 13.21mm | - | - | 1.0668 mm | 100μH | 1kHz | 37mOhm Max | - | 7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 7A | 7A | 32.512mm | 16.5mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ASMCI-0603-1R0N-T Abracon LLC | 17 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 75MHz | 1MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 190mA | - | - | 1608 | 0603 | - | - | - | - | 1μH | - | 200mOhm | - | 190mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PM105-821K-RC Bourns Inc. | 17 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 2MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 240mA | - | - | - | - | - | - | - | - | 820μH | 1kHz | 2.55Ohm | - | 240mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | - | 560mA | - | 3939 | - | - | - | - | 10mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0712-331KL Bourns Inc. | 22 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 2.5MHz | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 200mA | RLB0712 | Not | - | - | 3mm | 25mm | - | 0.65 mm | 330μH | 1kHz | 1.1Ohm Max | - | 200mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | - | - | - | - | - | 200mA | - | - | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MDKK2020T150MM Taiyo Yuden | 5000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | MCOIL™, MD | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2mm | - | 480mA | - | - | - | - | - | - | - | - | 15μH | 1MHz | 1.18Ohm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 550mA | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - |